- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Drive Level | ESR | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-120-20-30B-DU-TR ECS Inc. International | 14520 | - | - | 5 mm x 3.2 mm | - | 1000 | + 125 C | - 55 C | SMD/SMT | - | Details | 0.001764 oz | MouseReel | ECX-53B-DU | 30 PPM | - | SMD Crystal | - | - | - | 12 MHz | 100 PPM | SMD/SMT | - | 20 pF | 300 uW | 80 Ohms | - | 0.85 mm | 5 mm | 3.2 mm | ||
![]() ECS-040-S-5PX-TR ECS Inc. International | In Stock | - | - | HC-49/USX | - | 1000 | + 70 C | - 10 C | SMD/SMT | - | Details | - | MouseReel | CSM-7X | 30 PPM | - | - | - | - | - | 4 MHz | 50 PPM | SMD/SMT | - | 20 pF | 500 uW | 150 Ohms | - | 4.3 mm | 13.2 mm | 4.8 mm | ||
![]() ESC-42-12-7S-TR ECS Inc. International | In Stock | - | - | 12.5 mm x 4.6 mm | - | 1000 | + 70 C | - 10 C | SMD/SMT | - | N | - | Reel | ECX-3S | 30 PPM | - | SMD Quartz | - | - | - | 4.194304 MHz | 50 PPM | SMD/SMT | - | 12 pF | - | - | - | 3.7 mm | 12.5 mm | 4.6 mm | ||
![]() ECS-184-20-5PVX-TR ECS Inc. International | In Stock | - | - | HC-49/USX | - | 1000 | + 70 C | - 10 C | SMD/SMT | - | Details | - | Reel | CSM-7SSX | 30 PPM | - | Low Profile Crystal | - | - | - | 18.432 MHz | 50 PPM | SMD/SMT | - | 20 pF | - | 50 Ohms | - | 2.6 mm | 13.2 mm | 4.7 mm | ||
![]() ECS-073-18-9X ECS Inc. International | In Stock | - | - | Cylinder | - | 1000 | + 60 C | - 10 C | Through Hole | - | Details | - | Bulk | ECS-3X9X | - | - | - | - | - | - | 7.3728 MHz | - | Radial | - | 18 pF | - | - | - | - | - | - | ||
![]() ECS-.600-12.5-13X ECS Inc. International | In Stock | - | - | Cylinder | - | - | + 60 C | - 10 C | Through Hole | - | Details | - | - | ECS31X | 30 PPM | - | Low Frequency Crystal | - | - | - | 60 kHz | - | Radial | - | 12.5 pF | 1 uW | 50 kOhms | 2.1 mm | - | 6.2 mm | - | ||
![]() ECS-080-18-9X ECS Inc. International | In Stock | - | - | Cylinder | - | 1000 | + 60 C | - 10 C | Through Hole | - | Details | - | Bulk | ECS-3X9X | - | - | - | - | - | - | 8 MHz | - | Radial | - | 18 pF | - | - | - | - | - | - | ||
![]() ECS-041-16-7SX-TR ECS Inc. International | In Stock | - | - | 12.5 mm x 4.6 mm | - | 1000 | + 70 C | - 10 C | SMD/SMT | - | Details | - | Reel | ECX-3SX | - | - | - | - | - | - | 4.096 MHz | - | SMD/SMT | - | 16 pF | - | - | - | 3.7 mm | 12.5 mm | 4.6 mm | ||
![]() ECS-95-S-4X ECS Inc. International | In Stock | - | - | HC-49/US | - | 1000 | + 70 C | - 10 C | Through Hole | - | Details | - | Bulk | HCS-49USX | 30 PPM | - | Quartz Crystal | - | - | - | 9.545 MHz | 50 PPM | Radial | - | Series | 500 uW | 60 Ohms | - | 3.5 mm | 11.35 mm | 4.65 mm | ||
![]() ECS-250-20-5G3DS-F-TR ECS Inc. International | In Stock | - | - | HC-49/US | - | 1000 | + 125 C | - 40 C | SMD/SMT | - | Details | - | MouseReel | CSM-7X-3L | - | - | - | - | - | - | 25 MHz | - | SMD/SMT | - | - | - | - | - | 4.2 mm | 12.4 mm | 4.7 mm | ||
![]() ECS-391.45-S-1X-3OT ECS Inc. International | In Stock | - | - | HC-49 | - | - | + 70 C | - 10 C | Through Hole | - | Details | - | - | HC49UX | 30 PPM | - | - | - | - | - | 39.145 MHz | 50 PPM | Radial | - | Series | 1 mW | 40 Ohms | - | 13.46 mm | 11.35 mm | 4.65 mm | ||
![]() ECS-40-20-5PVX-TR ECS Inc. International | In Stock | - | - | HC-49/USX | - | 1000 | + 70 C | - 10 C | SMD/SMT | ECS-40-20-5PVX | Details | - | MouseReel | CSM-7SSX | 30 PPM | SMD/SMT | Low Profile Crystal | 70 °C | -10 °C | 20 pF | 4 MHz | 50 PPM | SMD/SMT | 150 Ω | 20 pF | 500 uW | 150 Ohms | - | 2.6 mm | 13.2 mm | 4.7 mm | ||
![]() ECS-035-17-7SX-TR ECS Inc. International | In Stock | - | - | 12.5 mm x 4.6 mm | - | 1000 | + 70 C | - 10 C | SMD/SMT | - | Details | - | Reel | ECX-3SX | - | - | - | - | - | - | 3.579545 MHz | - | SMD/SMT | - | 17 pF | - | - | - | - | 12.5 mm | 4.6 mm | ||
![]() ECS-36-18-18DN-TR ECS Inc. International | In Stock | - | - | 11.8 mm x 5.5 mm | - | 1000 | + 70 C | - 10 C | SMD/SMT | - | Details | - | Reel | CSM12 | 30 PPM | - | SMD Quartz | - | - | - | 3.6864 MHz | 50 PPM | SMD/SMT | - | 18 pF | - | - | - | 2.5 mm | 11.8 mm | 5.5 mm | ||
![]() ECS-200-18-28AX-EN-TR ECS Inc. International | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | MouseReel | CSM-4AX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECS-35-18-5PVX-TR ECS Inc. International | In Stock | - | - | HC-49/USX | - | 1000 | + 70 C | - 10 C | SMD/SMT | - | Details | - | Reel | CSM-7SSX | 30 PPM | - | Low Profile Crystal | - | - | - | 3.579545 MHz | 50 PPM | SMD/SMT | - | 18 pF | - | 150 Ohms | - | 2.6 mm | 13.2 mm | 4.7 mm | ||
![]() ECS-115.2-18-5PXEN-TR ECS Inc. International | 48 |
| - | HC-49/US | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | Details | 1.554582 oz | MouseReel | CSM-7X | 30 PPM | - | - | - | - | - | 11.52 MHz | 50 PPM | SMD/SMT | - | 18 pF | 500 uW | 50 Ohms | - | 4.3 mm | 10.3 mm | 4.8 mm | ||
![]() ECS-119.8-S-1X ECS Inc. International | In Stock | - | - | HC-49 | - | 1000 | + 70 C | - 10 C | Through Hole | - | Details | - | - | HC49UX | 30 PPM | - | Quartz Crystal | - | - | - | 11.98135 MHz | 50 PPM | Radial | - | Series | 1 mW | 30 Ohms | - | 13.46 mm | 11.35 mm | 4.65 mm | ||
![]() ECS-235.9-S-7S-TR ECS Inc. International | In Stock | - | - | 12.5 mm x 4.6 mm | - | 1000 | + 70 C | - 10 C | SMD/SMT | - | N | - | Reel | ECX-3S | 30 PPM | - | SMD Quartz | - | - | - | 23.592 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | 3.7 mm | 12.5 mm | 4.6 mm | ||
![]() ECS-115.2-S-1X ECS Inc. International | In Stock | - | - | HC-49 | 49 | 100 | + 70 C | - 10 C | Through Hole | - | Details | 0.038255 oz | - | HC49UX | 30 PPM | Radial | Quartz Crystal | 70 °C | -10 °C | - | 11.52 MHz | 50 PPM | Radial | 30 Ω | Series | 1 mW | 30 Ohms | - | 13.46 mm | 11.35 mm | 4.65 mm |