- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Packaging | Series | Tolerance | Type | Frequency | Frequency Stability | Termination Style | Load Capacitance | Drive Level | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-100-8-30-JGN-TR ECS Inc. International | 2420 |
| - | 5 mm x 3.2 mm | 1000 | + 85 C | - 40 C | SMD/SMT | - | Details | - | MouseReel | - | 20 PPM | - | 10 MHz | 30 PPM | SMD/SMT | 8 pF | 100 uW | 80 Ohms | Crystals | - | 1.1 mm | 5 mm | 3.2 mm | ||
![]() ECS-100-18-33-AGM-TR3 ECS Inc. International | 7222 |
| - | 3.2 mm x 2.5 mm | 3000 | + 70 C | - 20 C | SMD/SMT | - | Details | - | MouseReel | - | 25 PPM | - | 10 MHz | 30 PPM | SMD/SMT | 18 pF | 100 uW | 100 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-120-8-30-JGN-TR ECS Inc. International | 1754 |
| - | 5 mm x 3.2 mm | 1000 | + 85 C | - 40 C | SMD/SMT | - | Details | - | MouseReel | - | 20 PPM | - | 12 MHz | 30 PPM | SMD/SMT | 8 pF | 100 uW | 80 Ohms | Crystals | - | 1.1 mm | 5 mm | 3.2 mm | ||
![]() ECS-200-8-30-JGN-TR ECS Inc. International | 1325 |
| - | 5 mm x 3.2 mm | 1000 | + 85 C | - 40 C | SMD/SMT | - | Details | - | MouseReel | - | 20 PPM | - | 20 MHz | 30 PPM | SMD/SMT | 8 pF | 100 uW | 40 Ohms | Crystals | - | 1.1 mm | 5 mm | 3.2 mm | ||
![]() ECS-240-8-30-JGN-TR ECS Inc. International | 1512 |
| - | 5 mm x 3.2 mm | 1000 | + 85 C | - 40 C | SMD/SMT | - | Details | - | MouseReel | - | 20 PPM | - | 24 MHz | 30 PPM | SMD/SMT | 8 pF | 100 uW | 30 Ohms | Crystals | - | 1.1 mm | 5 mm | 3.2 mm | ||
![]() ECS-480-8-30-JGN-TR ECS Inc. International | 1120 |
| - | 5 mm x 3.2 mm | 1000 | + 85 C | - 40 C | SMD/SMT | - | Details | - | MouseReel | - | 20 PPM | - | 48 MHz | 30 PPM | SMD/SMT | 8 pF | 100 uW | 30 Ohms | Crystals | - | 1.1 mm | 5 mm | 3.2 mm | ||
![]() ECS-250-8-30-JGN-TR ECS Inc. International | 1210 |
| - | 5 mm x 3.2 mm | 1000 | + 85 C | - 40 C | SMD/SMT | - | Details | - | MouseReel | - | 20 PPM | - | 25 MHz | 30 PPM | SMD/SMT | 8 pF | 100 uW | 30 Ohms | Crystals | - | 1.1 mm | 5 mm | 3.2 mm | ||
![]() ECS-200-8-30Q-AES-TR ECS Inc. International | 1325 |
| - | 5 mm x 3.2 mm | 1000 | + 125 C | - 40 C | SMD/SMT | AEC-Q200 | Details | - | MouseReel | - | 25 PPM | - | 20 MHz | 50 PPM | SMD/SMT | 8 pF | 300 uW | 40 Ohms | Crystals | - | 1.1 mm | 5 mm | 3.2 mm | ||
![]() ECS-160-8-30Q-AES-TR ECS Inc. International | 910 | - | - | 5 mm x 3.2 mm | 1000 | + 125 C | - 40 C | SMD/SMT | AEC-Q200 | Details | - | MouseReel | - | 25 PPM | - | 16 MHz | 50 PPM | SMD/SMT | 8 pF | 300 uW | 50 Ohms | Crystals | - | 1.1 mm | 5 mm | 3.2 mm | ||
![]() ECS-352.512-S-20A-TR ECS Inc. International | In Stock | - | - | 7 mm x 5 mm | 1000 | + 70 C | -10 C | SMD/SMT | - | Details | - | Reel | CSM-8A | 30 PPM | SMD Quartz | 35.2512 MHz | 50 PPM | SMD/SMT | Series | 500 uW | 60 Ohms | - | - | 1.7 mm | 7 mm | 5 mm | ||
![]() ECS-320-8-47B-7KY-TR ECS Inc. International | 735 | - | - | 1.6 mm x 1.2 mm | 1000 | + 85 C | - 30 C | SMD/SMT | - | Details | - | MouseReel | ECX-1247B | 7 PPM | - | 32 MHz | 15 PPM | SMD/SMT | 8 pF | 100 uW | 80 Ohms | Crystals | - | 0.3 mm | 1.6 mm | 1.2 mm | ||
![]() ECS-250-18-23A-TR ECS Inc. International | 6398 |
| - | 6 mm x 3.5 mm | 1000 | - | - | SMD/SMT | - | Details | 0.002116 oz | MouseReel | ECX-64A | - | SMD Quartz | 25 MHz | 50 PPM | SMD/SMT | 18 pF | - | - | - | - | 1.1 mm | 6 mm | 3.5 mm | ||
![]() ECS-192-7-37TC-CZY-TR ECS Inc. International | 3218 |
| - | - | 3000 | + 85 C | - 30 C | SMD/SMT | - | Details | - | MouseReel | - | 10 PPM | Quartz Thermistor Crystal | 19.2 MHz | 12 PPM | SMD/SMT | 7 pF | 10 uW | 80 Ohms | Crystals | - | 0.8 mm | 2.05 mm | 1.65 mm | ||
![]() ECS-.600-12.5-13X ECS Inc. International | In Stock | - | - | Cylinder | - | + 60 C | - 10 C | Through Hole | - | Details | - | - | ECS31X | 30 PPM | Low Frequency Crystal | 60 kHz | - | Radial | 12.5 pF | 1 uW | 50 kOhms | - | 2.1 mm | - | 6.2 mm | - | ||
![]() ECS-44-20-7SX-TR ECS Inc. International | In Stock | - | - | 12.5 mm x 4.6 mm | 1000 | - | - | SMD/SMT | - | Details | - | Reel | ECX-3SX | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 12.5 mm | 4.6 mm | ||
![]() ECS-250-18-33Q-ADS-TR ECS Inc. International | 447 | - | - | 3.2 mm x 2.5 mm | 1000 | + 125 C | - 40 C | SMD/SMT | AEC-Q200 | Details | - | MouseReel | - | 25 PPM | Automotive Crystals | 25 MHz | 100 PPM | SMD/SMT | 18 pF | 100 uW | 40 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-.327-CDX-2216 ECS Inc. International | 2711 |
| - | 1.6 mm x 1 mm | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | - | MouseReel | - | 20 PPM | SMD Crystal | 32.768 kHz | - | SMD/SMT | 7 pF | 0.1 uW | 80 kOhms | Crystals | - | 0.5 mm | 1.6 mm | 1 mm | ||
![]() ECS-240-18-33Q-ADS-TR ECS Inc. International | 511 |
| - | 3.2 mm x 2.5 mm | 1000 | + 125 C | - 40 C | SMD/SMT | AEC-Q200 | Details | - | MouseReel | - | 25 PPM | Automotive Crystals | 24 MHz | 100 PPM | SMD/SMT | 18 pF | 100 uW | 40 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-80-8-33-JGN-TR3 ECS Inc. International | 2720 | - | - | 3.2 mm x 2.5 mm | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | - | MouseReel | - | 20 PPM | Sub Miniature | 8 MHz | 30 PPM | SMD/SMT | 8 pF | 100 uW | 400 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-400-8-36B-7KY-TR ECS Inc. International | 12 |
| - | SMD-4 | 1000 | + 85 C | - 30 C | SMD/SMT | - | Details | - | MouseReel | - | 7 PPM | - | 40 MHz | 10 PPM | SMD/SMT | 8 pF | 100 uW | 30 Ohms | Crystals | - | 0.5 mm | 2.5 mm | 2 mm |