- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Drive Level | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-320-8-48B-CKY-TR ECS Inc. International | 2064 | - | - | SMD-4 | 3000 | + 85 C | - 30 C | SMD/SMT | - | Details | - | MouseReel | - | 10 PPM | - | - | - | - | 32 MHz | 10 PPM | SMD/SMT | - | 8 pF | 100 uW | 100 Ohms | Crystals | - | 0.33 mm | 1.2 mm | 1 mm | ||
![]() ECX-.327-CDX-2096 ECS Inc. International | 3916 |
| - | - | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | - | MouseReel | - | 5 PPM | - | - | - | - | 32.768 kHz | - | Radial | - | 12.5 pF | 0.5 uW | 50 kOhms | Crystals | - | 0.9 mm | 3.2 mm | 1.5 mm | ||
![]() ECS-250-20-5PXDN-TR ECS Inc. International | In Stock | - | - | 11.35 mm x 4.8 mm | 1000 | + 85 C | -40 C | SMD/SMT | - | Details | 0.020302 oz | MouseReel | CSM-7X | 30 PPM | - | - | - | - | 25 MHz | 100 PPM | SMD/SMT | - | 20 pF | 500 uW | 30 Ohms | - | - | 4.3 mm | 11.4 mm | 4.8 mm | ||
![]() ECS-360-8-36-CKM-TR ECS Inc. International | In Stock | - | - | 2.5 mm x 2 mm | 1000 | + 70 C | -20 C | SMD/SMT | - | Details | 0.000459 oz | Reel | ECX-2236 | 10 PPM | SMD/SMT | - | 70 °C | -20 °C | 36 MHz | 10 PPM | SMD/SMT | 100 Ω | 8 pF | 100 uW | 40 Ohms | - | - | 0.55 mm | 2.5 mm | 2 mm | ||
![]() ECS-080-20-7SX-TR ECS Inc. International | In Stock | - | - | - | 1000 | + 70 C | - 10 C | SMD/SMT | - | - | - | Reel | ECX-3SX | 30 PPM | - | - | - | - | 8 MHz | 50 PPM | SMD/SMT | - | 20 pF | 100 uW | 100 Ohms | - | - | 3.7 mm | 12.5 mm | 4.6 mm | ||
![]() ECS-081.92-18-7SX-TR ECS Inc. International | In Stock | - | - | 12.5 mm x 4.6 mm | 1000 | + 70 C | -10 C | SMD/SMT | - | Details | - | Reel | ECX-3SX | 30 PPM | - | - | - | - | 8.192 MHz | 50 PPM | SMD/SMT | - | 18 pF | 100 uW | 100 Ohms | - | - | 3.7 mm | 12.5 mm | 4.6 mm | ||
![]() ECS-250-18-5PVX-GN-TR ECS Inc. International | 12 |
| - | - | 1000 | + 85 C | - 40 C | - | - | Details | - | Cut Tape | - | 30 PPM | - | - | - | - | 25 MHz | 30 PPM | SMD/SMT | - | 18 pF | 500 uW | 40 Ohms | - | - | 2.6 mm | 11.4 mm | 4.8 mm | ||
![]() ECS-80-8-33Q-ADS ECS Inc. International | 851 |
| - | - | 1000 | + 125 C | - 40 C | - | AEC-Q200 | Details | - | Cut Tape | - | 25 PPM | - | - | - | - | 8 MHz | 100 PPM | SMD/SMT | - | 8 pF | 100 uW | 500 Ohms | - | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-400-8-33Q-ADS-TR ECS Inc. International | 904 |
| - | - | 1000 | + 125 C | - 40 C | - | AEC-Q200 | Details | - | Cut Tape | - | 25 PPM | - | - | - | - | 40 MHz | 100 PPM | SMD/SMT | - | 8 pF | 100 uW | 40 Ohms | - | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-270-18-5PX-CEM-TR ECS Inc. International | 11 |
| - | 11.35 mm x 4.8 mm | 1000 | + 70 C | - 20 C | SMD/SMT | - | Details | - | MouseReel | CSM-7X | 10 PPM | - | - | - | - | 27 MHz | 50 PPM | SMD/SMT | - | 18 pF | 500 uW | 30 Ohms | Crystals | - | 4.3 mm | 11.4 mm | 4.8 mm | ||
![]() ECS-390-CDX-1932 ECS Inc. International | 11600 | - | - | 2 mm x 1.6 mm | 1000 | + 95 C | - 40 C | SMD/SMT | - | Details | - | MouseReel | - | 8 PPM | - | - | - | - | 39 MHz | 13 PPM | SMD/SMT | - | 10 pF | 100 uW | 35 Ohms | Crystals | - | 0.45 mm | 2 mm | 1.6 mm | ||
![]() ECS-384-CDX-1983 ECS Inc. International | 200 |
| - | 2 mm x 1.6 mm | 1000 | + 125 C | - 40 C | SMD/SMT | - | Details | - | MouseReel | - | 10 PPM | - | - | - | - | 38.4 MHz | 40 PPM | SMD/SMT | - | 10 pF | 100 uW | 40 Ohms | Crystals | - | 0.45 mm | 2 mm | 1.6 mm | ||
![]() ECS-163.84-10-33-JGN-TR ECS Inc. International | In Stock | - | - | 2.5 mm x 3.2 mm | 1 | + 85 C | - 40 C | SMD/SMT | - | Details | - | - | - | 20 PPM | - | - | - | - | 16.384 MHz | 30 PPM | SMD/SMT | - | 10 pF | 100 uW | 80 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-200-9-33B-CTP-TR ECS Inc. International | 388 |
| - | 3.2 mm x 2.5 mm | 1000 | + 105 C | - 40 C | SMD/SMT | - | Details | - | MouseReel | - | 10 PPM | - | - | - | - | 20 MHz | 20 PPM | SMD/SMT | - | 9 pF | 200 uW | 60 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-160-12-33QZ-ADS-TR ECS Inc. International | 36 |
| - | 3.2 mm x 2.5 mm | 1000 | + 125 C | - 40 C | SMD/SMT | AEC-Q200 | Details | - | MouseReel | - | 25 PPM | - | - | - | - | 16 MHz | 100 PPM | SMD/SMT | - | 12 pF | 100 uW | 80 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-260-7-37TC-CZY-TR ECS Inc. International | 2820 |
| - | - | 3000 | + 85 C | - 30 C | SMD/SMT | - | Details | - | MouseReel | - | 10 PPM | - | Quartz Thermistor Crystal | - | - | 26 MHz | 12 PPM | SMD/SMT | - | 7 pF | 10 uW | 50 Ohms | Crystals | - | 0.8 mm | 2.05 mm | 1.65 mm | ||
![]() ECS-.327-6-34B-C-TR ECS Inc. International | 69000 | - | - | - | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | - | Cut Tape | - | 10 PPM | - | - | - | - | 32.768 kHz | - | SMD/SMT | - | 6 pF | 0.1 uW | 70 kOhms | Crystals | - | 0.9 mm | 3.2 mm | 1.5 mm | ||
![]() ECS-320-8-36B-7KM-TR ECS Inc. International | 458 |
| - | - | 1000 | + 70 C | - 20 C | SMD/SMT | - | Details | - | MouseReel | - | 7 PPM | - | - | - | - | 32 MHz | 10 PPM | SMD/SMT | - | 8 pF | 100 uW | 40 Ohms | Crystals | - | 0.6 mm | 2.5 mm | 2 mm | ||
![]() ECS-320-10-37B-7TN-TR ECS Inc. International | 5 |
| - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | Details | - | Cut Tape | - | 7 PPM | - | - | - | - | 32 MHz | 20 PPM | SMD/SMT | - | 10 pF | 100 uW | 50 Ohms | Crystals | - | 0.45 mm | 2 mm | 1.6 mm | ||
![]() ECS-80-8-30BQ-JES-TR ECS Inc. International | 226 | - | - | SMD-4 | 1000 | + 125 C | - 40 C | SMD/SMT | - | Details | - | MouseReel | - | 20 PPM | - | - | - | - | 8 MHz | 50 PPM | SMD/SMT | - | 8 pF | 100 uW | 100 Ohms | Crystals | - | 0.85 mm | 5 mm | 3.2 mm |