- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Frequency | Frequency Stability | Termination Style | Lead Spacing | Load Capacitance | Drive Level | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-065-12-7SX-TR ECS Inc. International | In Stock | - | - | 12.5 mm x 4.6 mm | 1000 | + 70 C | - 10 C | SMD/SMT | Details | - | Reel | ECX-3SX | - | - | - | - | - | - | 6.5536 MHz | - | SMD/SMT | - | 12 pF | - | - | - | - | - | 12.5 mm | 4.6 mm | ||
![]() ECS-040-S-7SX-TR ECS Inc. International | In Stock | - | - | 12.5 mm x 4.6 mm | 1000 | + 70 C | - 10 C | SMD/SMT | Details | - | Reel | ECX-3SX | - | - | - | - | - | - | 4 MHz | - | SMD/SMT | - | - | - | - | - | - | - | 12.5 mm | 4.6 mm | ||
![]() ECS-073-20-7SX-TR ECS Inc. International | In Stock | - | - | 12.5 mm x 4.6 mm | 1000 | + 70 C | - 10 C | SMD/SMT | Details | - | Reel | ECX-3SX | - | - | - | - | - | - | 7.3728 MHz | - | SMD/SMT | - | 20 pF | - | - | - | - | - | 12.5 mm | 4.6 mm | ||
![]() ECS-59-S-1X ECS Inc. International | In Stock | - | - | HC-49 | 100 | + 70 C | - 10 C | Through Hole | Details | 0.068925 oz | - | HC49UX | 30 PPM | - | Quartz Crystal | - | - | - | 5.9904 MHz | 50 PPM | Radial | - | Series | 1 mW | 50 Ohms | - | - | 13.46 mm | 11.35 mm | 4.65 mm | ||
![]() ECS-52-S-1X ECS Inc. International | In Stock | - | - | HC-49 | 100 | + 70 C | - 10 C | Through Hole | Details | 0.034000 oz | - | HC49UX | 30 PPM | - | Quartz Crystal | - | - | - | 5.185 MHz | 50 PPM | Radial | - | Series | 1 mW | 50 Ohms | - | - | 13.46 mm | 11.35 mm | 4.65 mm | ||
![]() ECS-080-20-5PX-TR ECS Inc. International | In Stock | - | - | HC-49/USX | 1000 | + 70 C | - 10 C | SMD/SMT | Details | 0.020302 oz | MouseReel | CSM-7X | 30 PPM | SMD/SMT | - | 70 °C | -10 °C | 20 pF | 8 MHz | 50 PPM | SMD/SMT | - | 20 pF | 500 uW | 50 Ohms | - | - | 4.3 mm | 11.35 mm | 4.8 mm | ||
![]() ECS-041-16-7SX-TR ECS Inc. International | In Stock | - | - | 12.5 mm x 4.6 mm | 1000 | + 70 C | - 10 C | SMD/SMT | Details | - | Reel | ECX-3SX | - | - | - | - | - | - | 4.096 MHz | - | SMD/SMT | - | 16 pF | - | - | - | - | 3.7 mm | 12.5 mm | 4.6 mm | ||
![]() ECS-95-S-4X ECS Inc. International | In Stock | - | - | HC-49/US | 1000 | + 70 C | - 10 C | Through Hole | Details | - | Bulk | HCS-49USX | 30 PPM | - | Quartz Crystal | - | - | - | 9.545 MHz | 50 PPM | Radial | - | Series | 500 uW | 60 Ohms | - | - | 3.5 mm | 11.35 mm | 4.65 mm | ||
![]() ECS-120.003-18-5PX-TR ECS Inc. International | In Stock | - | - | HC-49/US | 1000 | + 70 C | - 10 C | SMD/SMT | Details | - | MouseReel | CSM-7X | 30 PPM | - | SMD Quartz | - | - | - | 12 MHz | 50 PPM | SMD/SMT | - | 18 pF | - | - | - | - | 4.3 mm | 11.4 mm | 4.8 mm | ||
![]() ECS-235.9-S-7SX-TR ECS Inc. International | In Stock | - | - | 12.5 mm x 4.6 mm | 1000 | - | - | SMD/SMT | Details | - | Reel | ECX-3SX | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 12.5 mm | 4.6 mm | ||
![]() ECS-270-20-30B-DU-TR ECS Inc. International | In Stock | - | - | 5 mm x 3.2 mm | 1000 | + 125 C | - 55 C | SMD/SMT | Details | 0.001764 oz | Reel | ECX-53B-DU | 30 PPM | - | SMD Crystal | - | - | - | 27 MHz | 100 PPM | SMD/SMT | - | 20 pF | - | 30 Ohms | - | - | 0.85 mm | 5 mm | 3.2 mm | ||
![]() ECS-250-18-5PF-DN-TR ECS Inc. International | In Stock | - | - | HC-49/US | 1000 | + 85 C | - 40 C | SMD/SMT | N | - | MouseReel | CSM-7 | 30 PPM | - | Quartz Crystal | - | - | - | 25 MHz | 100 PPM | SMD/SMT | - | 18 pF | - | - | - | - | 4.3 mm | 13.2 mm | 4.8 mm | ||
![]() ECS-120-20-30B-DU-TR ECS Inc. International | 14520 | - | - | 5 mm x 3.2 mm | 1000 | + 125 C | - 55 C | SMD/SMT | Details | 0.001764 oz | MouseReel | ECX-53B-DU | 30 PPM | - | SMD Crystal | - | - | - | 12 MHz | 100 PPM | SMD/SMT | - | 20 pF | 300 uW | 80 Ohms | - | - | 0.85 mm | 5 mm | 3.2 mm | ||
![]() ECS-40-20-4X-DN-TR ECS Inc. International | In Stock | - | - | HC-49/USX | 1000 | + 85 C | - 40 C | Through Hole | Details | 0.031452 oz | - | HCS-49USX | 30 PPM | - | - | - | - | - | 4 MHz | 50 PPM | Radial | 4.88 mm | 20 pF | 500 uW | 150 Ohms | - | - | 3.5 mm | 11.35 mm | 3.8 mm | ||
![]() ECS-160-20-33-CKM-TR3 ECS Inc. International | 3010 |
| - | 3.2 mm x 2.5 mm | 3000 | + 70 C | -20 C | SMD/SMT | Details | - | MouseReel | - | 10 PPM | - | Compact SMD Crystal | - | - | - | 16 MHz | 10 PPM | SMD/SMT | - | 20 pF | 100 uW | 80 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-240-8-37-CKM-TR3 ECS Inc. International | 3704 |
| - | 2 mm x 1.6 mm | 3000 | + 70 C | -20 C | SMD/SMT | Details | - | MouseReel | - | 10 PPM | - | Compact SMD Crystal | - | - | - | 24 MHz | 10 PPM | SMD/SMT | - | 8 pF | 100 uW | 80 Ohms | Crystals | - | 0.55 mm | 2 mm | 1.6 mm | ||
![]() ECS-80-12-33-JGN-TR3 ECS Inc. International | 450 | - | - | 3.2 mm x 2.5 mm | 3000 | + 85 C | -40 C | SMD/SMT | Details | - | MouseReel | - | 20 PPM | - | Compact SMD Crystal | - | - | - | 8 MHz | 30 PPM | SMD/SMT | - | 12 pF | 100 uW | 400 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-240-8-36-RWN-TR3 ECS Inc. International | 3010 |
| - | 2.5 mm x 2 mm | 3000 | + 85 C | -40 C | SMD/SMT | Details | - | MouseReel | - | 15 PPM | - | Compact SMD Crystal | - | - | - | 24 MHz | 15 PPM | SMD/SMT | - | 8 pF | 100 uW | 60 Ohms | Crystals | - | 0.65 mm | 2.5 mm | 2 mm | ||
![]() ECS-120-20-33-TR3 ECS Inc. International | 2190 |
| - | 3.2 mm x 2.5 mm | 3000 | + 70 C | -20 C | SMD/SMT | Details | - | MouseReel | - | 50 PPM | - | Compact SMD Crystal | - | - | - | 12 MHz | 50 PPM | SMD/SMT | - | 20 pF | 100 uW | 100 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-240-20-33-CKM-TR3 ECS Inc. International | 830 |
| - | 3.2 mm x 2.5 mm | 3000 | + 70 C | -20 C | SMD/SMT | Details | - | MouseReel | - | 10 PPM | - | Compact SMD Crystal | - | - | - | 24 MHz | 10 PPM | SMD/SMT | - | 20 pF | 100 uW | 40 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm |