- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Approvals | Body Length | Body Shape | Brand | Case Code - in | Case Code - mm | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Input Frequency | LED Size | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Voltage - Supply | Orientation | Frequency | Frequency Stability | Base Part Number | Termination Style | Number of Outputs | Operating Supply Voltage | Failure Rate | Load Capacitance | Output Power | Current - Supply | Contact Current Rating | Contact Termination | Contact Form | Drive Level | Product Type | Operating Temperature Range | ESR | Coil Voltage | Coil Type | Power Consumption | Design | Finish | Product | Features | Compliance | Vf - Forward Voltage | Input Voltage | Product Category | Count | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-240-9-33B-CWN-TR3 ECS Inc. International | 2223 |
| - | - | SMD-4 | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | MouseReel | - | - | 10 PPM | - | - | - | - | Miniature Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 24 MHz | 15 PPM | - | SMD/SMT | - | - | - | 9 pF | - | - | - | - | - | 200 uW | - | - | 40 Ohms | - | - | - | - | - | Crystals | - | - | - | - | - | - | 0.8 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() ECS-384-10-33B-CKY-TR3 ECS Inc. International | 2720 |
| - | - | SMD-4 | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | + 85 C | - | - 30 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | MouseReel | - | - | 10 PPM | - | - | - | - | Miniature Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 38.4 MHz | 10 PPM | - | SMD/SMT | - | - | - | 10 pF | - | - | - | - | - | 200 uW | - | - | 40 Ohms | - | - | - | - | - | Crystals | - | - | - | - | - | - | 0.8 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() ECX-H25BN-32.000-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-H23CM-62.500-TR ECS International | In Stock | - | - | - | - | - | Polycarbonate (PC) | - | 50.8 mm | Round Lens, Flat Face | Bivar | - | - | - | - | 100 | - | - | BIVAR | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | Tray | LPR | - | - | - | - | - | - | - | - | - | - | - | Orange, Yellow | - | - | LED Indication | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Light Pipes | - | - | - | - | - | - | - | Rigid Light Pipes with LEDs | - | - | 2 V | - | LED Light Pipes | - | - | - | - | - | - | ||
![]() ECX-H27BN-20.000-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity / CII | - | - | 200 Ohms | Silver Alloy (Ag) | 1 | - | - | TE Connectivity | - | - | - | - | Through Hole | - | - | - | - | - | 5-1617342-2 | - | - | Details | - | - | - | - | FW Full Size Relay | - | - | - | - | - | - | High Performance | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | Solder Pin | DPDT (2 Form C) | - | PCB Relays | - | - | 12.6 VDC | Non-Latching | 75 W | - | - | Power Relays | - | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | ||
![]() ECX-L32BN-12.500-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | CTS Electronic Components | - | - | - | - | 1000 | - | - | CTS | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | 752 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | ||
![]() ECX-P33BN-100.000-TR ECS International | In Stock | - | - | - | - | - | - | EN60950-1, UL60950-1 | - | - | TDK-Lambda | - | - | - | - | 1 | 47 Hz to 63 Hz | - | TDK-Lambda | - | - | - | - | PCB | Open Frame | - | 32 VDC | - | - | SCS120PW32 | - | - | Details | 10.582189 oz | - | - | - | SCS120PW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 120 W | - | - | - | - | - | Switching Power Supplies | - | - | - | - | - | - | - | Switching Supplies | - | EN60950-1, UL60950-1 | - | 90 VAC to 264 VAC | Switching Power Supplies | - | 1.2 in | - | 3 in | 5 in | - | ||
![]() ECX-H22BN-644.5313-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | Royalohm | 0805 | 2012 | - | - | 5000 | - | - | Royalohm | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | Details | 0.000172 oz | - | - | Reel | Current Sensing Thick Film (AEC-Q200 Compliant) | - | 5 % | - | - | - | 300 PPM / C | - | 82 mOhms | - | - | - | - | Automotive Grade | - | Resistors | 250 mW (1/4 W) | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | - | - | Thick Film Resistors - SMD | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() ECX-H25BN-312.500-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | Royalohm | 0603 | 2012 | - | - | 5000 | - | - | Royalohm | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | Details | 0.000071 oz | 75 V | - | Reel | CQ | - | 1 % | - | - | - | 100 PPM / C | - | 110 kOhms | - | - | - | - | Automotive Grade | - | Resistors | 100 mW (1/10 W) | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Anti-Sulfur Resistors | - | - | - | Thick Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() ECX-L27BN-156.250-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | Royalohm | 1206 | 3225 | - | - | 5000 | - | - | Royalohm | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | Details | 0.000571 oz | 200 V | - | Reel | AS | - | 5 % | - | - | - | 100 PPM / C | - | 11 Ohms | - | - | - | - | Automotive Grade | - | Resistors | 600 mW | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Anti-Surge Resistors | - | - | - | Thick Film Resistors - SMD | - | 0.55 mm | - | 3.1 mm | 1.55 mm | - | ||
![]() ECX-P25CM-200.000-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | Royalohm | 0402 | 1005 | - | - | 10000 | - | - | Royalohm | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | Details | 0.000020 oz | 25 V | - | Reel | High Precision Thin Film | - | 1 % | - | - | - | 50 PPM / C | High-Precision Thin Film Chip Resistors | 51 Ohms | - | - | - | - | - | - | Resistors | 62.5 mW (1/16 W) | Thin Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | Precision Resistors Thin Film SMD | - | - | - | - | Thin Film Resistors - SMD | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() ECX-L27BN-16.384-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | 0402 | 1005 | - | - | 1000 | - | - | TE Connectivity | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | 9-1879212-6 | - | - | Details | 0.000023 oz | 25 V | - | MouseReel | CPF | - | 0.1 % | - | - | - | 25 PPM / C | High Stability Thin Film Precision Resistor | 23.7 Ohms | - | - | - | - | - | - | Resistors | 62.5 mW (1/16 W) | Thin Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | - | - | - | - | - | - | Precision Resistors Thin Film SMD | - | - | - | - | Thin Film Resistors - SMD | - | 0.3 mm | - | 1 mm | 0.5 mm | - | ||
![]() ECX-L25CM-250.000-TR ECS International | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | -55°C ~ 155°C | - | RMEF | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | 2 | - | ±100ppm/°C | - | 825 kOhms | - | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | AEC-Q200 | ||
![]() ECX-P32CM-50.000-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-L27CM-66.666-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-L27CM-644.5313-TR ECS International | In Stock | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 71 | - | - | - | - | - | - | - | - | - | - | - | - | Cold Wall | - | - | - | - | - | Left hand orientation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Extractor Only | Gold Chem Film | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-P32BN-1000.000-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-H27BN-1244.000-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-L27BN-1244.000-TR ECS International | In Stock | - | - | Surface Mount | 6-CLCC | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | - | Active | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | - | 622.08MHz, 622.08MHz | - | IDT8N4DV85LC | - | - | - | - | - | - | 136mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() ECS8FM4.9152 ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | Bulk | - | Active | - | Non-Compliant | - | - | - | - | * | - | - | - | - | SMD/SMT | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | 4.9152 MHz | 200 ppm | - | - | - | 5.5 V | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |