- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Actuator Material | ActuatorColor | Base Product Number | Contact Finish Mating | Contact Materials | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Primary Material | Product Status | RoHS | Voltage Rated | Voltage-Output 1 | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Frequency | Frequency Stability | Base Part Number | Shell Finish | Contact Finish | Termination Style | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Housing Color | Operating Supply Voltage | Voltage - Input (Min) | Failure Rate | Lead Spacing | Inductance | DC Resistance (DCR) | Current - Output (Max) | Load Capacitance | Lead Style | Q @ Freq | Current - Supply | Voltage - Output 2 | Data Rate | Mating Cycles | Drive Level | Voltage - Output 3 | ESR | Protocol | Voltage - Output 4 | Number of Drivers/Receivers | Duplex | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Product | Features | Count | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-80-8-30BQ-JES-TR ECS Inc. International | 226 | - | - | - | SMD-4 | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | Details | - | - | - | - | MouseReel | - | - | 20 PPM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 8 pF | - | - | - | - | - | - | 100 uW | - | 100 Ohms | - | - | - | - | - | - | - | - | Crystals | - | - | - | 0.85 mm | - | 5 mm | 3.2 mm | - | - | - | - | - | - | ||
![]() ECS-320-CDX-2152 ECS Inc. International | 18409 |
| - | - | 1.6 mm x 1.2 mm x 0.3 mm | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | + 85 C | - | - 30 C | SMD/SMT | - | - | - | Details | - | - | - | - | MouseReel | - | - | 10 PPM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 MHz | 10 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 8 pF | - | - | - | - | - | - | 100 uW | - | 50 Ohms | - | - | - | - | - | - | - | - | Crystals | - | - | - | 0.3 mm | - | 1.6 mm | 1.2 mm | - | - | - | - | - | - | ||
![]() ECS-.327-9-34R-C-TR ECS Inc. International | 3637 |
| - | - | 3.2 mm x 1.5 mm | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | + 85 C | - | -40 C | SMD/SMT | - | - | - | Details | - | - | - | - | Reel | ECX-34R | - | 10 PPM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.768 kHz | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 9 pF | - | - | - | - | - | - | 1 uW | - | 50 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | 0.9 mm | - | 3.2 mm | 1.5 mm | - | - | - | - | - | - | ||
![]() ECX-H27BN-14.7456-TR ECS International | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | Glenair | - | - | Retail Package | Metal | Active | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | - | - | Silver | - | - | - | Threaded | - | - | - | B | - | - | - | - | Nickel/PTFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-P25CM-20.000-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-H25BN-212.500-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-H27BN-148.3516-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-P27CM-156.250-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-L25CM-27.000-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-H27BN-148.500-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-L27BN-125.000-TR ECS International | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | AU | - | - | Obsolete | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | 5.3 V ~ 27 V | - | - | - | - | AU5790 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | CANbus | - | 1/1 | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-L27CM-66.666-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECS8FM4.9152 ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | Active | Non-Compliant | - | - | - | - | - | * | - | - | - | - | SMD/SMT | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 4.9152 MHz | 200 ppm | - | - | - | - | - | - | - | - | - | 5.5 V | - | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-H25BN-500.000-TR ECS International | In Stock | - | - | Through Hole | 8-DIP Module, 7 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TDK-Lambda Americas Inc | - | - | - | - | Obsolete | - | - | 15V | - | -40°C ~ 60°C | - | PM | 2.00 L x 1.60 W x 0.33 H (50.8mm x 40.6mm x 8.5mm) | - | - | - | - | - | - | Isolated Module | - | - | - | - | - | - | ITE (Commercial) | 20 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 700 V | 36V | - | - | 18V | - | - | - | - | 1.33A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-L27BN-24.000-TR ECS International | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | - | - | - | - | - | - | 6.5MHz | 796 kHz | Ferrite | - | Central Technologies | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 125°C | - | CTHC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | - | - | - | - | - | Drum Core, Wirewound | - | - | - | - | - | - | - | - | - | - | 140 mA | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 µH | 6.5Ohm Max | - | - | - | 20 @ 796kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.134 (3.40mm) | - | - | - | - | - | - | - | - | ||
![]() ECX-P33BN-12.500-TR ECS International | In Stock | - | - | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | 6281, Kyocera | - | - | - | - | Solder | - | - | - | - | 35 | - | - | - | - | - | - | - | - | - | 0.012 (0.30mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPC | Contacts, Bottom | Tapered | Flip Lock | - | - | - | - | - | - | - | - | - | - | 0.049 (1.25mm) | 0.20mm | - | - | ||
![]() ECX-H22BN-50.000-TR ECS International | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | 4540B | - | - | - | - | - | - | - | - | Knowles Novacap | - | - | Bulk | - | Active | - | 6000V (6kV) | - | - | -55°C ~ 125°C | - | - | 0.598 L x 0.402 W (15.20mm x 10.20mm) | ±10% | - | - | - | X7R | - | - | - | - | - | - | - | - | General Purpose | - | 3300 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.480 (12.20mm) | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | 0.676 (17.18mm) | - | - | - | - | - | - | - | - | ||
![]() ECS-120-CD-0330 ECS International | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | 2.05GHz | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 125°C | - | ct0805hqf | - | ±10% | - | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 nH | 55mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-L27BN-1244.000-TR ECS International | In Stock | - | - | Surface Mount | 6-CLCC | - | - | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | - | Active | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | - | - | 622.08MHz, 622.08MHz | - | IDT8N4DV85LC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 136mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-L25CM-250.000-TR ECS International | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | - | Active | - | - | - | - | -55°C ~ 155°C | - | RMEF | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | 2 | - | ±100ppm/°C | - | - | 825 kOhms | - | - | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | - | - | AEC-Q200 |