- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-80-20-5PX-TR ECS Inc. | 889 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2009 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | - | e2 | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | Tin/Copper (Sn/Cu) | TAPE AND REEL | 8541.60.00.50 | - | 8MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 8MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-080-18-23A-JGN-TR ECS Inc. | 337 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | ECX-64A | 0.236Lx0.138W 6.00mmx3.50mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | TR | - | - | 8MHz | ±30ppm | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 8MHz | 80Ohm | 18pF | Fundamental | ±20ppm | 100 μW | 1.0922mm | 0.043 1.10mm | ROHS3 Compliant | - | ||
![]() ECS-200-20-23A-EN-TR ECS Inc. | 808 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | ECX-64A | 0.236Lx0.138W 6.00mmx3.50mm | - | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Gold (Au) | TR, 7 INCH | 8541.60.00.50 | - | 20MHz | ±50ppm | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 20MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 100 μW | 1.0922mm | 0.043 1.10mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-160-18-18-TR ECS Inc. | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | 16MHz | ±100ppm | - | - | 50Ohm | 18pF | Fundamental | ±30ppm | - | 2.4892mm | 0.098 2.50mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-36-S-4X ECS Inc. | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | -10°C~70°C | Bulk | 2005 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | unknown | 3.6864MHz | ±50ppm | L10.5XB4.65XH3.5 (mm)/L0.413XB0.183XH0.138 (inch) | 3.6864MHz | 200Ohm | Series | Fundamental | ±30ppm | 500 μW | 3.5052mm | 0.138 3.50mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-.327-CDX-1082 ECS Inc. | 9126 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | 0.079Lx0.047W 2.00mmx1.20mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | - | 32.768kHz | - | - | - | 60kOhm | 4pF | Fundamental | ±20ppm | - | 609.6μm | 0.024 0.60mm | ROHS3 Compliant | - | ||
![]() ECS-270-20-46X ECS Inc. | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-46/X | - | - | -10°C~70°C | Bulk | 2012 | HC-46X | 0.268Lx0.157W 6.80mmx4.00mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | 27MHz | ±50ppm | L6.6XB4.0XH1.8 (mm)/L0.26XB0.157XH0.071 (inch) | 27MHz | 50Ohm | 20pF | Fundamental | ±30ppm | 100 μW | 1.8034mm | 0.071 1.80mm | ROHS3 Compliant | - | ||
![]() ECS-135.6-20-3X-EN-TR ECS Inc. | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | -40°C~85°C | Tape & Reel (TR) | - | CSM-3X | 0.276Lx0.161W 7.00mmx4.10mm | 0.003% | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | 13.56MHz | ±50ppm | - | - | 60Ohm | 20pF | Fundamental | ±30ppm | - | 2.3114mm | 0.091 2.30mm | ROHS3 Compliant | - | ||
![]() ECS-110.5-S-1X ECS Inc. | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | 49 | - | -10°C~70°C | Bulk | - | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 11.0592MHz | ±50ppm | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 11.0592MHz | 30Ohm | Series | Fundamental | ±30ppm | 1 μW | 13.462mm | 0.530 13.46mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-.327-12.5-39-TR ECS Inc. | 1978 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-39 | 0.190Lx0.070W 4.90mmx1.80mm | 0.002% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | - | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 8541.60.00.10 | - | 32.768kHz | - | L4.9XB1.8XH1.0 (mm)/L0.193XB0.071XH0.039 (inch) | 0.032768MHz | 70kOhm | 12.5pF | Fundamental | ±20ppm | 0.1 μW | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-153-20-4X ECS Inc. | 44 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | -10°C~70°C | Bulk | 2005 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) | - | - | - | 15.36MHz | ±50ppm | - | - | 40Ohm | 20pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-120-20-23B-TR ECS Inc. | 883 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -10°C~70°C | Tape & Reel (TR) | 2011 | ECX-64 | 0.236Lx0.138W 6.00mmx3.50mm | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | MHz Crystal | - | TAPE AND REEL | 8541.60.00.50 | - | 12MHz | ±50ppm | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 12MHz | 50Ohm | 20pF | Fundamental | ±30ppm | 100 μW | 1.0922mm | 0.043 1.10mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-41-20-4X ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | 49 | Commercial grade | -10°C~70°C | Bulk | 2011 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) | - | - | - | 4.096MHz | ±50ppm | - | - | 150Ohm | 20pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-130-20-3X-EN-TR ECS Inc. | 14 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2014 | CSM-3X | 0.276Lx0.161W 7.00mmx4.10mm | 0.003% | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | 13MHz | ±50ppm | - | - | 60Ohm | 20pF | Fundamental | ±30ppm | - | 2.3114mm | 0.091 2.30mm | ROHS3 Compliant | - | ||
![]() ECS-120-32-5PXDU-TR ECS Inc. | 1775 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2005 | CSM-7X-DU | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | 12MHz | ±100ppm | - | - | 50Ohm | 32pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | ROHS3 Compliant | - | ||
![]() ECS-240-20-7SX-TR ECS Inc. | 6 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2007 | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | unknown | 24MHz | ±50ppm | - | - | 50Ohm | 20pF | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-121-S-4 ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | -10°C~70°C | Bulk | 2001 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | 12.096MHz | ±50ppm | - | - | 60Ohm | Series | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-480-18-23A-JGN-TR ECS Inc. | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | ECX-64A | 0.236Lx0.138W 6.00mmx3.50mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | TR | - | - | 48MHz | ±30ppm | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 48MHz | 30Ohm | 18pF | Fundamental | ±20ppm | 100 μW | 1.0922mm | 0.043 1.10mm | ROHS3 Compliant | - | ||
![]() ECS-80-18-4 ECS Inc. | 20 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | 2 | - | -10°C~70°C | Bulk | 2012 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | 8MHz | ±50ppm | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 8MHz | 80Ohm | 18pF | Fundamental | ±30ppm | 500 μW | 3.5052mm | 0.138 3.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-160-8-30B-CKM ECS Inc. | 829 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Gold (Au) | TR, 7 INCH | 8541.60.00.50 | - | 16MHz | ±10ppm | L5.0XB3.2XH0.85 (mm)/L0.197XB0.126XH0.033 (inch) | 16MHz | 50Ohm | 8pF | Fundamental | - | 100 μW | 838.2μm | 0.033 0.85mm | ROHS3 Compliant | - |