- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-120-8-36-CKM-TR ECS Inc. | 1109 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | - | 12MHz | ±10ppm | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 12MHz | 150Ohm | 8pF | Fundamental | - | 100 µW | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-153-20-4 ECS Inc. | 84 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -10°C~70°C | Bulk | 2001 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | - | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | 15.36MHz | ±50ppm | - | - | 40Ohm | 20pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-200-18-33-JEM-TR ECS Inc. | 159 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | 20MHz | ±50ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 20MHz | 60Ohm | 18pF | Fundamental | ±20ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-240-20-19A-TR ECS Inc. | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | -10°C~70°C | Tape & Reel (TR) | 2005 | ECX-19A | 0.433Lx0.197W 11.00mmx5.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 24MHz | ±50ppm | - | - | 50Ohm | 20pF | Fundamental | ±30ppm | - | 2.0066mm | 0.079 2.00mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-98.3-20-4 ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | - | -10°C~70°C | Bulk | - | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | 9.8304MHz | ±50ppm | - | - | 60Ohm | 20pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-250-10-37Q-ES-TR ECS Inc. | 619 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | ECX-1637Q | 0.079Lx0.063W 2.00mmx1.60mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 25MHz | ±50ppm | - | - | 100Ohm | 10pF | Fundamental | ±30ppm | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-143-18-23A-EN-TR ECS Inc. | 704 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | ECX-64A | 0.236Lx0.138W 6.00mmx3.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | TR | - | unknown | 14.31818MHz | ±50ppm | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 14.3MHz | 80Ohm | 18pF | Fundamental | ±30ppm | 100 μW | 1.0922mm | 0.043 1.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-274.688-CDX-0384 ECS Inc. | 39 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Bulk | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 27.4688MHz | ±30ppm | - | - | 30Ohm | 12pF | Fundamental | ±20ppm | - | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-196.6-18-7SX-TR ECS Inc. | 39 |
| Datasheet | 19 Weeks | - | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 19.6608MHz | ±50ppm | - | - | 50Ohm | 18pF | Fundamental | ±30ppm | - | - | 0.146 3.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-80.001-18-7SX-TR ECS Inc. | 39 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 8.000156MHz | ±50ppm | - | - | 100Ohms | 18pF | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | ROHS3 Compliant | - | - | ||
![]() ECS-250-18-30B-JTN-TR ECS Inc. | 922 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | - | - | 25MHz | ±20ppm | - | - | 30Ohm | 18pF | Fundamental | - | - | - | 0.033 0.85mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-100-8-33-JGN-TR ECS Inc. | 805 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | - | 10MHz | ±30ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 10MHz | 100Ohm | 8pF | Fundamental | ±20ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-135.6-12-33Q-DS ECS Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Cut Tape (CT) | - | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | 0.003% | - | - | Discontinued | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | 13.56MHz | ±100ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 13.56MHz | 100Ohm | 12pF | Fundamental | ±30ppm | 100 μW | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-120-10-36-AGY-TR ECS Inc. | 6 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | - | 12MHz | ±30ppm | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 12MHz | 150Ohm | 10pF | Fundamental | ±25ppm | 100 µW | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-250-6-37-JTN-TR ECS Inc. | 11 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 25MHz | ±20ppm | - | - | 80Ohm | 6pF | Fundamental | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-400-20-3X-EN-TR ECS Inc. | 40 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | CSM-3X | 0.276Lx0.161W 7.00mmx4.10mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR | - | - | 40MHz | ±50ppm | L7.0XB4.1XH2.3 (mm)/L0.276XB0.161XH0.091 (inch) | 40MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 100 μW | 2.3114mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-.327-6-34QS-TR ECS Inc. | 6 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ECX-34Q | 0.126Lx0.059W 3.20mmx1.50mm | - | e4 | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8541.60.00.10 | - | 32.768kHz | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | 6pF | Fundamental | ±20ppm | 0.1 μW | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-250-20-5G3XDS-F-TR ECS Inc. | 979 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2011 | CSM-7X-3L | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | 25MHz | ±100ppm | - | - | 30Ohm | 20pF | Fundamental | ±30ppm | - | 4.191mm | 0.165 4.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-130-20-3X-TR ECS Inc. | 40 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2014 | CSM-3X | 0.276Lx0.161W 7.00mmx4.10mm | 0.003% | - | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | TR | - | - | 13MHz | ±50ppm | L7.0XB4.1XH2.3 (mm)/L0.276XB0.161XH0.091 (inch) | 13MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 100 μW | 2.3114mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-320-10-33-AGM-TR ECS Inc. | 287 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | - | 32MHz | ±30ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 32MHz | 40Ohm | 10pF | Fundamental | ±25ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - |