- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Output Format | Product | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECX-L37CN-156.250-TR ECS Inc. International | 452 |
| - | - | - | - | 6-SMD | - | 55 % | 1000 | + 85 C | - 40 C | Solder Pad | Details | 3.465 V | 3.135 V | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mA | 156.25 MHz | 25 PPM | - | Solder Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | Standard Oscillators | 1.7 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() ECX-L37CN-200.000-TR ECS Inc. International | 1508 |
| - | - | - | - | 6-SMD | - | 55 % | 1000 | + 85 C | - 40 C | Solder Pad | Details | 3.465 V | 3.135 V | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mA | 200 MHz | 25 PPM | - | Solder Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | Standard Oscillators | 1.7 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() ECX-L37CN-125.000-TR ECS Inc. International | 785 |
| - | - | - | - | 6-SMD | - | 55 % | 1000 | + 85 C | - 40 C | Solder Pad | Details | 3.465 V | 3.135 V | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mA | 125 MHz | 25 PPM | - | Solder Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | Standard Oscillators | 1.7 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() ECS-2100A-2.4576MHZ ECS Inc. International | In Stock | - | - | - | - | - | Half Size | - | - | 40 | + 70 C | 0 C | Through Hole | N | 5 V | 5 V | 0.000069 oz | - | - | Tube | - | ECS-2100 | - | - | - | - | - | - | Radial | - | - | 70 °C | 0 °C | - | - | 25 mA | 2.4576 MHz | 100 PPM | - | Radial | - | - | - | - | - | - | 5 V | - | - | - | - | - | 50 pF | - | - | - | - | 5.4 mm | - | 13.2 mm | - | - | - | - | ||
![]() ECS-2100AX-16.257MHZ ECS Inc. International | In Stock | - | - | - | - | - | Half Size | - | - | 40 | + 70 C | 0 C | Through Hole | Details | 5 V | 5 V | - | - | - | - | - | ECS-2100X | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mA | 16.257 MHz | 100 PPM | - | Radial | - | - | - | - | - | - | 5 V | - | - | - | - | - | 50 pF | - | - | - | - | 5.4 mm | - | 13.2 mm | 13.2 mm | - | - | - | ||
![]() ECX-L35CN-125.000-TR ECS Inc. International | 25 |
| - | - | - | - | 5 mm x 3.2 mm | - | 55 % | 1000 | + 85 C | - 40 C | - | Details | 3.465 V | 3.135 V | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mA | 125 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | 1.3 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() ECS-2100AX-28.322MHZ ECS Inc. International | In Stock | - | - | - | - | - | Half Size | - | - | 40 | + 70 C | 0 C | Through Hole | Details | 5 V | 5 V | - | - | - | - | - | ECS-2100X | - | - | - | - | - | - | - | - | - | - | - | - | - | 46 mA | 28.322 MHz | 100 PPM | - | Radial | - | - | - | - | - | - | 5 V | - | - | - | - | - | 50 pF | - | - | - | - | 5.4 mm | - | 13.2 mm | 13.2 mm | - | - | - | ||
![]() ECX-L35CN-200.000-TR ECS Inc. International | 915 |
| - | - | - | - | 5 mm x 3.2 mm | - | 55 % | 1000 | + 85 C | - 40 C | - | Details | 3.465 V | 3.135 V | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mA | 200 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | 1.3 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() ECS-3953M-120-B-TR ECS Inc. | 1028 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2001 | ECS-3953M | 0.295Lx0.197W 7.50mmx5.00mm | - | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | 3.3V | 3.3V | - | 12MHz | ±50ppm | HCMOS | - | Enable/Disable | Crystal | - | Not Qualified | - | 12MHz | - | - | - | - | 3.3V | - | - | 15mA | 0.005% | - | - | 1.7526mm | 0.069 1.75mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-2532HS-270-3-G-TR ECS Inc. International | In Stock | - | - | - | - | - | 3.2 mm x 2.5 mm | - | - | 500 | + 85 C | - 30 C | SMD/SMT | Details | 3.3 V | 3.3 V | - | - | - | Reel | - | 2532HS | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mA | 27 MHz | 10 PPM | - | SMD/SMT | - | - | - | - | - | - | 2.8 V | - | - | - | - | - | 15 pF | - | - | - | - | 0.9 mm | - | 3.2 mm | 2.5 mm | - | - | - | ||
![]() ECS-3953M-480-TR ECS Inc. International | In Stock | - | - | - | - | - | 7.5 mm x 5 mm | - | - | 1000 | + 70 C | - 10 C | SMD/SMT | Details | 3.3 V | 3.3 V | - | - | - | Reel | - | ECS-3953M | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mA | 48 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | 1.6 mm | - | 7.5 mm | - | - | - | - | ||
![]() ECS-TXO-2520-33-160-AN-TR ECS Inc. | 270 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | ECS-TXO-2520 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | - | 16MHz | ±2.5ppm | HCMOS | - | Enable/Disable | Crystal | 4.8mA | - | 2.5mm x 2.0mm x 0.9mm | 16MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-327KE-TR ECS Inc. | 941 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | ECS-327KE | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) | - | - | 1.5V~5.5V | 3.3V | - | 32.768kHz | -130ppm +30ppm | CMOS | - | Enable/Disable | Crystal | - | Not Qualified | 3.2mm x 2.5mm x 1.0mm | 0.032768MHz | 3.3V | 200ns | 200ns | 60/40% | - | 0.25μA | 15pF | 1.5μA | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-TXO-2520-33-240-AN-TR ECS Inc. | 407 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | ECS-TXO-2520 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | - | 24MHz | ±2.5ppm | HCMOS | - | Enable/Disable | Crystal | 5.5mA | - | 2.5mm x 2.0mm x 0.9mm | 24MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-100AX-020 ECS Inc. | 8 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 2005 | ECS-100X | 0.821Lx0.520W 20.86mmx13.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 5V | - | - | 2MHz | ±100ppm | TTL | - | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | 15mA | 0.01% | - | - | 5.08mm | 0.200 5.08mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-2520Q-18-270-BP-TR ECS Inc. | 37 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~105°C | Tape & Reel (TR) | 2016 | ECS-2520Q | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 1.8V | - | - | 27MHz | ±50ppm | HCMOS | - | Enable/Disable | Crystal | 3mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-3963-080-AU-TR ECS Inc. | 789 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2012 | ECS-3963 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | 3.3V | 3.3V | - | 8MHz | ±100ppm | HCMOS | - | Enable/Disable | Crystal | - | Not Qualified | - | 8MHz | 3.3V | - | - | - | - | - | 30pF | 8mA | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-3225S33-120-FN-TR ECS Inc. | 8000 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | - | 12MHz | ±10ppm | HCMOS | - | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 12MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-3953M-480-B-TR ECS Inc. | 430 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2005 | ECS-3953M | 0.295Lx0.197W 7.50mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 3.3V | - | - | 48MHz | ±50ppm | HCMOS | - | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.005% | - | - | 1.7526mm | 0.069 1.75mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-2520S33-120-FN-TR ECS Inc. | 8 | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | - | 3.3V | 3.3V | - | 12MHz | ±10ppm | HCMOS | - | Enable/Disable | Crystal | 7mA | - | 2.5mm x 2.0mm x 0.9mm | 12MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - |