- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Packaging | Series | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Output Format | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-3225MV-240-BN-TR3 ECS Inc. International | 27413 |
| - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 4 mA | 24 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | HCMOS | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MV-160-BN-TR3 ECS Inc. International | 2472 | - | - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 4 mA | 16 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | HCMOS | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MV-500-BN-TR3 ECS Inc. International | 2166 | - | - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 5 mA | 50 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | HCMOS | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MV-018-BN-TR3 ECS Inc. International | 3060 |
| - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 3 mA | 1.8432 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | HCMOS | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MV-480-CN-TR3 ECS Inc. International | 3934 |
| - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 5 mA | 48 MHz | 25 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | HCMOS | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MV-400-BN-TR3 ECS Inc. International | 688 |
| - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 5 mA | 40 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | HCMOS | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MV-480-BN-TR3 ECS Inc. International | 4358 |
| - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 5 mA | 48 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | HCMOS | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MVQ-500-CN-TR3 ECS Inc. International | 6055 |
| - | - | 55 % | 3000 | + 85 C | - 40 C | - | AEC-Q200 | Details | 3.6 V | 1.7 V | MulitVolt | MouseReel | - | - | 50 MHz | 25 PPM | SMD/SMT | - | 15 pF | HCMOS | - | 1 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-2033-080-BN-TR3 ECS Inc. International | 848 |
| - | - | - | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | 3.465 V | 3.135 V | - | MouseReel | - | - | 8 MHz | 50 PPM | SMD/SMT | 3.3 V | - | CMOS | - | 0.9 mm | 2.5 mm | 2 mm | ||
![]() ECS-2333-160-BN-TR3 ECS Inc. International | 6104 |
| - | - | - | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | 3.63 V | 2.97 V | - | MouseReel | - | - | 16 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | HCMOS | - | - | 3.2 mm | 2.5 mm | ||
![]() ECX2-LMV-5CN-125.000-TR ECS Inc. International | 508 |
| - | - | - | 500 | + 85 C | - 40 C | - | - | Details | 3.63 V | 2.375 V | - | MouseReel | - | - | 125 MHz | 25 PPM | SMD/SMT | - | - | LVDS | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() ECS-2520MVLC-240-BN-TR3 ECS Inc. International | 6503 |
| - | - | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | - | - | 24 MHz | 50 PPM | SMD/SMT | 2 V | 15 pF | CMOS | - | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-7050MV-600-BN-TR ECS Inc. International | 457 |
| - | SMD-4 | 55 % | 1000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | - | - | 60 MHz | 50 PPM | SMD/SMT | - | 15 pF | HCMOS | - | 1.7 mm | 7 mm | 5 mm | ||
![]() ECS-2016MV-500-BN-TR3 ECS Inc. International | 2997 |
| - | - | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | MulitVolt | Cut Tape | ECS-2016MV | - | 50 MHz | 25 PPM | SMD/SMT | - | 15 pF | HCMOS | - | 0.85 mm | 2 mm | 1.6 mm | ||
![]() ECS-2520MV-500-DN-TR ECS Inc. International | 1844 |
| - | 2.5 mm x 2 mm x 0.8 mm | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | - | - | 50 MHz | 20 PPM | SMD/SMT | 2 V | 15 pF | CMOS | - | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MV-240-DN-TR ECS Inc. International | 1178 |
| - | 2.5 mm x 2 mm x 0.8 mm | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | - | - | 24 MHz | 20 PPM | SMD/SMT | 2 V | 15 pF | CMOS | - | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECX-L33CN-156.250-TR ECS Inc. International | 371 |
| - | 6-SMD | 55 % | 1000 | + 85 C | - 40 C | Solder Pad | - | Details | 3.465 V | 3.135 V | - | MouseReel | - | 20 mA | 156.25 MHz | 25 PPM | Solder Pad | - | - | LVDS | Standard Oscillators | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-TXO-2016MV-160-TR ECS Inc. International | 221 |
| - | - | 55 % | 1000 | + 85 C | - | Solder Pad | - | Details | 3.6 V | 1.7 V | - | MouseReel | - | - | 16 MHz | 2 PPM | Solder Pad | - | 25 pF | CMOS | - | 0.8 mm | 2 mm | 1.6 mm | ||
![]() ECX-L37CN-106.250 ECS Inc. International | 56 |
| - | 6-SMD | 55 % | 50 | + 85 C | - 40 C | Solder Pad | - | Details | 3.465 V | 3.135 V | - | Strip | - | 20 mA | 106.25 MHz | 25 PPM | Solder Pad | - | - | LVDS | Standard Oscillators | 1.7 mm | 7 mm | 5 mm | ||
![]() ECX-L33CN-200.000-TR ECS Inc. International | 134 |
| - | 6-SMD | 55 % | 1000 | + 85 C | - 40 C | Solder Pad | - | Details | 3.465 V | 3.135 V | - | MouseReel | - | 20 mA | 200 MHz | 25 PPM | Solder Pad | - | - | LVDS | Standard Oscillators | 0.9 mm | 3.2 mm | 2.5 mm |