- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Output Voltage | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Linearity | Control Voltage-Max | Control Voltage-Min | Absolute Pull Range (APR) | Warm-up Power | Input Power | Warm-up Time-Max | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-3951M-018-B-TR ECS Inc. | 17 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -10°C~70°C | Tape & Reel (TR) | 2001 | ECS-3951M | 0.295Lx0.197W 7.50mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5V | - | 1.8432MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | 0.005% | - | - | - | - | - | - | - | 1.7526mm | 0.069 1.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-3953M-400-B-TR ECS Inc. | 727 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2001 | ECS-3953M | 0.295Lx0.197W 7.50mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 70°C | -10°C | - | 3.3V | - | 40MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 25mA | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.005% | - | - | - | - | - | - | - | 1.7526mm | 0.069 1.75mm | 7.493mm | 5.0038mm | ROHS3 Compliant | Lead Free | ||
![]() ECOC-2522-10.000-3HC ECS Inc. | 2039 |
| Datasheet | 17 Weeks | - | Surface Mount | 6-SMD, No Lead, 5 Leads | YES | - | -40°C~75°C | Digi-Reel® | - | ECOC-2522 | 1.000Lx0.870W 25.40mmx22.10mm | e4 | - | Active | 1 (Unlimited) | - | - | OCXO | Gold (Au) | - | - | - | 3.3V | 3.3V | 10MHz | ±30ppb | CMOS | - | Crystal | - | - | 25.4mm x 22.1mm x 12.2mm | 10MHz | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | 3.6W | 1.4W | 3Minute | - | 0.488 12.40mm | - | - | ROHS3 Compliant | - | ||
![]() ECOC-2522-38.880-3HC ECS Inc. | 2956 |
| Datasheet | 17 Weeks | - | Surface Mount | 6-SMD, No Lead, 5 Leads | - | - | -40°C~75°C | Digi-Reel® | - | ECOC-2522 | 1.000Lx0.870W 25.40mmx22.10mm | e4 | - | Active | 1 (Unlimited) | - | - | OCXO | Gold (Au) | - | - | - | 3.3V | - | 38.88MHz | ±30ppb | CMOS | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.488 12.40mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-100A-640 ECS Inc. | 24 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | 0°C~70°C | Bulk | 1999 | ECS-100 | 0.821Lx0.520W 20.86mmx13.20mm | - | - | Active | 1 (Unlimited) | - | Radial | XO (Standard) | - | 70°C | 0°C | - | 5V | - | 64MHz | ±100ppm | TTL | - | Crystal | 70mA | - | - | - | 500mV | 5V | - | - | - | - | - | - | 70mA | 0.01% | - | - | - | - | - | - | - | 5.08mm | 0.200 5.08mm | 20.8534mm | 13.208mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-100A-320 ECS Inc. | 16 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | 0°C~70°C | Bulk | 1999 | ECS-100 | 0.821Lx0.520W 20.86mmx13.20mm | - | - | Active | 1 (Unlimited) | - | Radial | XO (Standard) | - | 70°C | 0°C | - | 5V | - | 32MHz | ±100ppm | TTL | - | Crystal | 70mA | - | - | - | 500mV | 5V | - | - | - | - | - | - | 70mA | 0.01% | - | - | - | - | - | - | - | 5.08mm | 0.200 5.08mm | 20.8534mm | 13.208mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-2532VXO-270B-2.8 ECS Inc. | 48 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -10°C~70°C | Tape & Reel (TR) | - | ECS-2532VXO | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 2.8V | 2.8V | 27MHz | ±30ppm | CMOS | - | Crystal | - | - | 3.2mm x 2.5mm x 0.9mm | 27MHz | - | - | 6ns | 6ns | 40/60% | - | - | - | 5mA | - | 15% | 2.8V | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3518-600-B-TR ECS Inc. | 34 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | ECS-3518 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; SYMMETRY 45/55 ALSO POSSIBLE; TAPE AND REEL | 1.8V | 1.8V | 60MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | 5.0mm x 3.2mm x 1.3mm | 60MHz | - | 1.8V | 5ns | 5ns | 40/60% | - | - | 30pF | 25mA | 0.005% | - | - | - | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECX-L33CM-622.080 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-L | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 622.08MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | 3.2mm x 2.5mm x 0.9mm | 622.08MHz | - | - | 0.5ns | 0.5ns | 45/55% | - | - | - | 28mA | - | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-H22BN-125.000 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 125MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 125MHz | - | - | 1.5ns | 1.5ns | 48/52% | - | - | - | 30mA | - | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S18-100-FN-TR ECS Inc. | 41 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V | 1.8V | 10MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 10MHz | - | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-H22BN-155.520 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 155.52MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 155.52MHz | - | - | 1.5ns | 1.5ns | 48/52% | - | - | - | 40mA | - | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-H22BN-148.3516 ECS Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 148.3516MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 148.3516MHz | - | - | 1.5ns | 1.5ns | 48/52% | - | - | - | 30mA | - | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-L22CM-1000.000 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-L | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 1GHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 1000MHz | - | - | 0.5ns | 0.5ns | 45/55% | - | - | - | 28mA | - | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2200B-800 ECS Inc. | 68 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | 0°C~70°C | Tube | 1999 | ECS-2200 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5V | - | 80MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 77mA | 0.005% | - | - | - | - | - | - | - | 5.4102mm | 0.213 5.40mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-3963-500-BN-TR ECS Inc. | 456 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2005 | ECS-3963-BN | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | 3.3V | 50MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 50MHz | - | - | - | - | - | 3.3V | - | 15pF | 35mA | 0.005% | - | - | - | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECX-H37CM-25.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 25MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.7mm | 25MHz | - | - | 1.5ns | 1.5ns | 48/52% | - | - | - | 25mA | - | - | - | - | - | - | - | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECXV-L37C2N-270.000 ECS Inc. | 40 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tray | - | ECSpressCON™ ECXV-L | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | - | 270MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±90ppm | - | - | - | - | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECXV-P37C2N-712.520 ECS Inc. | 40 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tray | - | ECSpressCON™ ECXV-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 712.52MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 68mA | - | 7.0mm x 5.0mm x 1.7mm | 712.52MHz | - | - | 0.25ns | 0.25ns | 48/52% | - | - | - | - | - | - | 3V | 0.3V | ±90ppm | - | - | - | - | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2520S18-100-FN-TR ECS Inc. | 30 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | - | - | 1.8V | 1.8V | 10MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 2.5mm x 2.0mm x 0.9mm | 10MHz | - | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - |