- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Control Voltage-Max | Absolute Pull Range (APR) | Warm-up Power | Input Power | Warm-up Time-Max | Phase Noise | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECX-H32CM-20.000 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 20MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 20MHz | - | 1.5ns | 1.5ns | 48/52% | - | - | - | 40mA | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-100A-110.5 ECS Inc. | 57 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | Commercial grade | 0°C~70°C | Tube | - | ECS-100 | 0.821Lx0.520W 20.86mmx13.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5V | 5V | 11.0592MHz | ±100ppm | TTL | - | Crystal | - | - | 20.86mm x 13.2mm x 5.08mm | 11.05MHz | - | 10ns | 10ns | 60/40% | - | - | - | 30mA | 0.01% | - | - | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-2532HS-400-3-G ECS Inc. | 877 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ECS-2532HS | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) | - | - | TRI-STATE; DISABLE FUNCTION; TAPE AND REEL | 3.3V | 3.3V | 40MHz | ±10ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 40MHz | - | 5ns | 5ns | 45/55% | 3.3V | 10μA | - | 10mA | - | - | - | - | - | - | - | 990.6μm | 0.043 1.10mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-8FA3X-112.896-TR ECS Inc. | 8 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECS-8FX | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | - | 11.2896MHz | ±200ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | 30pF | 9mA | - | - | - | - | - | - | - | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECOC-2522-40.000-3GS ECS Inc. | 2074 |
| Datasheet | 17 Weeks | - | Surface Mount | 6-SMD, No Lead, 5 Leads | YES | - | -20°C~70°C | Tray | - | ECOC-2522 | 1.000Lx0.870W 25.40mmx22.10mm | e4 | - | Active | 1 (Unlimited) | - | - | OCXO | Gold (Au) | - | - | - | 3.3V | 3.3V | 40MHz | ±10ppb | Sine Wave | - | Crystal | - | - | 25.4mm x 22.1mm x 12.2mm | 40MHz | - | - | - | - | - | - | - | - | - | 3.3V | - | 3.6W | 1.4W | 3Minute | -145 dBc/Hz | - | 0.488 12.40mm | - | - | ROHS3 Compliant | - | ||
![]() ECXV-L37C2N-1030.000 ECS Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tray | - | ECSpressCON™ ECXV-L | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | - | 1.03GHz | ±25ppm | LVDS | Enable/Disable | Crystal | 28mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ±90ppm | - | - | - | - | - | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3951M-240-BN-TR ECS Inc. | 1786 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2002 | ECS-3951M-BN | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; TAPE AND REEL | 5V | 5V | 24MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.7mm | 24MHz | 5V | 15ns | 15ns | 40/60% | 5V | - | 30pF | 20mA | 0.005% | - | - | - | - | - | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-2033-200-BN ECS Inc. | 1054 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; DISABLE FUNCTION; TAPE AND REEL | 3.3V | 3.3V | 20MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | 2.5mm x 2.0mm x 0.9mm | 20MHz | - | 10ns | 10ns | 45/55% | 3.3V | 10μA | - | 7mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2033-400-AU ECS Inc. | 1033 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2013 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 40MHz | ±100ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 40MHz | 3.3V | - | - | - | - | 10μA | 15pF | 13mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2018-500-BN ECS Inc. | 930 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | ECS-2018 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | - | TRI-STATE; TAPE AND REEL | 1.8V | 1.8V | 50MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 0.9mm | 50MHz | - | 10ns | 10ns | 45/55% | - | 10μA | - | 3.5mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-P23BN-14.7456 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 14.7456MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | - | 3.2mm x 2.5mm x 0.9mm | 14.7456MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | 48mA | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-P23BN-12.288 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 12.288MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | - | 3.2mm x 2.5mm x 0.9mm | 12.288MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | 48mA | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-P25CM-644.5313 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 644.5313MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | 5.0mm x 3.2mm x 1.3mm | 644.5313MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | 68mA | - | - | - | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-P37BN-156.250 ECS Inc. | 52 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | Industrial grade | -40°C~85°C | Strip | - | ECSpressCON™ ECX-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 156.25MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.7mm | 156.25MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | 50mA | - | - | - | - | - | - | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-P23BN-1244.000 ECS Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 1244MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | - | 3.2mm x 2.5mm x 0.9mm | 1244MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | 68mA | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-L32BN-25.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-L | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 25MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 25MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | - | 18mA | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-P22BN-106.250 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | - | 2.5V | - | 106.25MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 50mA | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() ECX-P22BN-1000.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 1GHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 1000MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | 68mA | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-P22CM-1000.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 1GHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 1000MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | 68mA | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-P22BN-500.000 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 500MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 500MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | 55mA | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - |