- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | ECCN (US) | Frequency Stability (ppm) | HTS | Load Capacitance (pF) | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Symmetry (%) | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Package Height | Package Length | Package Width | PCB changed | Standard Frequency (MHz) | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Typical Operating Supply Voltage (V) | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Pin Count | Termination Style | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Lead Pitch | Physical Dimension | Operating Frequency | Output Voltage | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Product Type | Control Voltage-Max | Control Voltage-Min | Output Format | Absolute Pull Range (APR) | Output Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECX-L33BN-133.333 ECS Inc. | 11 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-L | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | - | 133.333MHz | ±50ppm | LVDS | - | - | Enable/Disable | Crystal | - | - | - | 3.2mm x 2.5mm x 0.9mm | 133.333MHz | - | - | 0.5ns | 0.5ns | 45/55% | - | - | - | 20mA | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-P32CM-12.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | - | 12MHz | ±25ppm | LVPECL | - | - | Enable/Disable | Crystal | - | - | - | 2.5mm x 2.0mm x 1.0mm | 12MHz | - | - | 0.25ns | 0.25ns | 48/52% | - | - | - | 48mA | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-100A-010 ECS Inc. | 21 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 1999 | ECS-100 | 0.821Lx0.520W 20.86mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 70°C | 0°C | 5V | - | - | 1MHz | ±100ppm | TTL | - | - | - | Crystal | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | 15mA | 0.01% | - | - | - | - | - | - | 5.08mm | 0.200 5.08mm | 20.8534mm | 13.208mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-8FA3X-081.92-TR ECS Inc. | 7 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECS-8FX | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | 3.3V | - | - | 8.192MHz | ±200ppm | CMOS | - | - | Enable/Disable | Crystal | - | - | - | - | - | - | 3.3V | - | - | - | - | - | 30pF | 9mA | - | - | - | - | - | - | - | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-8FA3X-100-TR ECS Inc. | 976 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | ECS-8FX | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | 3.3V | - | - | 10MHz | ±200ppm | CMOS | - | - | Enable/Disable | Crystal | - | - | - | - | - | - | 3.3V | - | - | - | - | - | 30pF | 9mA | - | - | - | - | - | - | - | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3951C-500-TR ECS Inc. | 1000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2003 | ECS-3951C | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 5V | 5V | - | 50MHz | ±100ppm | HCMOS | - | - | Enable/Disable | Crystal | - | Not Qualified | - | - | 50MHz | - | - | - | - | - | 5V | - | - | 30mA | 0.01% | - | - | - | - | - | - | 1.7526mm | 0.069 1.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-2033-120-AU ECS Inc. | 793 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2010 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | - | 12MHz | ±100ppm | CMOS | - | - | Enable/Disable | Crystal | - | Not Qualified | - | - | 12MHz | - | 3.3V | - | - | - | - | 10μA | 15pF | 7mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-P37BN-156.2500 ECS Inc. | 36 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | - | 156.25MHz | ±50ppm | LVPECL | - | - | Enable/Disable | Crystal | - | - | - | 7.0mm x 5.0mm x 1.7mm | 156.25MHz | - | - | 0.25ns | 0.25ns | 48/52% | - | 16mA | - | 50mA | - | - | - | - | - | - | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2100A-325.1 ECS Inc. | 35 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | - | ECS-2100 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 5V | - | - | 32.514MHz | ±100ppm | HCMOS, TTL | - | - | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 46mA | 0.01% | - | - | - | - | - | - | 5.4102mm | 0.213 5.40mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-8FA3X-122.8-TR ECS Inc. | 718 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECS-8FX | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | 3.3V | - | - | 12.288MHz | ±200ppm | CMOS | - | - | Enable/Disable | Crystal | - | - | - | - | - | - | 3.3V | - | - | - | - | - | 30pF | 9mA | - | - | - | - | - | - | - | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-VXO-73-32.768-TR ECS Inc. | 50 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | ECS-VXO-73 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | VCXO | - | 70°C | -10°C | 3.3V | - | - | 32.768MHz | ±50ppm | CMOS | - | - | Enable/Disable | Crystal | 20mA | - | - | - | - | - | 3.3V | - | - | - | - | - | 15pF | 20mA | 0.005% | - | - | - | - | - | - | 1.6002mm | 0.063 1.60mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-3225S25-240-FN-TR ECS Inc. | 30 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | - | 24MHz | ±10ppm | HCMOS | - | - | Enable/Disable | Crystal | 7mA | - | - | 3.2mm x 2.5mm x 0.9mm | 24MHz | - | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-P22BN-156.250 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | - | 156.25MHz | ±50ppm | LVPECL | - | - | Enable/Disable | Crystal | - | - | - | 2.5mm x 2.0mm x 1.0mm | 156.25MHz | - | - | 0.25ns | 0.25ns | 48/52% | - | - | - | 50mA | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-8FMX-330-TR ECS Inc. | 8 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | ECS-8FX | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | 5V | 5V | unknown | 33MHz | ±200ppm | CMOS, TTL | - | - | Enable/Disable | Crystal | - | - | 3.81mm | 14.0mm x 9.8mm x 4.7mm | 33MHz | - | 5V | 7ns | 7ns | 60/40% | - | - | 50pF | 35mA | - | - | - | - | - | - | - | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2200B-184 ECS Inc. | 272 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 1999 | ECS-2200 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 5V | - | - | 18.432MHz | ±50ppm | HCMOS, TTL | - | - | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.005% | - | - | - | - | - | - | 5.4102mm | 0.213 5.40mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-3953M-245.7-TR ECS Inc International | 40 |
| - | - | - | - | 7 mm x 5 mm | - | EAR99 | ±100 | 8542.39.00.01 | 15 | 3.6 | + 70 C | 70 | 60 | 3 | - 10 C | -10 | Surface Mount | 1.7(Max) | 7 | 5 | 4 | 24.57 | Mini-SMD | 3.6 V | 3 V | 3.3 | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | Crystal Oscillator | - | - | - | - | - | - | 24.57 MHz | 40 PPM | - | 4 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | Standard Oscillators | - | - | HCMOS | - | HCMOS | 1.7 mm | - | 7 mm | 5 mm | RoHS Compliant | - | ||
![]() ECS-100A-400 ECS Inc. | 831 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 1999 | ECS-100 | 0.821Lx0.520W 20.86mmx13.20mm | - | - | Active | 1 (Unlimited) | - | Radial | XO (Standard) | - | 70°C | 0°C | 5V | - | - | 40MHz | ±100ppm | TTL | - | - | - | Crystal | 70mA | - | - | - | - | 500mV | 5V | - | - | - | - | - | - | 70mA | 0.01% | - | - | - | - | - | - | 5.08mm | 0.200 5.08mm | 20.8534mm | 13.208mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECX-L23BN-125.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-L | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | - | 125MHz | ±50ppm | LVDS | - | - | Enable/Disable | Crystal | - | - | - | 3.2mm x 2.5mm x 0.9mm | 125MHz | - | - | 0.5ns | 0.5ns | 45/55% | - | - | - | 20mA | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECXV-P27C2N-400.000 ECS Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | ECSpressCON™ ECXV-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | - | 400MHz | ±25ppm | LVPECL | - | - | Enable/Disable | Crystal | 53mA | - | - | 7.0mm x 5.0mm x 1.7mm | 400MHz | - | - | 0.25ns | 0.25ns | 48/52% | - | - | - | - | - | - | 2.3V | 0.2V | - | ±90ppm | - | - | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECXV-L37C2N-300.000 ECS Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | ECSpressCON™ ECXV-L | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | - | 300MHz | ±25ppm | LVDS | - | - | Enable/Disable | Crystal | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±90ppm | - | - | 0.067 1.70mm | - | - | ROHS3 Compliant | - |