- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Current | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECX-H37BN-13.000 ECS Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 13MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7.0mm x 5.0mm x 1.7mm | 13MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECX-H37BN-125.000 ECS Inc. | 6 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 125MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7.0mm x 5.0mm x 1.7mm | 125MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECX-H37BN-148.500 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 148.5MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7.0mm x 5.0mm x 1.7mm | 148.5MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECX-H37BN-148.3516 ECS Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 148.3516MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7.0mm x 5.0mm x 1.7mm | 148.3516MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECX-H37BN-12.800 ECS Inc. | 6 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 12.8MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7.0mm x 5.0mm x 1.7mm | 12.8MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECX-H37BN-20.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 20MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7.0mm x 5.0mm x 1.7mm | 20MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECX-H37BN-156.250 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 156.25MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7.0mm x 5.0mm x 1.7mm | 156.25MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECX-H37BN-11.0592 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 11.0592MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7.0mm x 5.0mm x 1.7mm | 11.0592MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECX-H37BN-250.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 250MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7.0mm x 5.0mm x 1.7mm | 250MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECX-H37BN-12.500 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 12.5MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7.0mm x 5.0mm x 1.7mm | 12.5MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECX-H37CM-12.500 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 12.5MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 7.0mm x 5.0mm x 1.7mm | 12.5MHz | 1.5ns | 1.5ns | 48/52% | 25mA | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECX-H37CM-106.250 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 106.25MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 7.0mm x 5.0mm x 1.7mm | 106.25MHz | 1.5ns | 1.5ns | 48/52% | 30mA | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECX-H37BN-60.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 60MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7.0mm x 5.0mm x 1.7mm | 60MHz | 1.5ns | 1.5ns | 48/52% | 30mA | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECX-H37BN-66.666 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 66.666MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7.0mm x 5.0mm x 1.7mm | 66.666MHz | 1.5ns | 1.5ns | 48/52% | 30mA | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECX-H37CM-12.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 12MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 7.0mm x 5.0mm x 1.7mm | 12MHz | 1.5ns | 1.5ns | 48/52% | 25mA | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECX-H37CL-135.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -10°C~70°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 135MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 7.0mm x 5.0mm x 1.7mm | 135MHz | 1.5ns | 1.5ns | 48/52% | 30mA | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECX-H37CM-133.333 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 133.333MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 7.0mm x 5.0mm x 1.7mm | 133.333MHz | 1.5ns | 1.5ns | 48/52% | 30mA | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECX-H37BN-150.000 ECS Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 150MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7.0mm x 5.0mm x 1.7mm | 150MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECX-H37CM-18.432 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 18.432MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 7.0mm x 5.0mm x 1.7mm | 18.432MHz | 1.5ns | 1.5ns | 48/52% | 25mA | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECX-H37CM-48.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 48MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 7.0mm x 5.0mm x 1.7mm | 48MHz | 1.5ns | 1.5ns | 48/52% | 25mA | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant |