- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Current | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECX-P23BN-148.500 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 148.5MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 148.5MHz | 0.25ns | 0.25ns | 48/52% | 50mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P23CM-312.500 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 312.5MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 312.5MHz | 0.25ns | 0.25ns | 48/52% | 55mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P23CM-30.000 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 30MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 30MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P23CM-133.333 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 133.333MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 133.333MHz | 0.25ns | 0.25ns | 48/52% | 50mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P23BN-48.000 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 48MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 48MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P23CM-27.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 27MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 27MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P23CM-60.000 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 60MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 60MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P23CM-33.333 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 33.333MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 33.333MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P23CM-77.760 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 77.76MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 77.76MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P23CM-106.250 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 106.25MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 106.25MHz | 0.25ns | 0.25ns | 48/52% | 50mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P23CM-40.000 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 40MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 40MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P33BN-80.000 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 80MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 80MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P33CM-133.333 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 133.333MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 133.333MHz | 0.25ns | 0.25ns | 48/52% | 50mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P33CM-12.000 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 12MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 12MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P23CM-12.000 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 70°C | -20°C | 2.5V | - | 12MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 48mA | - | - | - | - | - | 48mA | 990.6μm | 0.039 1.00mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() ECX-P23BN-12.800 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 12.8MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 12.8MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P23BN-32.768 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 32.768MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 32.768MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P35CM-1000.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 1GHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 1000MHz | 0.25ns | 0.25ns | 48/52% | 68mA | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() ECX-P25BN-622.080 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 622.08MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 622.08MHz | 0.25ns | 0.25ns | 48/52% | 68mA | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() ECX-L37BN-32.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-L | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 32MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.7mm | 32MHz | 0.5ns | 0.5ns | 45/55% | 18mA | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant |