- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Current | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECX-P22BN-11.0592 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 11.0592MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 11.0592MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P22BN-20.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 20MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 20MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P22BN-16.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 16MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 16MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P22BN-62.500 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 62.5MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 62.5MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P22BN-250.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 85°C | -40°C | 2.5V | - | 250MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 50mA | - | - | - | - | - | 50mA | 990.6μm | 0.039 1.00mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() ECX-P22BN-40.000 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 40MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 40MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P22BN-16.384 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 16.384MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 16.384MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P22BN-48.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 48MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 48MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P22BN-200.000 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 200MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 200MHz | 0.25ns | 0.25ns | 48/52% | 50mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P22BN-75.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 75MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 75MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P22BN-32.768 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 32.768MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 32.768MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P22BN-148.3516 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 148.3516MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 148.3516MHz | 0.25ns | 0.25ns | 48/52% | 50mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-L32CM-12.288 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-L | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 70°C | -20°C | 3.3V | - | 12.288MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 18mA | - | - | - | - | - | 18mA | 990.6μm | 0.039 1.00mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() ECX-P22CM-25.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 25MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 250MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P22CM-155.520 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 155.52MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 155.52MHz | 0.25ns | 0.25ns | 48/52% | 50mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P22CM-106.250 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 106.25MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 106.25MHz | 0.25ns | 0.25ns | 48/52% | 50mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P22CM-24.000 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 24MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 24MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P22CM-33.000 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 33MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 33MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P22CM-75.000 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 75MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 75MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P22CM-48.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 48MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 48MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant |