- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Current | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECX-P22CM-644.5313 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 644.5313MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 644.5313MHz | 0.25ns | 0.25ns | 48/52% | 68mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P32BN-24.576 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 24.576MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 24.576MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P22CM-80.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 80MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 80MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P22BN-33.333 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 85°C | -40°C | 2.5V | - | 33.333MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 48mA | - | - | - | - | - | 48mA | 990.6μm | 0.039 1.00mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() ECX-P32BN-14.31818 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 85°C | -40°C | 3.3V | - | 14.31818MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 48mA | - | - | - | - | - | 48mA | 990.6μm | 0.039 1.00mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() ECX-P22CM-10.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 10MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 10MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P32CM-77.760 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 77.76MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 77.76MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P32CM-644.5313 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 644.5313MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 644.5313MHz | 0.25ns | 0.25ns | 48/52% | 68mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P32CM-62.500 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 62.5MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 62.5MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P32CM-33.333 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 33.333MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 33.333MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P22CM-148.3516 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 70°C | -20°C | 2.5V | - | 148.3516MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 50mA | - | - | - | - | - | 50mA | 990.6μm | 0.039 1.00mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() ECX-H22BN-148.500 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 148.5MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 148.5MHz | 1.5ns | 1.5ns | 48/52% | 30mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-H22BN-18.432 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 18.432MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 18.432MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-H22BN-156.250 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 156.25MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 156.25MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-H22CM-12.500 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 12.5MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 12.5MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-H22CM-125.000 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 125MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 125MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-H22CM-32.768 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 32.768MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 32.768MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-H22BN-32.000 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 32MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 32MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-H22CM-18.432 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 18.432MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 18.432MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-H32BN-18.432 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 18.432MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 18.432MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant |