- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Control Voltage-Max | Control Voltage-Min | Absolute Pull Range (APR) | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECX-P35CM-20.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 20MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | 5.0mm x 3.2mm x 1.3mm | 20MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | - | - | 48mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-P25CM-16.384 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 16.384MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | 5.0mm x 3.2mm x 1.3mm | 16.384MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | - | - | 48mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-H25BN-60.000 ECS Inc. | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | - | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 60MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 5.0mm x 3.2mm x 1.3mm | 60MHz | - | 1.5ns | 1.5ns | 48/52% | - | - | - | - | - | 40mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-H35CM-62.500 ECS Inc. | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 62.5MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | - | 5.0mm x 3.2mm x 1.3mm | 62.5MHz | - | 1.5ns | 1.5ns | 48/52% | - | - | - | - | - | 40mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-H35CM-60.000 ECS Inc. | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 60MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | - | 5.0mm x 3.2mm x 1.3mm | 60MHz | - | 1.5ns | 1.5ns | 48/52% | - | - | - | - | - | 40mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-H35CM-66.666 ECS Inc. | 35 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 66.666MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | - | 5.0mm x 3.2mm x 1.3mm | 66.666MHz | - | 1.5ns | 1.5ns | 48/52% | - | - | - | - | - | 40mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-H35CM-32.768 ECS Inc. | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 32.768MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | - | 5.0mm x 3.2mm x 1.3mm | 32.768MHz | - | 1.5ns | 1.5ns | 48/52% | - | - | - | - | - | 40mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2200BX-200 ECS Inc. | 837 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | Commercial grade | 0°C~70°C | Bulk | 2005 | ECS-2200X | 0.520Lx0.520W 13.20mmx13.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5V | - | 20MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.005% | - | - | - | 5.4102mm | 0.213 5.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-2200BX-400 ECS Inc. | 1100 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | 0°C~70°C | Bulk | 2005 | ECS-2200X | 0.520Lx0.520W 13.20mmx13.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5V | - | 40MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 46mA | 0.005% | - | - | - | 5.4102mm | 0.213 5.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-3951M-480-BN ECS Inc. | 45 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | ECS-3951M-BN | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE | 5V | 5V | 48MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.7mm | 48MHz | - | 15ns | 15ns | 40/60% | - | - | - | - | - | 55mA | - | - | - | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-VXO-73-20.00-TR ECS Inc. | 47 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -10°C~70°C | Tape & Reel (TR) | - | ECS-VXO-73 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | VCXO | - | 70°C | -10°C | - | 3.3V | - | 20MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 20mA | - | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | 20mA | 0.005% | - | - | - | 1.6002mm | 0.063 1.60mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-300CX-143 ECS Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | -10°C~70°C | Tube | 2009 | ECS-300CX | 0.504Lx0.276W 12.80mmx7.00mm | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 5V | 5V | 14.31818MHz | ±100ppm | CMOS | Standby (Power Down) | Crystal | - | - | 12.8mm x 7.0mm x 5.08mm | 14.31818MHz | - | 15ns | 15ns | 60/40% | - | - | - | - | 50pF | 20mA | 0.01% | - | - | - | 5.08mm | 0.200 5.08mm | - | - | RoHS Compliant | Lead Free | ||
![]() ECS-3953M-080-BN-TR ECS Inc. | 800 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2002 | ECS-3953M-BN | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | 8MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 15mA | - | - | - | 3.3V | - | - | - | - | - | 3.63V | 2.97V | 15pF | 15mA | 0.005% | - | - | - | 1.7018mm | 0.067 1.70mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-3225S33-270-EN-TR ECS Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 27MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 27MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-100AX-012.2 ECS Inc. | 16 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | Commercial grade | 0°C~70°C | Bulk | - | ECS-100X | 0.821Lx0.520W 20.86mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 70°C | 0°C | - | 5V | - | 1.2288MHz | ±100ppm | TTL | - | Crystal | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | 15mA | 0.01% | - | - | - | 5.08mm | 0.200 5.08mm | 20.8534mm | 13.208mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-8FMX-010-TR ECS Inc. | 3825 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | ECS-8FX | 0.551Lx0.341W 14.00mmx8.65mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Silver (Ag) | - | - | - | 5V | 5V | 1MHz | ±200ppm | CMOS, TTL | Enable/Disable | Crystal | - | Not Qualified | 14.0mm x 9.8mm x 4.7mm | 1MHz | 5V | 8ns | 8ns | 60/40% | 5V | - | - | - | 50pF | 23mA | 0.01% | - | - | - | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECXV-P37C2N-716.800 ECS Inc. | 40 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tray | - | ECSpressCON™ ECXV-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 716.8MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 68mA | - | 7.0mm x 5.0mm x 1.7mm | 716.8MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | - | - | - | - | 3V | 0.3V | ±90ppm | - | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECXV-P37C2M-368.640 ECS Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -20°C~70°C | Tray | - | ECSpressCON™ ECXV-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 368.64MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 55mA | - | 7.0mm x 5.0mm x 1.7mm | 368.64MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | - | - | - | - | 3V | 0.3V | ±90ppm | - | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECXV-P37C2M-666.5143 ECS Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -20°C~70°C | Tray | - | ECSpressCON™ ECXV-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 666.5143MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 68mA | - | 7.0mm x 5.0mm x 1.7mm | 666.5143MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | - | - | - | - | 3V | 0.3V | ±90ppm | - | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECXV-P37C2M-307.200 ECS Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -20°C~70°C | Tray | - | ECSpressCON™ ECXV-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 307.2MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 55mA | - | 7.0mm x 5.0mm x 1.7mm | 307.2MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | - | - | - | - | 3V | 0.3V | ±90ppm | - | 0.067 1.70mm | - | - | ROHS3 Compliant | - |