- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Current | Control Voltage-Max | Control Voltage-Min | Absolute Pull Range (APR) | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECXV-L35C2N-300.000 ECS Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tray | ECSpressCON™ ECXV-L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | 300MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 22mA | - | - | - | - | - | - | - | - | ±90ppm | - | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECXV-P37C2N-250.000 ECS Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tray | ECSpressCON™ ECXV-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 250MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 50mA | 7.0mm x 5.0mm x 1.7mm | 250MHz | 0.25ns | 0.25ns | 48/52% | - | 3V | 0.3V | ±90ppm | - | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECXV-L37C2N-100.000 ECS Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tray | ECSpressCON™ ECXV-L | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | 100MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 20mA | - | - | - | - | - | - | - | - | ±90ppm | - | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECXV-P37C2N-24.000 ECS Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tray | ECSpressCON™ ECXV-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 24MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 50mA | 7.0mm x 5.0mm x 1.7mm | 24MHz | 0.25ns | 0.25ns | 48/52% | - | 3V | 0.3V | ±90ppm | - | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECXV-L37C2M-240.000 ECS Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Tray | ECSpressCON™ ECXV-L | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | 240MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 20mA | - | - | - | - | - | - | - | - | ±90ppm | - | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECXV-P37C2M-155.520 ECS Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | -20°C~70°C | Tray | ECSpressCON™ ECXV-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 155.52MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 50mA | 7.0mm x 5.0mm x 1.7mm | 155.52MHz | 0.25ns | 0.25ns | 48/52% | - | 3V | 0.3V | ±90ppm | - | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECXV-L37C2M-122.880 ECS Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Tray | ECSpressCON™ ECXV-L | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | 122.88MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 20mA | - | - | - | - | - | - | - | - | ±90ppm | - | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECXV-P37C2M-77.850 ECS Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | -20°C~70°C | Tray | ECSpressCON™ ECXV-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 77.85MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 50mA | 7.0mm x 5.0mm x 1.7mm | 77.85MHz | 0.25ns | 0.25ns | 48/52% | - | 3V | 0.3V | ±90ppm | - | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECXV-P37C2N-16.000 ECS Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tray | ECSpressCON™ ECXV-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 16MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 50mA | 7.0mm x 5.0mm x 1.7mm | 16MHz | 0.25ns | 0.25ns | 48/52% | - | 3V | 0.3V | ±90ppm | - | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECXV-L37C2M-1000.000 ECS Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Tray | ECSpressCON™ ECXV-L | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | 1GHz | ±25ppm | LVDS | Enable/Disable | Crystal | 28mA | - | - | - | - | - | - | - | - | ±90ppm | - | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECXV-L37C2M-500.000 ECS Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Tray | ECSpressCON™ ECXV-L | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | 500MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 22mA | - | - | - | - | - | - | - | - | ±90ppm | - | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECXV-P37C2N-739.3153 ECS Inc. | 40 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tray | ECSpressCON™ ECXV-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 739.3153MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 68mA | 7.0mm x 5.0mm x 1.7mm | 739.3153MHz | 0.25ns | 0.25ns | 48/52% | - | 3V | 0.3V | ±90ppm | - | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECXV-P37C2N-880.000 ECS Inc. | 40 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tray | ECSpressCON™ ECXV-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 880MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 68mA | 7.0mm x 5.0mm x 1.7mm | 880MHz | 0.25ns | 0.25ns | 48/52% | - | 3V | 0.3V | ±90ppm | - | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECXV-L35C2N-155.000 ECS Inc. | 43 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tray | ECSpressCON™ ECXV-L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | 155MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 20mA | - | - | - | - | - | - | - | - | ±90ppm | - | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECXV-L35C2N-100.000 ECS Inc. | 43 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tray | ECSpressCON™ ECXV-L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | 100MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 20mA | - | - | - | - | - | - | - | - | ±90ppm | - | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-L23BN-100.000 ECS Inc. | 27 |
| Datasheet | 7 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Bulk | ECSpressCON™ ECX-L | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 100MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 18mA | 3.2mm x 2.5mm x 0.9mm | 100MHz | 0.5ns | 0.5ns | 45/55% | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-L23CM-125.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Bulk | ECSpressCON™ ECX-L | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 125MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 125MHz | 0.5ns | 0.5ns | 45/55% | 20mA | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-P33CM-33.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 33MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 33MHz | 0.25ns | 0.25ns | 48/52% | 48mA | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECXV-L35C2N-500.000 ECS Inc. | 40 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tray | ECSpressCON™ ECXV-L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | 500MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 22mA | - | - | - | - | - | - | - | - | ±90ppm | - | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-L27CL-100.000 ECS Inc. | 73 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -10°C~70°C | Strip | ECSpressCON™ ECX-L | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 100MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.7mm | 100MHz | 0.5ns | 0.5ns | 45/55% | 18mA | - | - | - | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant |