- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Packaging | Series | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-2520MVLC-300-BN-TR ECS Inc. International | 8480 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | + 85 C | - 40 C | - | Details | 3.6 V | 1.6 V | MulitVolt | Cut Tape | ECS-2520MVLC | 10 mA | 30 MHz | 50 PPM | SMD/SMT | 2 V | 15 pF | HCMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVLC-036-BN-TR ECS Inc. International | 352 | - | - | 2.5 mm x 2 mm | 55 % | 1000 | + 85 C | - 40 C | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | ECS-2520MVLC | 8 mA | 3.6864 MHz | 50 PPM | SMD/SMT | 2 V | 15 pF | HCMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVLC-270-BN-TR ECS Inc. International | 1427 | - | - | 2.5 mm x 2 mm | 55 % | 1000 | + 85 C | - 40 C | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | ECS-2520MVLC | 25 mA | 27 MHz | 50 PPM | SMD/SMT | 2 V | 15 pF | HCMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVLC-400-BL-TR ECS Inc. International | 1058 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | + 85 C | - 40 C | - | Details | 3.6 V | 1.6 V | MulitVolt | Cut Tape | ECS-2520MVLC | 12 mA | 40 MHz | 50 PPM | SMD/SMT | 2 V | 15 pF | HCMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVQ-800-BN-TR ECS Inc. International | 1669 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | + 85 C | - 40 C | AEC-Q200 | Details | 3.6 V | 1.6 V | MulitVolt | Cut Tape | ECS-2520MVQ | 20 mA | 80 MHz | 50 PPM | SMD/SMT | 2 V | 15 pF | HCMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-3225MV-080-BN-TR3 ECS Inc. International | 8916 |
| - | 3.2 mm x 2.5 mm | 55 % | 3000 | + 85 C | - 40 C | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 3 mA | 8 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3953M-200-TR ECS Inc. International | 2437 | - | - | 7 mm x 5 mm | 60 % | 1000 | + 70 C | - 10 C | - | Details | 3.6 V | 3 V | - | MouseReel | - | 15 mA | 20 MHz | 40 PPM | SMD/SMT | - | 15 pF | HCMOS | 1.7 mm | 7 mm | 5 mm | ||
![]() ECS-2333-122.8-BN-TR ECS Inc. International | 846 |
| - | 3.2 mm x 2.5 mm | - | 1000 | + 85 C | - 40 C | - | Details | 3.63 V | 2.97 V | - | MouseReel | - | 7 mA | 12.28 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | HCMOS | 1 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MV-294.9-BN-TR3 ECS Inc. International | 635 |
| - | SMD-4 | 55 % | 3000 | + 85 C | - 40 C | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | ECS-3225MV | 4 mA | 29.4912 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-2033-160-BN-TR3 ECS Inc. International | 3149 |
| - | SMD-4 | 55 % | 3000 | + 85 C | - 40 C | - | Details | 3.465 V | 3.135 V | - | MouseReel | ECS-2033 | 7 mA | 16 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | CMOS | 0.9 mm | 2.5 mm | 2 mm | ||
![]() ECS-2033-500-BN-TR3 ECS Inc. International | 10320 |
| - | SMD-4 | 55 % | 3000 | + 85 C | - 40 C | - | Details | 3.465 V | 3.135 V | - | MouseReel | ECS-2033 | 19 mA | 50 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | CMOS | 0.9 mm | 2.5 mm | 2 mm | ||
![]() ECS-2033-250-BN-TR3 ECS Inc. International | 663 | - | - | SMD-4 | 55 % | 3000 | + 85 C | - 40 C | - | Details | 3.465 V | 3.135 V | - | MouseReel | ECS-2033 | 13 mA | 25 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | CMOS | 0.9 mm | 2.5 mm | 2 mm | ||
![]() ECS-3225MV-250-BN-TR3 ECS Inc. International | 3637 | - | - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 4 mA | 25 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MV-240-BN-TR3 ECS Inc. International | 27413 |
| - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 4 mA | 24 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MV-160-BN-TR3 ECS Inc. International | 2472 | - | - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 4 mA | 16 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MV-500-BN-TR3 ECS Inc. International | 2166 | - | - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 5 mA | 50 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MV-018-BN-TR3 ECS Inc. International | 3060 |
| - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 3 mA | 1.8432 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MV-480-CN-TR3 ECS Inc. International | 3934 |
| - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 5 mA | 48 MHz | 25 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MV-400-BN-TR3 ECS Inc. International | 688 |
| - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 5 mA | 40 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MV-480-BN-TR3 ECS Inc. International | 4358 |
| - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 5 mA | 48 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm |