- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Current | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECX-H35CM-125.000 ECS Inc. | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 125MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 125MHz | 1.5ns | 1.5ns | 48/52% | - | 40mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-H35CM-30.000 ECS Inc. | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 30MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 30MHz | 1.5ns | 1.5ns | 48/52% | - | 40mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-H35CM-12.000 ECS Inc. | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 12MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 12MHz | 1.5ns | 1.5ns | 48/52% | - | 40mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-H35CM-148.500 ECS Inc. | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 148.5MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 148.5MHz | 1.5ns | 1.5ns | 48/52% | - | 40mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-H35BN-156.250 ECS Inc. | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 156.25MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 156.25MHz | 1.5ns | 1.5ns | 48/52% | - | 40mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-H35CM-212.500 ECS Inc. | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 212.5MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 212.5MHz | 1.5ns | 1.5ns | 48/52% | - | 40mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-H35CM-16.000 ECS Inc. | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 16MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 16MHz | 1.5ns | 1.5ns | 48/52% | - | 40mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ETXO-L33CL-12.500 ECS Inc. | 6 |
| Datasheet | 9 Weeks | - | Surface Mount | 6-SMD, No Lead | -30°C~85°C | Tray | ECSpressCON™ ETXO-L | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | TCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | 12.5MHz | ±2.5ppm | LVDS | Enable/Disable | Crystal | 25mA | - | - | - | - | - | 18mA | - | - | 0.067 1.70mm | ROHS3 Compliant | ||
![]() ECX-L23BN-106.250 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-L | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 106.25MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 106.25MHz | 0.5ns | 0.5ns | 45/55% | - | 20mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-L23BN-50.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-L | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 50MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 50MHz | 0.5ns | 0.5ns | 45/55% | - | 18mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-L23BN-212.500 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-L | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 212.5MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 212.5MHz | 0.5ns | 0.5ns | 45/55% | - | 20mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-L23BN-33.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-L | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 33MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 33MHz | 0.5ns | 0.5ns | 45/55% | - | 18mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-L23BN-16.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-L | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 16MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 16MHz | 0.5ns | 0.5ns | 45/55% | - | 18mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-L23BN-40.000 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-L | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 40MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 40MHz | 0.5ns | 0.5ns | 45/55% | - | 18mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-L23BN-11.0592 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-L | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 11.0592MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 11.0592MHz | 0.5ns | 0.5ns | 45/55% | - | 18mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-L23BN-32.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-L | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 32MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 32MHz | 0.5ns | 0.5ns | 45/55% | - | 18mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-L23BN-250.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-L | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 250MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 250MHz | 0.5ns | 0.5ns | 45/55% | - | 20mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-L23BN-148.500 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-L | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 148.5MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 148.5MHz | 0.5ns | 0.5ns | 45/55% | - | 20mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-L23CM-10.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-L | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 10MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 10MHz | 0.5ns | 0.5ns | 45/55% | - | 18mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-L23BN-24.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-L | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 24MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 24MHz | 0.5ns | 0.5ns | 45/55% | - | 18mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant |