- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Packaging | Series | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-3225MV-333.3-BN-TR3 ECS Inc. International | 6485 |
| - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 4 mA | 33.33 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MV-120-BN-TR3 ECS Inc. International | 1964 | - | - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 4 mA | 12 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-2016MV-120-BN-TR3 ECS Inc. International | 9552 |
| - | - | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | MulitVolt | Cut Tape | ECS-2016MV | - | 12 MHz | 25 PPM | SMD/SMT | - | 15 pF | HCMOS | 0.85 mm | 2 mm | 1.6 mm | ||
![]() ECS-3225MVQ-500-CN-TR3 ECS Inc. International | 6055 |
| - | - | 55 % | 3000 | + 85 C | - 40 C | - | AEC-Q200 | Details | 3.6 V | 1.7 V | MulitVolt | MouseReel | - | - | 50 MHz | 25 PPM | SMD/SMT | - | 15 pF | HCMOS | 1 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-2033-080-BN-TR3 ECS Inc. International | 848 |
| - | - | - | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | 3.465 V | 3.135 V | - | MouseReel | - | - | 8 MHz | 50 PPM | SMD/SMT | 3.3 V | - | CMOS | 0.9 mm | 2.5 mm | 2 mm | ||
![]() ECS-2333-160-BN-TR3 ECS Inc. International | 6104 |
| - | - | - | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | 3.63 V | 2.97 V | - | MouseReel | - | - | 16 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | HCMOS | - | 3.2 mm | 2.5 mm | ||
![]() ECX2-LMV-5CN-125.000-TR ECS Inc. International | 508 |
| - | - | - | 500 | + 85 C | - 40 C | - | - | Details | 3.63 V | 2.375 V | - | MouseReel | - | - | 125 MHz | 25 PPM | SMD/SMT | - | - | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() ECS-2520MVLC-240-BN-TR3 ECS Inc. International | 6503 |
| - | - | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | - | - | 24 MHz | 50 PPM | SMD/SMT | 2 V | 15 pF | CMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MV-260-CM-TR ECS Inc. International | 4669 |
| - | 2.5 mm x 2 mm | 55 % | 3000 | + 70 C | - 20 C | - | - | Details | 3.6 V | 1.6 V | - | MouseReel | - | - | 26 MHz | 25 PPM | SMD/SMT | 2 V | 15 pF | HCMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVLC-160-CM-TR ECS Inc. International | 1413 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | + 70 C | - 20 C | - | - | Details | 3.6 V | 1.6 V | - | MouseReel | - | - | 16 MHz | 25 PPM | SMD/SMT | 2 V | 15 pF | CMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVLC-240-CM-TR ECS Inc. International | 909 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | + 70 C | - 20 C | - | - | Details | 3.6 V | 1.6 V | - | MouseReel | - | - | 24 MHz | 25 PPM | SMD/SMT | 2 V | 15 pF | CMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVLC-245.7-CN-TR ECS Inc. International | 7 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | - | MouseReel | - | - | 24.576 MHz | 25 PPM | SMD/SMT | 2 V | 15 pF | CMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVLC-122.8-CN-TR ECS Inc. International | 1790 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | - | MouseReel | - | - | 12.288 MHz | 25 PPM | SMD/SMT | 2 V | 15 pF | CMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MV-080-BM-TR ECS Inc. International | 6591 |
| - | 2.5 mm x 2 mm | 55 % | 3000 | + 70 C | - 20 C | - | - | Details | 3.6 V | 1.6 V | - | MouseReel | - | - | 8 MHz | 50 PPM | SMD/SMT | 2 V | 15 pF | HCMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVLC-250-CM-TR ECS Inc. International | 413 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | + 70 C | - 20 C | - | - | Details | 3.6 V | 1.6 V | - | MouseReel | - | - | 25 MHz | 25 PPM | SMD/SMT | 2 V | 15 pF | CMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVLC-081.92-CN-TR ECS Inc. International | 244 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | - | MouseReel | - | - | 8.192 MHz | 25 PPM | SMD/SMT | 2 V | 15 pF | CMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVQ-1250-BS-TR ECS Inc. International | 124 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | + 125 C | - 40 C | - | AEC-Q200 | Details | 3.6 V | 1.6 V | - | MouseReel | - | 20 mA | 125 MHz | 50 PPM | SMD/SMT | 2 V | 15 pF | HCMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MV-250-CM-TR ECS Inc. International | 8000 |
| - | 2.5 mm x 2 mm | 55 % | 3000 | + 70 C | - 20 C | - | - | Details | 3.6 V | 1.6 V | - | MouseReel | - | - | 25 MHz | 25 PPM | SMD/SMT | 2 V | 15 pF | HCMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MV-080-CM-TR ECS Inc. International | 4205 |
| - | 2.5 mm x 2 mm | 55 % | 3000 | + 70 C | - 20 C | - | - | Details | 3.6 V | 1.6 V | - | MouseReel | - | - | 8 MHz | 25 PPM | SMD/SMT | 2 V | 15 pF | HCMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECX-L35CN-100.000-TR ECS Inc. International | 817 |
| - | 5 mm x 3.2 mm | 55 % | 1000 | + 85 C | - 40 C | - | - | Details | 3.465 V | 3.135 V | - | MouseReel | - | 20 mA | 100 MHz | 25 PPM | SMD/SMT | - | - | LVDS | 1.3 mm | 5 mm | 3.2 mm |