- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Current | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECX-H33CM-11.0592 ECS Inc. | 8 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-H | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 11.0592MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 3.2mm x 2.5mm x 0.9mm | 11.0592MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-H33CM-14.7456 ECS Inc. | 17 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-H | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 14.7456MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 3.2mm x 2.5mm x 0.9mm | 14.7456MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-H33BN-66.666 ECS Inc. | 15 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-H | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 66.666MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 3.2mm x 2.5mm x 0.9mm | 66.666MHz | 1.5ns | 1.5ns | 48/52% | 30mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-H33CM-20.000 ECS Inc. | 15 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-H | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 20MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 3.2mm x 2.5mm x 0.9mm | 20MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-H33CM-120.000 ECS Inc. | 15 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-H | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 120MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 3.2mm x 2.5mm x 0.9mm | 120MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-H33CM-150.000 ECS Inc. | 17 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-H | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 150MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 3.2mm x 2.5mm x 0.9mm | 150MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-H33BN-50.000 ECS Inc. | 17 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-H | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 50MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 3.2mm x 2.5mm x 0.9mm | 50MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-H33CM-48.000 ECS Inc. | 15 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-H | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 48MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 3.2mm x 2.5mm x 0.9mm | 48MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-H33CM-33.000 ECS Inc. | 15 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-H | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 33MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 3.2mm x 2.5mm x 0.9mm | 33MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-H33CM-27.000 ECS Inc. | 15 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-H | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 27MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 3.2mm x 2.5mm x 0.9mm | 27MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-H33CM-62.500 ECS Inc. | 15 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-H | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 62.5MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 3.2mm x 2.5mm x 0.9mm | 62.5MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-H33CN-39.060 ECS Inc. | 15 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Bulk | ECSpressCON™ ECX-H | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 39.06MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 3.2mm x 2.5mm x 0.9mm | 39.06MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-H33CM-60.000 ECS Inc. | 17 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-H | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 60MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 3.2mm x 2.5mm x 0.9mm | 60MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-H33CM-74.250 ECS Inc. | 17 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-H | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 74.25MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 3.2mm x 2.5mm x 0.9mm | 74.25MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-H33CM-80.000 ECS Inc. | 8 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-H | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 80MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 3.2mm x 2.5mm x 0.9mm | 80MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-H33CM-25.000 ECS Inc. | 15 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-H | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 25MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 3.2mm x 2.5mm x 0.9mm | 250MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-H33CM-30.000 ECS Inc. | 15 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-H | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 30MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 3.2mm x 2.5mm x 0.9mm | 30MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-H33CM-155.520 ECS Inc. | 17 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-H | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 155.52MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 3.2mm x 2.5mm x 0.9mm | 155.52MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-H23CM-12.000 ECS Inc. | 6 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-H | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 12MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 3.2mm x 2.5mm x 0.9mm | 12MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-H23CM-16.384 ECS Inc. | 6 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-H | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 16.384MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 3.2mm x 2.5mm x 0.9mm | 16.384MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant |