- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Current | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECX-P35BN-100.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 100MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 5.0mm x 3.2mm x 1.3mm | 100MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-P35BN-200.000 ECS Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 200MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 5.0mm x 3.2mm x 1.3mm | 200MHz | 0.25ns | 0.25ns | 48/52% | 50mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-P35BN-66.666 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 66.666MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 5.0mm x 3.2mm x 1.3mm | 66.666MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-P35BN-32.768 ECS Inc. | 6 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 32.768MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 5.0mm x 3.2mm x 1.3mm | 32.768MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-P35BN-74.250 ECS Inc. | 6 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 74.25MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 5.0mm x 3.2mm x 1.3mm | 74.25MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-P35CM-148.500 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 148.5MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 5.0mm x 3.2mm x 1.3mm | 148.5MHz | 0.25ns | 0.25ns | 48/52% | 50mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-P35CM-80.000 ECS Inc. | 6 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 80MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 5.0mm x 3.2mm x 1.3mm | 80MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-P35CM-50.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 50MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 5.0mm x 3.2mm x 1.3mm | 50MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-P35CM-33.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 33MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 5.0mm x 3.2mm x 1.3mm | 33MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-P35CM-133.333 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 133.333MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 5.0mm x 3.2mm x 1.3mm | 133.333MHz | 0.25ns | 0.25ns | 48/52% | 50mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-P35CM-33.333 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 33.333MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 5.0mm x 3.2mm x 1.3mm | 33.333MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-P35BN-33.000 ECS Inc. | 6 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 33MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 5.0mm x 3.2mm x 1.3mm | 33MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-P35CM-62.500 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 62.5MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 5.0mm x 3.2mm x 1.3mm | 62.5MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-P35CM-212.500 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 212.5MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 5.0mm x 3.2mm x 1.3mm | 212.5MHz | 0.25ns | 0.25ns | 48/52% | 50mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-P35CM-74.250 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 74.25MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 5.0mm x 3.2mm x 1.3mm | 74.25MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-P35CM-77.760 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 77.76MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 5.0mm x 3.2mm x 1.3mm | 77.76MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-P35CM-156.250 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 156.25MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 5.0mm x 3.2mm x 1.3mm | 156.25MHz | 0.25ns | 0.25ns | 48/52% | 50mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-P35CM-60.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 60MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 5.0mm x 3.2mm x 1.3mm | 60MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-P35CM-32.768 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 32.768MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 5.0mm x 3.2mm x 1.3mm | 32.768MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() ECX-P35CM-14.7456 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 14.7456MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 5.0mm x 3.2mm x 1.3mm | 14.7456MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant |