- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Current | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECX-H27CM-60.000 ECS Inc. | 6 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 60MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.7mm | 60MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
![]() ECX-H27CM-62.500 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 62.5MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.7mm | 62.5MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
![]() ECX-H27CM-74.250 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 74.25MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.7mm | 74.25MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
![]() ECX-H27CM-33.000 ECS Inc. | 6 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 33MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.7mm | 33MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
![]() ECX-H23CM-156.250 ECS Inc. | 6 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Bulk | ECSpressCON™ ECX-H | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 156.25MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 156.25MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-H27CM-50.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 50MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.7mm | 50MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
![]() ECX-H27CM-200.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 200MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.7mm | 200MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
![]() ECX-H27CM-125.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 70°C | -20°C | 2.5V | - | 125MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 40mA | - | - | - | - | - | 40mA | 1.7018mm | 0.067 1.70mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | ||
![]() ECX-H27BN-12.288 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 12.288MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.7mm | 12.288MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
![]() ECX-H27BN-120.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 120MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.7mm | 120MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
![]() ECX-H27CM-27.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 27MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.7mm | 27MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
![]() ECX-L25BN-18.432 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 18.432MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 18.432MHz | 0.5ns | 0.5ns | 45/55% | 18mA | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() ECX-L25BN-12.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 12MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 12MHz | 0.5ns | 0.5ns | 45/55% | 18mA | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() ECX-L25BN-24.000 ECS Inc. | 6 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 24MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 24MHz | 0.5ns | 0.5ns | 45/55% | 18mA | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() ECX-L25BN-156.250 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 156.25MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 156.25MHz | 0.5ns | 0.5ns | 45/55% | 20mA | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() ECX-H27CM-12.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 12MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.7mm | 12MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
![]() ECX-L25BN-106.250 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 106.25MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 106.25MHz | 0.5ns | 0.5ns | 45/55% | 20mA | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() ECX-L25CM-120.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-L | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 70°C | -20°C | 2.5V | - | 120MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 20mA | - | - | - | - | - | 20mA | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() ECX-L25BN-212.500 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 212.5MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 212.5MHz | 0.5ns | 0.5ns | 45/55% | 20mA | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() ECX-L25BN-80.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 80MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 80MHz | 0.5ns | 0.5ns | 45/55% | 18mA | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant |