- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Current | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECX-P33BN-155.520 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 155.52MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 155.52MHz | 0.25ns | 0.25ns | 48/52% | 50mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-P23CM-80.000 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 80MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 80MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-P23CM-66.666 ECS Inc. | 40 |
| Datasheet | 7 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 66.666MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 48mA | 3.2mm x 2.5mm x 0.9mm | 66.666MHz | 0.25ns | 0.25ns | 48/52% | - | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-P33BN-11.0592 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 11.0592MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 11.0592MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-P33BN-148.500 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 148.5MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 148.5MHz | 0.25ns | 0.25ns | 48/52% | 50mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-P33BN-148.3516 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 148.3516MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 148.3516MHz | 0.25ns | 0.25ns | 48/52% | 50mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-P33BN-24.000 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 24MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 24MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-P33BN-20.000 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 20MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 20MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-P33BN-133.333 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 133.333MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 133.333MHz | 0.25ns | 0.25ns | 48/52% | 50mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-P33BN-106.250 ECS Inc. | 1 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 106.25MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 106.25MHz | 0.25ns | 0.25ns | 48/52% | 50mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-L33BN-200.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | ECSpressCON™ ECX-L | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 200MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 200MHz | 0.5ns | 0.5ns | 45/55% | 20mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-P33BN-200.000 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 200MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 200MHz | 0.25ns | 0.25ns | 48/52% | 50mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-P33BN-18.432 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 18.432MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 18.432MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-P33CM-12.500 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 12.5MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 12.5MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-P33BN-120.000 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 120MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 120MHz | 0.25ns | 0.25ns | 48/52% | 50mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-P33BN-32.768 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 32.768MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 32.768MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-P33CM-32.000 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 32MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 32MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-P33CM-150.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 150MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 150MHz | 0.25ns | 0.25ns | 48/52% | 50mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-P33CM-24.576 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 24.576MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 24.576MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ECX-P33CM-16.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Bulk | ECSpressCON™ ECX-P | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 16MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 16MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 990.6μm | 0.039 1.00mm | ROHS3 Compliant |