- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-2520S33-320-EN-TR ECS Inc. | 10 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | - | 3.3V | 3.3V | 32MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 2.5mm x 2.0mm x 0.9mm | 32MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2520S30-250-EN-TR ECS Inc. | 10 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | - | 3V | 3V | 25MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 2.5mm x 2.0mm x 0.9mm | 25MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-100A-184 ECS Inc. | 37 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | 0°C~70°C | Bulk | 1999 | ECS-100 | 0.821Lx0.520W 20.86mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 70°C | 0°C | 5V | - | 18.432MHz | ±100ppm | TTL | - | Crystal | 30mA | - | - | - | - | - | - | - | - | - | - | 30mA | 0.01% | 5.08mm | 0.200 5.08mm | 20.8534mm | 13.208mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-8FM-080-TR ECS Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | ECS-8F | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | 5V | - | 8MHz | ±200ppm | CMOS, TTL | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | - | - | - | 23mA | 0.01% | 4.699mm | 0.185 4.70mm | 13.9954mm | 8.6614mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-8FMX-100-TR ECS Inc. | 37 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | ECS-8FX | 0.551Lx0.341W 14.00mmx8.65mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Silver (Ag) | - | - | 5V | 5V | 10MHz | ±200ppm | CMOS, TTL | Enable/Disable | Crystal | - | Not Qualified | - | 10MHz | 5V | - | - | - | 5V | - | 50pF | 23mA | 0.01% | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-3963-640-BN-TR ECS Inc. | 942 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2005 | ECS-3963-BN | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | 3.3V | 3.3V | 64MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 5.0mm x 3.2mm x 1.3mm | 64MHz | - | 5ns | 5ns | 40/60% | - | - | 15pF | 35mA | 0.005% | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-3225S25-050-FN-TR ECS Inc. | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 5MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 5MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S30-400-FN-TR ECS Inc. | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3V | 3V | 40MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 40MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S33-440-FN-TR ECS Inc. | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 44MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 44MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S25-200-FN-TR ECS Inc. | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 20MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 20MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S30-500-FN-TR ECS Inc. | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3V | 3V | 50MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 50MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S33-160-EN-TR ECS Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 16MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 16MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S33-100-EN-TR ECS Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 10MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 10MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S33-120-EN-TR ECS Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 12MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 12MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S18-120-EN-TR ECS Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 1.8V | 1.8V | 12MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 12MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S33-320-EN-TR ECS Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 32MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 32MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S30-100-EN-TR ECS Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3V | 3V | 10MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 10MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S18-160-EN-TR ECS Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 1.8V | 1.8V | 16MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 16MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S30-320-EN-TR ECS Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3V | 3V | 32MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 32MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S25-400-FN-TR ECS Inc. | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 40MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 40MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - |