- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | ECCN (US) | Frequency Stability (ppm) | HTS | Lead Shape | Load Capacitance (pF) | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Maximum Symmetry (%) | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Package Height | Package Length | Package Width | PCB changed | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Typical Operating Supply Voltage (V) | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Pin Count | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Output Voltage | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Output Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-3225S25-270-FN-TR ECS Inc. | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 27MHz | ±10ppm | HCMOS | - | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 27MHz | - | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2200BX-110.5 ECS Inc. | 16 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | - | ECS-2200X | 0.520Lx0.520W 13.20mmx13.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5V | - | 11.0592MHz | ±50ppm | HCMOS, TTL | - | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.005% | - | 5.4102mm | 0.213 5.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-2100AX-073.7 ECS Inc. | 12 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | - | ECS-2100X | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 70°C | 0°C | - | 5V | - | 7.3728MHz | ±100ppm | HCMOS, TTL | - | - | Crystal | 25mA | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.01% | - | 5.4102mm | 0.213 5.40mm | 13.208mm | 13.208mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-100A-061 ECS Inc. | 8 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 1999 | ECS-100 | 0.821Lx0.520W 20.86mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 70°C | 0°C | - | 5V | - | 6.144MHz | ±100ppm | TTL | - | - | Crystal | 15mA | - | - | - | - | - | - | - | - | - | - | - | 15mA | 0.01% | - | 5.08mm | 0.200 5.08mm | 20.8534mm | 13.208mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-100A-035 ECS Inc. | 650 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 1999 | ECS-100 | 0.821Lx0.520W 20.86mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 70°C | 0°C | - | 5V | - | 3.579545MHz | ±100ppm | TTL | - | - | Crystal | 15mA | - | - | - | - | - | - | - | - | - | - | - | 15mA | 0.01% | - | 5.08mm | 0.200 5.08mm | 20.8534mm | 13.208mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-2100AX-100 ECS Inc. | 16 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 2005 | ECS-2100X | 0.520Lx0.520W 13.20mmx13.20mm | - | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | - | 5V | 5V | 10MHz | ±100ppm | HCMOS, TTL | - | - | Crystal | - | Not Qualified | - | 10MHz | - | - | - | - | - | 5V | - | - | 25mA | 0.01% | - | 5.4102mm | 0.213 5.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-100A-080 ECS Inc. | 30 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 1999 | ECS-100 | 0.821Lx0.520W 20.86mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 70°C | 0°C | - | 5V | - | 8MHz | ±100ppm | TTL | - | - | Crystal | 30mA | - | - | - | - | - | - | - | - | - | - | - | 30mA | 0.01% | - | 5.08mm | 0.200 5.08mm | 20.8534mm | 13.208mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-100A-251.7 ECS Inc. | 35 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | - | ECS-100 | 0.821Lx0.520W 20.86mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 70°C | 0°C | - | 5V | - | 25.175MHz | ±100ppm | TTL | - | - | Crystal | 70mA | - | - | - | 500mV | - | - | - | - | - | - | - | 70mA | 0.01% | - | 5.08mm | 0.200 5.08mm | 20.8534mm | 13.208mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-8FMX-283.2-TR ECS Inc. | 36 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECS-8FX | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 5V | - | 28.322MHz | ±200ppm | CMOS, TTL | - | Enable/Disable | Crystal | - | - | - | - | - | 5V | - | - | - | - | - | 50pF | 23mA | - | - | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2033-1250-BN ECS Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Obsolete | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 3.3V | - | 125MHz | ±50ppm | CMOS | - | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 10μA | - | - | 889μm | 0.035 0.90mm | - | - | RoHS Compliant | - | ||
![]() ECS-PEC33-1000-BN ECS Inc. | 13 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | ECS-PEC33 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 100MHz | ±50ppm | PECL | - | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.7mm | 100MHz | - | - | 1ns | 1ns | 45/55% | - | 30μA | - | 90mA | - | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3953M-500-B-TR ECS Inc. | 821 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2005 | ECS-3953M | 0.295Lx0.197W 7.50mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 50MHz | ±50ppm | HCMOS | - | Enable/Disable | Crystal | - | - | 7.5mm x 5.0mm x 1.6mm | 50MHz | - | - | 5ns | 5ns | 60/40% | - | - | - | 25mA | 0.005% | - | 1.7526mm | 0.069 1.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-2100A-400 ECS Inc. | 114 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 2003 | ECS-2100 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5V | 5V | 40MHz | ±100ppm | HCMOS, TTL | - | - | Crystal | - | - | 13.2mm x 13.2mm x 6.2mm | 40MHz | - | - | 5ns | 5ns | 55/45% | - | - | - | 46mA | 0.01% | - | 5.4102mm | 0.213 5.40mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-3518-120-B-TR ECS Inc. | 24 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | ECS-3518 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V | 1.8V | 12MHz | ±50ppm | HCMOS | - | Enable/Disable | Crystal | - | Not Qualified | - | 12MHz | - | 1.8V | - | - | - | - | - | 30pF | 7mA | 0.005% | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VC-TXO-35SM-130-B-TR ECS Inc. | 24 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~75°C | Tape & Reel (TR) | 2005 | VC-TXO-35SM | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | VCTCXO | - | 75°C | -30°C | - | 3V | - | 13MHz | ±2.5ppm | Clipped Sine Wave | - | - | Crystal | 1.5mA | - | - | - | - | - | - | - | - | - | - | - | 1.5mA | 0.00025% | - | 1.4986mm | 0.059 1.50mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-3525-250-B-TR ECS Inc. | 1250 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2009 | ECS-3525 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; TAPE AND REEL | 2.5V | 2.5V | 25MHz | ±50ppm | HCMOS | - | Enable/Disable | Crystal | - | - | 5.0mm x 3.2mm x 1.3mm | 25MHz | - | - | 6ns | 6ns | 40/60% | - | - | 30pF | 8mA | 0.005% | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-P85X-29.4912-B ECS Inc International | In Stock | - | - | - | - | - | - | - | EAR99 | ±50 | 8541.60.00.80 | - | 50 | 5.5 | 70 | 60 | 4.5 | 0 | Through Hole | 5.4(Max) | 13.2(Max) | 13.2(Max) | 4 | 29.4912 | - | DIP Module | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | Programmable Crystal Oscillator | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | ||
![]() ECS-3953M-400-BN ECS Inc International | In Stock | - | - | - | - | - | - | - | EAR99 | ±50 | - | No Lead | 15 | 3.63 | 85 | 60 | 2.97 | -40 | Surface Mount | 1.7(Max) | 7 | 5 | 4 | 40 | SMD | SMD | Industrial | 3.3 | - | - | - | - | - | - | - | - | Active | - | - | - | Crystal Oscillator | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | RoHS Compliant | - | ||
![]() VC-TXO-35SM-144-B-TR ECS Inc. | 32 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~75°C | Tape & Reel (TR) | 2005 | VC-TXO-35SM | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | VCTCXO | - | 75°C | -30°C | - | 3V | - | 14.4MHz | ±2.5ppm | Clipped Sine Wave | - | - | Crystal | 1.5mA | - | - | - | - | - | - | - | - | - | - | - | 1.5mA | 0.00025% | - | 1.4986mm | 0.059 1.50mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-8FM-018-TR ECS Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | ECS-8F | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5V | 5V | 1.8432MHz | ±200ppm | CMOS, TTL | - | Enable/Disable | Crystal | - | - | 14.0mm x 9.8mm x 4.7mm | 1.8MHz | - | - | 8ns | 8ns | 60/40% | - | - | - | 23mA | 0.01% | - | 4.699mm | 0.185 4.70mm | - | - | Non-RoHS Compliant | Contains Lead |