- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | ECCN (US) | Frequency Stability (ppm) | HTS | Load Capacitance (pF) | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Maximum Symmetry (%) | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Package Height | Package Length | Package Width | PCB changed | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Typical Operating Supply Voltage (V) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Pin Count | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Output Level | Height | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-3225S25-240-EN-TR ECS Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 24MHz | ±15ppm | HCMOS | - | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 24MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() ECS-3225S18-440-EN-TR ECS Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | 44MHz | ±15ppm | HCMOS | - | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 44MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() ECS-3225S18-500-EN-TR ECS Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | 50MHz | ±15ppm | HCMOS | - | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 50MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() ECS-3225S25-200-EN-TR ECS Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 20MHz | ±15ppm | HCMOS | - | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 20MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() ECS-3225S25-500-EN-TR ECS Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 50MHz | ±15ppm | HCMOS | - | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 50MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() ECS-3225S18-250-EN-TR ECS Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | 25MHz | ±15ppm | HCMOS | - | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 25MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() ECS-3225S30-240-FN-TR ECS Inc. | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3V | 3V | 24MHz | ±10ppm | HCMOS | - | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 24MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() ECS-3225S30-320-FN-TR ECS Inc. | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3V | 3V | 32MHz | ±10ppm | HCMOS | - | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 32MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() ECS-3225S25-320-FN-TR ECS Inc. | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 32MHz | ±10ppm | HCMOS | - | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 32MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() ECS-3225S30-270-FN-TR ECS Inc. | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3V | 3V | 27MHz | ±10ppm | HCMOS | - | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 27MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() ECS-3225S25-100-FN-TR ECS Inc. | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 10MHz | ±10ppm | HCMOS | - | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 10MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() ECS-3225S25-260-FN-TR ECS Inc. | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 26MHz | ±10ppm | HCMOS | - | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 26MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() ECS-3953M-660-BN-TR ECS Inc International | In Stock | - | - | - | - | - | - | - | EAR99 | ±50 | 8542.39.00.01 | 15 | 3.63 | 85 | 60 | 2.97 | -40 | Surface Mount | 1.7(Max) | 7 | 5 | 4 | 66 | - | Mini-SMD | Industrial | 3.3 | - | Tape and Reel | - | - | - | - | - | - | - | - | - | Crystal Oscillator | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | ||
![]() ECS-2520S33-40.000-FN-TR ECS Inc International | In Stock | - | - | - | - | - | - | - | EAR99 | ±10 | - | 15 | 3.63 | 85 | 55 | 2.97 | -40 | Surface Mount | 0.9 | 2.5 | 2 | 4 | 40 | - | Mini-CSMD | Extended | 3.3 | - | Tape and Reel | - | - | - | - | - | Active | - | - | - | Crystal Oscillator | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | RoHS Compliant | - | ||
![]() ECS-3225S18-40.000-FN-TR ECS Inc International | In Stock | - | - | - | - | - | - | - | EAR99 | ±10 | - | 15 | 1.98 | 85 | 55 | 1.62 | -40 | Surface Mount | 0.9 | 3.2 | 2.5 | 6 | 40 | - | Mini-CSMD | Extended | 1.8 | - | Tape and Reel | - | - | - | - | - | Active | - | - | - | Crystal Oscillator | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | RoHS Compliant | - | ||
![]() ECS-3951M-049-TR ECS Inc International | In Stock | - | - | - | - | - | - | - | EAR99 | ±100 | - | 30 | 5.5 | 70 | 60 | 4.5 | -10 | Surface Mount | 1.7(Max) | 7 | 5 | 4 | 4.9152 | - | Mini-CSMD | - | 5 | - | Tape and Reel | - | - | - | - | - | - | - | - | - | Crystal Oscillator | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | ||
![]() ECS-2100AX-160 ECS Inc. | 13 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 2005 | ECS-2100X | 0.520Lx0.520W 13.20mmx13.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 5V | 5V | 16MHz | ±100ppm | HCMOS, TTL | - | - | Crystal | - | - | 13.2mm x 13.2mm x 6.2mm | 16MHz | - | 5ns | 5ns | 55/45% | - | - | 25mA | 0.01% | - | 5.4102mm | 0.213 5.40mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-8FM-010-TR ECS Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | ECS-8F | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 5V | 5V | 1MHz | ±200ppm | CMOS, TTL | - | Enable/Disable | Crystal | - | - | 14.0mm x 9.8mm x 4.7mm | 1MHz | - | 8ns | 8ns | 60/40% | - | - | 23mA | 0.01% | - | 4.699mm | 0.185 4.70mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-3953C-250-B-TR ECS Inc International | In Stock | - | - | - | - | - | - | - | EAR99 | ±50 | - | 15 | 3.6 | 70 | 60 | 3 | 0 | Surface Mount | 1.6 | 7 | 5 | 4 | 25 | SMD | Mini-CSMD | - | 3.3 | - | Tape and Reel | - | - | - | - | - | Active | - | - | - | Crystal Oscillator | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | Yes with exemptions | - | ||
![]() ECS-3518-480-B-TR ECS Inc. | 474 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | ECS-3518 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | 48MHz | ±50ppm | HCMOS | - | Enable/Disable | Crystal | - | Not Qualified | - | 48MHz | 1.8V | - | - | - | - | 30pF | 15mA | 0.005% | - | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | Lead Free |