- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-VXO-73-27.00-TR ECS Inc. | 34 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -10°C~70°C | Tape & Reel (TR) | - | ECS-VXO-73 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | VCXO | - | 70°C | -10°C | 3.3V | - | 27MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 20mA | - | - | - | 3.3V | - | - | - | - | - | 15pF | 20mA | 0.005% | 1.6002mm | 0.063 1.60mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-8FM-184-TR ECS Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | ECS-8F | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | 5V | - | 18.432MHz | ±200ppm | CMOS, TTL | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | - | - | - | 23mA | 0.01% | 4.699mm | 0.185 4.70mm | 13.9954mm | 8.6614mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-3951M-160-BN-TR ECS Inc. | 589 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2002 | ECS-3951M-BN | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 5V | 5V | 16MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.7mm | 16MHz | 5V | 15ns | 15ns | 40/60% | 5V | - | 30pF | 20mA | 0.005% | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-2200B-100 ECS Inc. | 35 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | 0°C~70°C | Bulk | 1999 | ECS-2200 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 70°C | 0°C | 5V | - | 10MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | 25mA | - | - | - | - | - | - | - | - | - | - | 25mA | 0.005% | 5.4102mm | 0.213 5.40mm | 13.208mm | 13.208mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-3951M-330-B-TR ECS Inc. | 35 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -10°C~70°C | Tape & Reel (TR) | 2001 | ECS-3951M | 0.295Lx0.197W 7.50mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 5V | 5V | 33MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 7.5mm x 5.0mm x 1.6mm | 33MHz | - | 15ns | 15ns | 60/40% | - | - | - | 20mA | 0.005% | 1.7526mm | 0.069 1.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-3951M-036-B-TR ECS Inc. | 5 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -10°C~70°C | Tape & Reel (TR) | 2001 | ECS-3951M | 0.295Lx0.197W 7.50mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 5V | - | 3.6864MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | 20mA | 0.005% | 1.7526mm | 0.069 1.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-3225S30-200-EN-TR ECS Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3V | 3V | 20MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 20MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S33-250-EN-TR ECS Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 25MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 25MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S33-440-EN-TR ECS Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 44MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 44MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S18-320-EN-TR ECS Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 1.8V | 1.8V | 32MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 32MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S25-270-EN-TR ECS Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 27MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 27MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S33-500-EN-TR ECS Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 50MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 50MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S30-270-EN-TR ECS Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3V | 3V | 27MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 27MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S30-200-FN-TR ECS Inc. | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3V | 3V | 20MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 20MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S18-050-FN-TR ECS Inc. | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 1.8V | 1.8V | 5MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 5MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S25-440-FN-TR ECS Inc. | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 44MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 44MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S18-440-FN-TR ECS Inc. | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 1.8V | 1.8V | 44MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 44MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S30-440-FN-TR ECS Inc. | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3V | 3V | 44MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 44MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3518-480-B-TR ECS Inc. | 474 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | ECS-3518 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 1.8V | 1.8V | 48MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 48MHz | 1.8V | - | - | - | - | - | 30pF | 15mA | 0.005% | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-PEC25-1000-B-N ECS Inc. | 24 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | ECS-PEC25 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 100MHz | ±50ppm | PECL | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.7mm | 100MHz | - | 1ns | 1ns | 40/60% | - | 30μA | - | 90mA | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | - |