- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECX-H37BN-33.333 ECS Inc. | 6 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | - | ECSpressCON™ ECX-H | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 33.333MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.7mm | 33.333MHz | - | 1.5ns | 1.5ns | 48/52% | - | - | 25mA | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-P22BN-10.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 10MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 10MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | 48mA | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-P22CM-16.000 ECS Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 16MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 16MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | 48mA | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-P22CM-18.432 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 18.432MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 18.432MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | 48mA | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-L22CM-125.000 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-L | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 125MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 125MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | 20mA | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-L22CM-156.250 ECS Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-L | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 156.25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 156.25MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | 20mA | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-L22CM-16.000 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-L | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 16MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 16MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | 18mA | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-H22CM-12.000 ECS Inc. | 18 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 12MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 12MHz | - | 1.5ns | 1.5ns | 48/52% | - | - | 40mA | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-L22BN-156.250 ECS Inc. | 18 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-L | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 156.25MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 156.25MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | 20mA | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-L22CM-100.000 ECS Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-L | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 100MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 100MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | 18mA | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-L22BN-80.000 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-L | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 80MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 80MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | 18mA | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-P22BN-27.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | 2.5V | - | 27MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 48mA | - | - | - | - | - | - | - | - | - | 48mA | - | 990.6μm | 0.039 1.00mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() ECX-P22BN-18.432 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | 2.5V | - | 18.432MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 48mA | - | - | - | - | - | - | - | - | - | 48mA | - | 990.6μm | 0.039 1.00mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() ECS-8FA3X-036-TR ECS Inc. | 1955 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | ECS-8FX | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | 3.3V | - | 3.6864MHz | ±200ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | 30pF | 9mA | - | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() VC-TXO-39SM-130-TR ECS Inc. | 592 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -30°C~75°C | Tape & Reel (TR) | 2003 | VC-TXO-39SM | 0.449Lx0.378W 11.40mmx9.60mm | - | - | Obsolete | 1 (Unlimited) | - | - | VCTCXO | - | 75°C | -30°C | 3V | - | 13MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | 1.5mA | - | - | - | - | - | - | - | - | - | 1.5mA | 0.00025% | 2.4892mm | 0.098 2.50mm | 11.4046mm | 9.6012mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECX-P37BN-150.000 ECS Inc. | 34 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | Industrial grade | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 150MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.7mm | 150MHz | - | 0.25ns | 0.25ns | 48/52% | 16mA | - | 50mA | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2016MV-250-BN-TR ECS Inc. | 26 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-2016MV | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 1.6V~3.6V | - | 25MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 7mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.033 0.85mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2016MV-260-BN-TR ECS Inc. | 1419 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-2016MV | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 1.6V~3.6V | - | 26MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 7mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.033 0.85mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2016MV-333.3-BN-TR ECS Inc. | 980 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-2016MV | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 1.6V~3.6V | - | 33.3333MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 7mA | - | 2.0mm x 1.6mm x 0.85mm | 33.3333MHz | - | 6.5ns | 6.5ns | 45/55% | - | - | - | - | - | 0.033 0.85mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2033-143-AU ECS Inc. | 9 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2010 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 14.31818MHz | ±100ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 14.31818MHz | 3.3V | - | - | - | 10μA | 15pF | 7mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - |