- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Lead Pitch | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Height | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-8FMX-320-TR ECS Inc. | 45 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | ECS-8FX | 0.551Lx0.341W 14.00mmx8.65mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Silver (Ag) | - | 5V | 5V | 32MHz | ±200ppm | CMOS, TTL | Enable/Disable | Crystal | - | - | - | 14.0mm x 9.8mm x 4.7mm | 32MHz | 5V | 7ns | 7ns | 60/40% | - | - | 50pF | 35mA | 0.01% | 4.699mm | 0.185 4.70mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-3953M-1000-BN-TR ECS Inc. | 845 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2002 | ECS-3953M-BN | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; TAPE AND REEL | 3.3V | 3.3V | 100MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | - | 7.0mm x 5.0mm x 1.7mm | 100MHz | 3.3V | 5ns | 5ns | 40/60% | - | - | 15pF | 30mA | 0.005% | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-3951M-160-AU-TR ECS Inc. | 1523 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2005 | ECS-3951M-AU | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 5V | 5V | 16MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 7.0mm x 5.0mm x 1.7mm | 16MHz | 5V | 10ns | 10ns | 40/60% | 5V | - | 30pF | 25mA | - | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | - | ||
![]() ECS-3953M-270-AU-TR ECS Inc. | 45 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | ECS-3953M-AU | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 27MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 7.0mm x 5.0mm x 1.7mm | 27MHz | 3.3V | 10ns | 10ns | 40/60% | - | - | 15pF | 16mA | - | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | - | ||
![]() ECS-2033-240-AU ECS Inc. | 103 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2010 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 24MHz | ±100ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | - | 24MHz | 3.3V | - | - | - | - | 10μA | 15pF | 13mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() ECS-5032MV-160-CN-TR ECS Inc. | 1626 |
| Datasheet | 9 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-5032MV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.6V~3.6V | - | 16MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 6mA | - | - | 5.0mm x 3.2mm x 1.3mm | 16MHz | - | 7ns | 7ns | 45/55% | - | 10μA | - | - | - | - | 0.051 1.30mm | ROHS3 Compliant | - | ||
![]() ECS-3225MV-240-CN-TR ECS Inc. | 10000 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-3225MV | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | 1.62V~3.63V | - | 24MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 4mA | - | - | 3.2mmx2.5mmx1.2mm | 24MHz | - | 7ns | 7ns | 45/55% | - | 10μA | - | - | - | - | 0.047 1.20mm | ROHS3 Compliant | - | ||
![]() ECS-3225MV-500-CN-TR ECS Inc. | 2016 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-3225MV | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | 1.62V~3.63V | - | 50MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 5mA | - | - | 3.2mmx2.5mmx1.2mm | 50MHz | - | 7ns | 7ns | 45/55% | - | 10μA | - | - | - | - | 0.047 1.20mm | ROHS3 Compliant | - | ||
![]() ECS-3225MV-320-CN-TR ECS Inc. | 16300 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-3225MV | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | 1.62V~3.63V | - | 32MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 4mA | - | - | 3.2mmx2.5mmx1.2mm | 32MHz | - | 7ns | 7ns | 45/55% | - | 10μA | - | - | - | - | 0.047 1.20mm | ROHS3 Compliant | - | ||
![]() ECS-3225MV-260-CN-TR ECS Inc. | 516 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-3225MV | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) | - | 1.62V~3.63V | - | 26MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 4mA | - | - | 3.2mm x 2.5mm x 1.2mm | 26MHz | - | 7ns | 7ns | 45/55% | - | 10μA | - | - | - | - | 0.047 1.20mm | ROHS3 Compliant | - | ||
![]() ECS-2333-018-BN-TR ECS Inc. | 32 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Cut Tape (CT) | 2008 | ECS-2333 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | 3.3V | - | 1.8432MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 1mm | - | - | 3.3V | - | - | - | - | 10μA | 15pF | 7mA | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() ECS-5032MV-245.7-BN-TR ECS Inc. | 409 |
| Datasheet | 9 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-5032MV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.6V~3.6V | - | 24.576MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | 5.0mm x 3.2mm x 1.3mm | 24.576MHz | - | 7ns | 7ns | 45/55% | - | 10μA | - | - | - | - | 0.051 1.30mm | ROHS3 Compliant | - | ||
![]() ECS-5032MV-480-BN-TR ECS Inc. | 352 |
| Datasheet | 9 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-5032MV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.6V~3.6V | - | 48MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 8mA | - | - | 5.0mm x 3.2mm x 1.3mm | 48MHz | - | 7ns | 7ns | 45/55% | - | 10μA | - | - | - | - | 0.051 1.30mm | ROHS3 Compliant | - | ||
![]() ECS-3953M-500-BN-TR ECS Inc. | 511 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | ECS-3953M-BN | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; TAPE AND REEL | 3.3V | 3.3V | 50MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 7.0mm x 5.0mm x 1.7mm | 50MHz | 3.3V | 5ns | 5ns | 40/60% | - | - | 15pF | 25mA | 0.005% | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-2033-080-AU ECS Inc. | 383 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2010 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 8MHz | ±100ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | - | 8MHz | 3.3V | - | - | - | - | 10μA | 15pF | 7mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() ECS-3225MV-120-CN-TR ECS Inc. | 67 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-3225MV | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) | - | 1.62V~3.63V | - | 12MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 4mA | - | - | 3.2mm x 2.5mm x 1.2mm | 12MHz | - | 7ns | 7ns | 45/55% | - | 10μA | - | - | - | - | 0.047 1.20mm | ROHS3 Compliant | - | ||
![]() ECS-327MVATX-3-CN-TR ECS Inc. | 2037 |
| Datasheet | 9 Weeks | - | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-327MVATX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.6V~3.6V | - | 32.768kHz | ±25ppm | CMOS | Enable/Disable | Crystal | 200μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | ROHS3 Compliant | - | ||
![]() ECS-327MVATX-2-CN-TR ECS Inc. | 887 |
| Datasheet | 9 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-327MVATX | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.6V~3.6V | - | 32.768kHz | ±25ppm | CMOS | Enable/Disable | Crystal | 200μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() ECS-327MVATX-7-CN-TR ECS Inc. | 1623 |
| Datasheet | 9 Weeks | - | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-327MVATX | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.6V~3.6V | - | 32.768kHz | ±25ppm | CMOS | Enable/Disable | Crystal | 200μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 1.40mm | ROHS3 Compliant | - | ||
![]() ECS-3225SMV-250-FP-TR ECS Inc. | 803 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | - | MultiVolt™ ECS-3225SMV | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.62V~3.63V | - | 25MHz | ±10ppm | CMOS | Enable/Disable | Crystal | 10mA | - | - | - | - | - | - | - | - | - | 10μA | - | - | - | - | 0.047 1.20mm | ROHS3 Compliant | - |