- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Lead Pitch | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Height | Height Seated (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-3225SMV-270-FP-TR ECS Inc. | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~105°C | Tape & Reel (TR) | - | MultiVolt™ ECS-3225SMV | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.62V~3.63V | - | 27MHz | ±10ppm | CMOS | Enable/Disable | Crystal | 10mA | - | - | - | - | - | - | - | - | - | 10μA | - | - | - | - | 0.047 1.20mm | ROHS3 Compliant | - | - | ||
![]() ECS-3225SMV-160-FP-TR ECS Inc. | 845 | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~105°C | Tape & Reel (TR) | - | MultiVolt™ ECS-3225SMV | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.62V~3.63V | - | 16MHz | ±10ppm | CMOS | Enable/Disable | Crystal | 10mA | - | - | - | - | - | - | - | - | - | 10μA | - | - | - | - | 0.047 1.20mm | ROHS3 Compliant | - | - | ||
![]() ECS-3225SMV-192-FP-TR ECS Inc. | 45 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~105°C | Tape & Reel (TR) | - | MultiVolt™ ECS-3225SMV | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.62V~3.63V | - | 19.2MHz | ±10ppm | CMOS | Enable/Disable | Crystal | 10mA | - | - | - | - | - | - | - | - | - | 10μA | - | - | - | - | 0.047 1.20mm | ROHS3 Compliant | - | - | ||
![]() ECS-2520Q-33-330-BS-TR ECS Inc. | 470 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ECS-2520Q | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 3.3V | 3.3V | 33MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | 2.5mm x 2.0mm x 0.8mm | 33MHz | - | 10ns | 10ns | 45/55% | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-1633-160-BN-TR ECS Inc. | 45 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECS-1633 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | 3.3V | 3.3V | 16MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 6mA | - | - | 2.0mm x 1.6mm x 0.9mm | 16MHz | - | 5ns | 5ns | 45/55% | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() ECS-1633-260-BN-TR ECS Inc. | 45 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | ECS-1633 | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | 3.3V | - | 26MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | 500μm | - | - | 3.3V | - | - | - | - | 10μA | 15pF | 7mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() ECS-2016MV-480-CN-TR ECS Inc. | 16800 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-2016MV | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.6V~3.6V | - | 48MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.033 0.85mm | ROHS3 Compliant | - | - | ||
![]() ECS-3963-1000-BN-TR ECS Inc. | 774 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | ECS-3963-BN | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) | TRI-STATE; TAPE AND REEL | 3.3V | 3.3V | 100MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 5.0mm x 3.2mm x 1.3mm | 100MHz | - | 5ns | 5ns | 40/60% | 3.3V | - | 15pF | 35mA | 0.005% | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-3525-040-B-TR ECS Inc. | 16 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2006 | ECS-3525 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) | - | 2.5V | 2.5V | 4MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | - | 4MHz | - | - | - | - | 2.5V | - | 30pF | 7mA | 0.005% | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-2520MV-480-BN-TR ECS Inc. | 976 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2018 | MultiVolt™ ECS-2520MV | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | 1.6V~3.6V | - | 48MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() ECS-2520MV-333.3-BN-TR ECS Inc. | 248 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-2520MV | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | 1.6V~3.6V | - | 33.3333MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() ECS-2033-160-BN ECS Inc. | 818 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; DISABLE FUNCTION; TAPE AND REEL | 3.3V | 3.3V | 16MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 2.5mm x 2.0mm x 0.9mm | 16MHz | - | 10ns | 10ns | 45/55% | 3.3V | 10μA | - | 7mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() ECS-2033-250-BN ECS Inc. | 8000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; DISABLE FUNCTION; TAPE AND REEL | 3.3V | 3.3V | 25MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 2.5mm x 2.0mm x 0.9mm | 25MHz | - | 10ns | 10ns | 45/55% | 3.3V | 10μA | - | 13mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-2033-500-BN ECS Inc. | 580 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; DISABLE FUNCTION; TAPE AND REEL | 3.3V | 3.3V | 50MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 2.5mm x 2.0mm x 0.9mm | 50MHz | - | 10ns | 10ns | 45/55% | 3.3V | 10μA | - | 19mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-2100AX-200 ECS Inc. | 200 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | Commercial grade | 0°C~70°C | Tube | 2005 | ECS-2100X | 0.520Lx0.520W 13.20mmx13.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 5V | - | 20MHz | ±100ppm | HCMOS, TTL | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.01% | 5.4102mm | 0.213 5.40mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-3953M-200-AU-TR ECS Inc. | 5621 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2005 | ECS-3953M-AU | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TR | 3.3V | 3.3V | 20MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 7.0mm x 5.0mm x 1.7mm | 20MHz | 3.3V | 10ns | 10ns | 60/40% | - | - | 15pF | 16mA | - | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-2520MV-250-BN-TR ECS Inc. | 653 | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2018 | MultiVolt™ ECS-2520MV | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | 1.6V~3.6V | - | 25MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() ECS-2520MV-250-CN-TR ECS Inc. | 16800 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2018 | MultiVolt™ ECS-2520MV | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.6V~3.6V | - | 25MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() ECS-2520MV-500-CN-TR ECS Inc. | 916 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-2520MV | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) | - | 1.6V~3.6V | - | 50MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 8mA | - | - | 1.6mm x 1.2mm x 0.6mm | 50MHz | - | 4.5ns | 4.5ns | 45/55% | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() ECS-3225MV-250-CN-TR ECS Inc. | 1500 | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-3225MV | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | 1.62V~3.63V | - | 25MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 4mA | - | - | 3.2mmx2.5mmx1.2mm | 25MHz | - | 7ns | 7ns | 45/55% | - | 10μA | - | - | - | - | 0.047 1.20mm | ROHS3 Compliant | - | - |