- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Height | Height Seated (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-2033-036-BN ECS Inc. | 6000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; DISABLE FUNCTION; TAPE AND REEL | 3.3V | 3.3V | 3.6864MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | 2.5mm x 2.0mm x 0.9mm | 3.6864MHz | - | 10ns | 10ns | 45/55% | 3.3V | 10μA | - | 7mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() ECS-2200BX-100 ECS Inc. | 23 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | Commercial grade | 0°C~70°C | Bulk | 2005 | ECS-2200X | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 5V | 5V | 10MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | - | - | 13.2mm x 13.2mm x 5.4mm | 10MHz | - | 5ns | 5ns | 55/45% | - | - | - | 25mA | 0.005% | 5.4102mm | 0.213 5.40mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-2018-480-BN ECS Inc. | 16 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | ECS-2018 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | TRI-STATE; TAPE AND REEL | 1.8V | 1.8V | 48MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 0.9mm | 48MHz | - | 10ns | 10ns | 45/55% | - | 10μA | - | 3.5mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() ECS-3518-333-B-TR ECS Inc. | 16 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2006 | ECS-3518 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | 1.8V | 33.333MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 33.333MHz | 1.8V | - | - | - | - | - | 30pF | 7mA | 0.005% | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-3951M-018-BN-TR ECS Inc. | 905 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | ECS-3951M-BN | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 5V | 5V | 1.8432MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.7mm | 1.8432MHz | 5V | 15ns | 15ns | 40/60% | 5V | - | 30pF | 20mA | 0.005% | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-2033-245.7-BN-TR ECS Inc. | 813 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 24.57MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 13mA | - | 2.5mm x 2.0mm x 0.9mm | 24.576MHz | - | 10ns | 10ns | 40/60% | - | 10μA | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECS-3225Q-18-260-DP-TR ECS Inc. | 16 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~105°C | Tape & Reel (TR) | - | ECS-3225Q | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.8V | 1.8V | 26MHz | ±30ppm | HCMOS | Enable/Disable | Crystal | - | - | 3.2mm x 2.5mm x 0.9mm | 26MHz | - | 10ns | 10ns | 45/55% | - | - | - | - | - | - | 0.079 2.00mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-3225Q-18-240-BS-TR ECS Inc. | 184 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ECS-3225Q | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.8V | 1.8V | 24MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 3.2mm x 2.5mm x 0.9mm | 24MHz | - | 10ns | 10ns | 45/55% | - | - | - | - | - | - | 0.079 2.00mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-3225Q-18-260-BS-TR ECS Inc. | 25 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~125°C | Tape & Reel (TR) | - | ECS-3225Q | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.8V | 1.8V | 26MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 3.2mm x 2.5mm x 0.9mm | 26MHz | - | 10ns | 10ns | 45/55% | - | - | - | - | - | - | 0.079 2.00mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-1612MV-240-CN-TR ECS Inc. | 4000 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-1612MV | 0.063Lx0.047W 1.60mmx1.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | STANDBY; TRI-STATE; ENABLE/DISABLE FUNCTION; TR | 1.6V~3.63V | - | 24MHz | ±25ppm | CMOS | Standby (Power Down) | Crystal | 5mA | - | 1.6mm x 1.2mm x 0.6mm | 24MHz | - | 4.5ns | 4.5ns | 45/55% | - | 10μA | - | - | - | - | 0.028 0.70mm | ROHS3 Compliant | - | - | ||
![]() ECS-1612MV-250-CN-TR ECS Inc. | 3016 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-1612MV | 0.063Lx0.047W 1.60mmx1.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.6V~3.63V | - | 25MHz | ±25ppm | CMOS | Standby (Power Down) | Crystal | 5mA | - | - | - | - | - | - | - | - | 10μA | - | - | - | - | 0.028 0.70mm | ROHS3 Compliant | - | - | ||
![]() ECS-2520S18-384-EN-TR ECS Inc. | 1412 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) | - | 1.8V | 1.8V | 38.4MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 2.5mm x 2.0mm x 0.9mm | 38.4MHz | - | 5ns | 5ns | 45/55% | - | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECS-327MVATX-5-CN-TR ECS Inc. | 822 |
| Datasheet | 9 Weeks | - | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-327MVATX | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.6V~3.6V | - | 32.768kHz | ±25ppm | CMOS | Enable/Disable | Crystal | 200μA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 1.30mm | ROHS3 Compliant | - | - | ||
![]() ECS-3525-500-B-TR ECS Inc. | 1436 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2006 | ECS-3525 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) | - | 2.5V | 2.5V | 50MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 50MHz | - | - | - | - | 2.5V | - | 30pF | 30mA | 0.005% | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-327TXO-33-TR ECS Inc. | 1501 |
| Datasheet | 9 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECS-327TXO | 0.129Lx0.098W 3.28mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | TCXO | - | - | 3.3V | - | 32.768kHz | ±5ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 1.40mm | ROHS3 Compliant | - | - | ||
![]() ECS-3953M-040-AU-TR ECS Inc. | 773 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2005 | ECS-3953M-AU | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 4MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.7mm | 4MHz | 3.3V | 10ns | 10ns | 40/60% | - | - | - | 16mA | - | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | - | - | ||
![]() ECS-3953M-200-BN-TR ECS Inc. | 379 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | ECS-3953M-BN | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; TAPE AND REEL | 3.3V | 3.3V | 20MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.7mm | 20MHz | 3.3V | 5ns | 5ns | 40/60% | - | - | 15pF | 15mA | 0.005% | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-3953M-100-BN-TR ECS Inc. | 945 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2002 | ECS-3953M-BN | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; TAPE AND REEL | 3.3V | 3.3V | 10MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.7mm | 10MHz | 3.3V | 5ns | 5ns | 40/60% | - | - | 15pF | 15mA | 0.005% | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-3953M-240-BN-TR ECS Inc. | 107 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2002 | ECS-3953M-BN | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; TAPE AND REEL | 3.3V | 3.3V | 24MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.7mm | 24MHz | 3.3V | 5ns | 5ns | 60/40% | - | - | 15pF | 15mA | 0.005% | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-2033-300-AU ECS Inc. | 766 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2010 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 30MHz | ±100ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 30MHz | 3.3V | - | - | - | - | 10μA | 15pF | 13mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - |