- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Current | Frequency Tolerance | Control Voltage-Max | Control Voltage-Min | Absolute Pull Range (APR) | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECXV-P37C2M-166.6286 ECS Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | -20°C~70°C | Tray | - | ECSpressCON™ ECXV-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 166.6286MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 50mA | 7.0mm x 5.0mm x 1.7mm | 166.6286MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | 3V | 0.3V | ±90ppm | - | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECXV-P37C2N-1000.000 ECS Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tray | - | ECSpressCON™ ECXV-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 1GHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 68mA | 7.0mm x 5.0mm x 1.7mm | 1000MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | 3V | 0.3V | ±90ppm | - | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECXV-P37C2M-491.520 ECS Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | -20°C~70°C | Tray | - | ECSpressCON™ ECXV-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 491.52MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 55mA | 7.0mm x 5.0mm x 1.7mm | 491.52MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | 3V | 0.3V | ±90ppm | - | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECXV-P37C2M-983.040 ECS Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | -20°C~70°C | Tray | - | ECSpressCON™ ECXV-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 983.04MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 68mA | 7.0mm x 5.0mm x 1.7mm | 983.04MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | 3V | 0.3V | ±90ppm | - | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-100A-160 ECS Inc. | 137 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | 0°C~70°C | Bulk | 1999 | ECS-100 | 0.821Lx0.520W 20.86mmx13.20mm | - | Active | 1 (Unlimited) | Radial | XO (Standard) | - | 70°C | 0°C | 5V | - | 16MHz | ±100ppm | TTL | - | Crystal | 30mA | - | - | 5V | - | - | - | 30mA | 0.01% | - | - | - | 5.08mm | 0.200 5.08mm | 20.8534mm | 13.208mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-2100A-050 ECS Inc. | 804 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | 0°C~70°C | Bulk | 2003 | ECS-2100 | 0.520Lx0.520W 13.20mmx13.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 70°C | 0°C | 5V | - | 5MHz | ±100ppm | HCMOS, TTL | - | Crystal | 25mA | - | - | - | - | - | - | 25mA | 0.01% | - | - | - | 5.4102mm | 0.213 5.40mm | 13.208mm | 13.208mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECX-H25CM-16.384 ECS Inc. | 19 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 16.384MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 16.384MHz | - | 1.5ns | 1.5ns | 48/52% | 40mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-H25CM-60.000 ECS Inc. | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 60MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 60MHz | - | 1.5ns | 1.5ns | 48/52% | 40mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-H25CM-32.000 ECS Inc. | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 32MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 32MHz | - | 1.5ns | 1.5ns | 48/52% | 40mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-H35BN-200.000 ECS Inc. | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 200MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 200MHz | - | 1.5ns | 1.5ns | 48/52% | 40mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-H35BN-12.288 ECS Inc. | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 12.288MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 12.288MHz | - | 1.5ns | 1.5ns | 48/52% | 40mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-H35BN-50.000 ECS Inc. | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 50MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 50MHz | - | 1.5ns | 1.5ns | 48/52% | 40mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-H35CM-24.576 ECS Inc. | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 24.576MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 24.576MHz | - | 1.5ns | 1.5ns | 48/52% | 40mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-H35BN-120.000 ECS Inc. | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 120MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 120MHz | - | 1.5ns | 1.5ns | 48/52% | 40mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-H35BN-60.000 ECS Inc. | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 60MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 60MHz | - | 1.5ns | 1.5ns | 48/52% | 40mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-H35CM-18.432 ECS Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 18.432MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 18.432MHz | - | 1.5ns | 1.5ns | 48/52% | 40mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-H35BN-48.000 ECS Inc. | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 48MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 48MHz | - | 1.5ns | 1.5ns | 48/52% | 40mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-H35CM-156.250 ECS Inc. | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 156.25MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 156.25MHz | - | 1.5ns | 1.5ns | 48/52% | 40mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-H35CM-24.000 ECS Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 24MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 24MHz | - | 1.5ns | 1.5ns | 48/52% | 40mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-L23BN-18.432 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-L | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 18.432MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 18.432MHz | - | 0.5ns | 0.5ns | 45/55% | 18mA | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - |