- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Current | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECX-H35BN-16.000 ECS Inc. | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 16MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 16MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() ECX-H35BN-18.432 ECS Inc. | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-H | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 18.4332MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 18.432MHz | 1.5ns | 1.5ns | 48/52% | 40mA | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() ECX-L35BN-40.000 ECS Inc. | 6 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-L | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 85°C | -40°C | 3.3V | - | 40MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 18mA | - | - | - | - | - | 18mA | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() ECX-L35CM-200.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-L | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 70°C | -20°C | 3.3V | - | 200MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 20mA | - | - | - | - | - | 20mA | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() ECX-L35CM-66.666 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 66.666MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 66.666MHz | 0.5ns | 0.5ns | 45/55% | 18mA | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() ECX-P25BN-32.768 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 32.768MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 32.768MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() ECX-P35BN-10.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 10MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 10MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() ECX-P25BN-30.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 30MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 30MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() ECX-P35CM-10.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 10MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 10MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() ECX-P35BN-30.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 30MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 30MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() ECX-P35CM-75.000 ECS Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 75MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 75MHz | 0.25ns | 0.25ns | 48/52% | 48mA | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() ECX-P35CM-66.666 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 70°C | -20°C | 3.3V | - | 66.666MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 48mA | - | - | - | - | - | 48mA | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() ECX-L27BL-200.00 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -10°C~70°C | Strip | ECSpressCON™ ECX-L | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | 2.5V | - | 200MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | - | - | 20mA | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
![]() ECX-L27CM-25.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | ECSpressCON™ ECX-L | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.7mm | 25MHz | 0.5ns | 0.5ns | 45/55% | 18mA | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
![]() ECX-L37BN-12.500 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-L | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 85°C | -40°C | 3.3V | - | 12.5MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 18mA | - | - | - | - | - | 18mA | 1.7018mm | 0.067 1.70mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | ||
![]() ECX-L37BN-11.0592 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-L | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 11.0592MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.7mm | 11.0592MHz | 0.5ns | 0.5ns | 45/55% | 18mA | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
![]() ECX-L37BN-106.250 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-L | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 106.25MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.7mm | 106.25MHz | 0.5ns | 0.5ns | 45/55% | 20mA | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
![]() ECX-L37BN-155.520 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-L | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 155.52MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.7mm | 155.52MHz | 0.5ns | 0.5ns | 45/55% | 20mA | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
![]() ECX-L37BN-40.000 ECS Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-L | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 40MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.7mm | 40MHz | 0.5ns | 0.5ns | 45/55% | 18mA | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
![]() ECX-L37BN-16.000 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | ECSpressCON™ ECX-L | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 16MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.7mm | 16MHz | 0.5ns | 0.5ns | 45/55% | 18mA | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant |