- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-2033-035-BN ECS Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | 2010 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; DISABLE FUNCTION; TAPE AND REEL | 3.3V | 3.3V | 3.579545MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | 2.5mm x 2.0mm x 0.9mm | 3.579545MHz | - | 10ns | 10ns | 45/55% | 3.3V | 10μA | - | 7mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-8FM-500-TR ECS Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | -40°C~85°C | Tape & Reel (TR) | 2000 | ECS-8F | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | - | 5V | - | 50MHz | ±200ppm | CMOS, TTL | Enable/Disable | Crystal | 35mA | - | - | - | - | - | - | - | - | - | - | 35mA | 0.01% | 4.699mm | 0.185 4.70mm | 13.9954mm | 8.6614mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-3225S25-120-FN-TR ECS Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 12MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 12MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S30-250-FN-TR ECS Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3V | 3V | 25MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 25MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() VC-TXO-39SM-100-TR ECS Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -30°C~75°C | Tape & Reel (TR) | 2003 | VC-TXO-39SM | 0.449Lx0.378W 11.40mmx9.60mm | - | - | Obsolete | 1 (Unlimited) | - | - | VCTCXO | - | 75°C | -30°C | - | 3V | - | 10MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | 1.5mA | - | - | - | - | - | - | - | - | - | - | 1.5mA | 0.00025% | 2.4892mm | 0.098 2.50mm | 11.4046mm | 9.6012mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-8FM-400-TR ECS Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | -40°C~85°C | Tape & Reel (TR) | 2000 | ECS-8F | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | - | 5V | - | 40MHz | ±200ppm | CMOS, TTL | Enable/Disable | Crystal | 35mA | - | - | - | - | - | - | - | - | - | - | 35mA | 0.01% | 4.699mm | 0.185 4.70mm | 13.9954mm | 8.6614mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-3951M-400-B-TR ECS Inc. | 780 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~70°C | Tape & Reel (TR) | 2001 | ECS-3951M | 0.295Lx0.197W 7.50mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 70°C | -10°C | - | 5V | - | 40MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 55mA | - | - | - | - | - | - | - | - | - | - | 55mA | 0.005% | 1.7526mm | 0.069 1.75mm | 7.493mm | 5.0038mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-100A-018 ECS Inc. | 650 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | 0°C~70°C | Bulk | 1999 | ECS-100 | 0.821Lx0.520W 20.86mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 70°C | 0°C | - | 5V | - | 1.8432MHz | ±100ppm | TTL | - | Crystal | 15mA | - | - | - | - | - | - | - | - | - | - | 15mA | 0.01% | 5.08mm | 0.200 5.08mm | 20.8534mm | 13.208mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-8FM-122.8-TR ECS Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | -40°C~85°C | Tape & Reel (TR) | - | ECS-8F | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | - | 5V | - | 12.288MHz | ±200ppm | CMOS, TTL | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | - | - | - | 23mA | 0.01% | 4.699mm | 0.185 4.70mm | 13.9954mm | 8.6614mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-100A-120 ECS Inc. | 731 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | 0°C~70°C | Bulk | 1999 | ECS-100 | 0.821Lx0.520W 20.86mmx13.20mm | - | - | Active | 1 (Unlimited) | - | Radial | XO (Standard) | - | 70°C | 0°C | - | 5V | - | 12MHz | ±100ppm | TTL | - | Crystal | 30mA | - | - | - | 5V | - | - | - | - | - | - | 30mA | 0.01% | 5.08mm | 0.200 5.08mm | 20.8534mm | 13.208mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-2200B-040 ECS Inc. | 845 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | 0°C~70°C | Bulk | 1999 | ECS-2200 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5V | - | 4MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.005% | 5.4102mm | 0.213 5.40mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-8FM-020-TR ECS Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | -40°C~85°C | Tape & Reel (TR) | 2000 | ECS-8F | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5V | 5V | 2MHz | ±200ppm | CMOS, TTL | Enable/Disable | Crystal | - | - | 14.0mm x 9.8mm x 4.7mm | 2MHz | - | 8ns | 8ns | 60/40% | - | - | - | 23mA | 0.01% | 4.699mm | 0.185 4.70mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-327KO-TR ECS Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ECS-327KO | 0.157Lx0.098W 4.00mmx2.50mm | e4 | yes | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 32.768kHz | -200ppm +30ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | 4.0mm x 2.5mm x 0.8mm | 0.032768MHz | 3.3V | 200ns | 200ns | 60/40% | - | 0.2μA | 15pF | 1.5μA | - | 889μm | 0.035 0.90mm | - | - | RoHS Compliant | - | ||
![]() ECS-8FM-040-TR ECS Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | -40°C~85°C | Tape & Reel (TR) | 2000 | ECS-8F | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | - | 5V | - | 4MHz | ±200ppm | CMOS, TTL | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | - | - | - | 23mA | 0.01% | 4.699mm | 0.185 4.70mm | 13.9954mm | 8.6614mm | ROHS3 Compliant | Contains Lead | ||
![]() ECS-8FM-196.6-TR ECS Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | -40°C~85°C | Cut Tape (CT) | - | ECS-8F | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Discontinued | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | - | 5V | - | 19.6608MHz | ±200ppm | CMOS, TTL | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | - | - | - | 23mA | 0.01% | 4.699mm | 0.185 4.70mm | 13.9954mm | 8.6614mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-8FM-283.2-TR ECS Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | -40°C~85°C | Tape & Reel (TR) | - | ECS-8F | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | - | 5V | - | 28.322MHz | ±200ppm | CMOS, TTL | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | - | - | - | 23mA | 0.01% | 4.699mm | 0.185 4.70mm | 13.9954mm | 8.6614mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-3953M-110.5-TR ECS Inc. | 43 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | ECS-3953M | 0.295Lx0.197W 7.50mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | 110.5MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 35mA | - | - | - | - | - | - | - | - | - | - | 35mA | - | 1.7526mm | 0.069 1.75mm | 7.493mm | 5.0038mm | ROHS3 Compliant | - | ||
![]() ECS-3225S30-120-EN-TR ECS Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3V | 3V | 12MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 12MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S18-050-EN-TR ECS Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V | 1.8V | 5MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 5MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S18-400-EN-TR ECS Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V | 1.8V | 40MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 40MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - |