- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Current | Frequency Tolerance | Control Voltage-Max | Control Voltage-Min | Absolute Pull Range (APR) | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-3225S30-440-EN-TR ECS Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3V | 3V | 44MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 44MHz | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S18-200-EN-TR ECS Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V | 1.8V | 20MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 20MHz | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3951M-160-B-TR ECS Inc. | 364 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -10°C~70°C | Tape & Reel (TR) | 2001 | ECS-3951M | 0.295Lx0.197W 7.50mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 70°C | -10°C | - | 5V | - | 16MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 20mA | - | - | - | - | - | - | - | - | 20mA | 0.005% | - | - | - | 1.7526mm | 0.069 1.75mm | 7.493mm | 5.0038mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-8FM-320-TR ECS Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | ECS-8F | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 85°C | -40°C | - | 5V | - | 32MHz | ±200ppm | CMOS, TTL | Enable/Disable | Crystal | 35mA | - | - | - | - | - | - | - | - | 35mA | 0.01% | - | - | - | 4.699mm | 0.185 4.70mm | 13.9954mm | 8.6614mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-8FM-110.5-TR ECS Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECS-8F | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 85°C | -40°C | - | 5V | - | 11.0592MHz | ±200ppm | CMOS, TTL | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | - | 23mA | 0.01% | - | - | - | 4.699mm | 0.185 4.70mm | 13.9954mm | 8.6614mm | Non-RoHS Compliant | Contains Lead | ||
![]() VC-TXO-23SM-192-B ECS Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -30°C~75°C | Tape & Reel (TR) | 2008 | VC-TXO-23SM | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | 4 | VCTCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 3V | 3V | 19.2MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 19.2MHz | - | - | - | 3V | - | 1.5mA | - | 2.5V | 0.5V | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() VC-TXO-39SM-128-TR ECS Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -30°C~75°C | Tape & Reel (TR) | 2003 | VC-TXO-39SM | 0.449Lx0.378W 11.40mmx9.60mm | - | - | Obsolete | 1 (Unlimited) | - | VCTCXO | - | 75°C | -30°C | - | 3V | - | 12.8MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | 1.5mA | - | - | - | - | - | - | - | - | 1.5mA | 0.00025% | - | - | - | 2.4892mm | 0.098 2.50mm | 11.4046mm | 9.6012mm | Non-RoHS Compliant | Contains Lead | ||
![]() VC-TXO-23SM-196.8-B ECS Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -30°C~75°C | Tape & Reel (TR) | - | VC-TXO-23SM | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | 4 | VCTCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 3V | 3V | 19.68MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 19.68MHz | - | - | - | 3V | - | 1.5mA | - | 2.5V | 0.5V | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S18-260-EN-TR ECS Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V | 1.8V | 26MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 26MHz | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S30-160-FN-TR ECS Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3V | 3V | 16MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 16MHz | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECXV-L37C2N-150.000 ECS Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tray | - | ECSpressCON™ ECXV-L | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | - | 150MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | ±90ppm | - | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2100A-036 ECS Inc. | 727 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | 0°C~70°C | Bulk | 2003 | ECS-2100 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 70°C | 0°C | - | 5V | - | 3.6864MHz | ±100ppm | HCMOS, TTL | - | Crystal | 25mA | - | - | - | - | - | - | - | - | 25mA | 0.01% | - | - | - | 5.4102mm | 0.213 5.40mm | 13.208mm | 13.208mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-TXO-3225MV-250-TR ECS Inc. | 1028 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-TXO-3225MV | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | TCXO | - | - | - | - | 1.6V~3.6V | - | 25MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | 6mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-TXO-3225MV-500-TR ECS Inc. | 8000 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-TXO-3225MV | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | TCXO | - | - | - | - | 1.6V~3.6V | - | 50MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | 6mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2520SMV-500-GP-TR ECS Inc. | 66 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~100°C | Cut Tape (CT) | - | MultiVolt™ECS-2520SMV | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) | - | - | - | 1.62V~3.63V | - | 50MHz | ±5ppm | HCMOS | Enable/Disable | Crystal | 10mA | - | - | - | - | - | - | - | 10μA | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-TXO-3225MV-147.4-TR ECS Inc. | 386 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -30°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-TXO-3225MV | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | TCXO | - | - | - | - | 1.6V~3.6V | - | 14.7456MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | 6mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2520SMV-240-FP-TR ECS Inc. | 1523 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~100°C | Cut Tape (CT) | - | MultiVolt™ECS-2520SMV | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) | - | - | - | 1.62V~3.63V | - | 24MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 10mA | - | - | - | - | - | - | - | 10μA | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2520SMV-300-FN-TR ECS Inc. | 13 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Cut Tape (CT) | - | MultiVolt™ECS-2520SMV | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) | - | - | - | 1.62V~3.63V | - | 30MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 10mA | - | - | - | - | - | - | - | 10μA | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2520SMV-120-FP-TR ECS Inc. | 25 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~100°C | Cut Tape (CT) | - | MultiVolt™ECS-2520SMV | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) | - | - | - | 1.62V~3.63V | - | 12MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 10mA | - | - | - | - | - | - | - | 10μA | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-TXO-3225MV-160-TR ECS Inc. | 733 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-TXO-3225MV | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | TCXO | - | - | - | - | 1.6V~3.6V | - | 16MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | 6mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | ROHS3 Compliant | - |