- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Height | Height Seated (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-3525-640-B-TR ECS Inc. | 930 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2006 | ECS-3525 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) | - | 2.5V | 2.5V | 64MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 64MHz | - | - | - | - | 2.5V | - | 30pF | 30mA | 0.005% | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-3225Q-33-240-DP-TR ECS Inc. | 651 | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~105°C | Tape & Reel (TR) | - | ECS-3225Q | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 3.3V | 3.3V | 24MHz | ±30ppm | HCMOS | Enable/Disable | Crystal | - | - | 3.2mm x 2.5mm x 0.9mm | 24MHz | - | 10ns | 10ns | 45/55% | - | - | - | - | - | - | 0.079 2.00mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-5032MV-120-CN-TR ECS Inc. | 595 |
| Datasheet | 9 Weeks | - | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-5032MV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.6V~3.6V | - | 12MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 6mA | - | - | - | - | - | - | - | - | 10μA | - | - | - | - | 0.051 1.30mm | ROHS3 Compliant | - | - | ||
![]() ECS-3225MV-500-BN-TR ECS Inc. | 821 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-3225MV | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | 1.62V~3.63V | - | 50MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 5mA | - | 3.2mmx2.5mmx1.2mm | 50MHz | - | 7ns | 7ns | 45/55% | - | 10μA | - | - | - | - | 0.047 1.20mm | ROHS3 Compliant | - | - | ||
![]() ECS-3225MV-250-BN-TR ECS Inc. | 2421 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-3225MV | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | 1.62V~3.63V | - | 25MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 4mA | - | 3.2mmx2.5mmx1.2mm | 25MHz | - | 7ns | 7ns | 45/55% | - | 10μA | - | - | - | - | 0.047 1.20mm | ROHS3 Compliant | - | - | ||
![]() ECS-5032MV-100-BN-TR ECS Inc. | 821 |
| Datasheet | 9 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-5032MV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.6V~3.63V | - | 10MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 6mA | - | 5.0mm x 3.2mm x 1.3mm | 10MHz | - | 7ns | 7ns | 45/55% | - | 10μA | - | - | - | - | 0.051 1.30mm | ROHS3 Compliant | - | - | ||
![]() ECS-5032MV-143-CN-TR ECS Inc. | 30 |
| Datasheet | 9 Weeks | - | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-5032MV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.6V~3.6V | - | 14.31818MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 6mA | - | - | - | - | - | - | - | - | 10μA | - | - | - | - | 0.051 1.30mm | ROHS3 Compliant | - | - | ||
![]() ECS-5032MV-240-CN-TR ECS Inc. | 1116 |
| Datasheet | 9 Weeks | - | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-5032MV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.6V~3.6V | - | 24MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | - | - | - | - | - | - | 10μA | - | - | - | - | 0.051 1.30mm | ROHS3 Compliant | - | - | ||
![]() ECS-3963-250-BN-TR ECS Inc. | 759 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2005 | ECS-3963-BN | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) | TRI-STATE; TAPE AND REEL | 3.3V | 3.3V | 25MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | 5.0mm x 3.2mm x 1.3mm | 25MHz | - | 5ns | 5ns | 40/60% | 3.3V | - | 15pF | 10mA | 0.005% | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-3225SMV-100-FP-TR ECS Inc. | 2232 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~105°C | Tape & Reel (TR) | - | MultiVolt™ ECS-3225SMV | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.62V~3.63V | - | 10MHz | ±10ppm | CMOS | Enable/Disable | Crystal | 10mA | - | - | - | - | - | - | - | - | 10μA | - | - | - | - | 0.047 1.20mm | ROHS3 Compliant | - | - | ||
![]() ECS-2520Q-33-260-BS-TR ECS Inc. | 37 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~125°C | Tape & Reel (TR) | - | ECS-2520Q | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 3.3V | - | 26MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-TXO-25CSMV-320-DY-TR ECS Inc. | 758 |
| - | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -30°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-TXO-25CSMV | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | TCXO | - | TR | 1.7V~3.465V | - | 32MHz | ±2ppm | Clipped Sine Wave | - | Crystal | 2.5mA | - | 2.5mm x 2.0mm x 0.9mm | 32MHz | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECS-2520MV-080-CN-TR ECS Inc. | 16800 |
| Datasheet | 14 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | MultiVolt™ ECS-2520MV | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) | - | 1.6V~3.6V | - | 8MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 6mA | - | 2.5mm x 2.0mm x 0.8mm | 8MHz | - | 7ns | 7ns | 45/55% | - | 10μA | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() ECS-3518-666-B-TR ECS Inc. | 828 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2006 | ECS-3518 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | 1.8V | 66.666MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 66.666MHz | 1.8V | - | - | - | - | - | 30pF | 25mA | 0.005% | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-3225SMV-120-GP-TR ECS Inc. | 26 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | - | MultiVolt™ ECS-3225SMV | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.62V~3.63V | - | 12MHz | ±5ppm | CMOS | Enable/Disable | Crystal | 10mA | - | - | - | - | - | - | - | - | 10μA | - | - | - | - | 0.047 1.20mm | ROHS3 Compliant | - | - | ||
![]() ECS-3225SMV-270-GP-TR ECS Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | - | MultiVolt™ ECS-3225SMV | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.62V~3.63V | - | 27MHz | ±5ppm | CMOS | Enable/Disable | Crystal | 10mA | - | - | - | - | - | - | - | - | 10μA | - | - | - | - | 0.047 1.20mm | ROHS3 Compliant | - | - | ||
![]() ECS-3225SMV-240-GP-TR ECS Inc. | 26 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | - | MultiVolt™ ECS-3225SMV | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.62V~3.63V | - | 24MHz | ±5ppm | CMOS | Enable/Disable | Crystal | 10mA | - | - | - | - | - | - | - | - | 10μA | - | - | - | - | 0.047 1.20mm | ROHS3 Compliant | - | - | ||
![]() ECS-3225SMV-330-GP-TR ECS Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | - | MultiVolt™ ECS-3225SMV | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.62V~3.63V | - | 33MHz | ±5ppm | CMOS | Enable/Disable | Crystal | 10mA | - | - | - | - | - | - | - | - | 10μA | - | - | - | - | 0.047 1.20mm | ROHS3 Compliant | - | - | ||
![]() ECS-3225SMV-160-GP-TR ECS Inc. | 26 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | - | MultiVolt™ ECS-3225SMV | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.62V~3.63V | - | 16MHz | ±5ppm | CMOS | Enable/Disable | Crystal | 10mA | - | - | - | - | - | - | - | - | 10μA | - | - | - | - | 0.047 1.20mm | ROHS3 Compliant | - | - | ||
![]() ECS-3225SMV-260-GP-TR ECS Inc. | 26 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | - | MultiVolt™ ECS-3225SMV | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.62V~3.63V | - | 26MHz | ±5ppm | CMOS | Enable/Disable | Crystal | 10mA | - | - | - | - | - | - | - | - | 10μA | - | - | - | - | 0.047 1.20mm | ROHS3 Compliant | - | - |