- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Center Frequency (MHz) | ECCN (US) | Frequency Aging | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | HTS | Load Capacitance (pF) | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Symmetry (%) | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Output Frequency | Output Frequency (MHz) | Package Height | Package Length | Package Width | PCB changed | Product Depth (mm) | Programmable | Rad Hardened | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Supply Voltage-Max | Supply Voltage-Min | Typical Operating Supply Voltage (V) | Typical Phase Noise (dBc/Hz) | Upper Frequency | Upper Frequency (MHz) | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Voltage - Supply | Frequency | Frequency Stability | Output | Pin Count | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Symmetry-Max | Current - Supply (Disable) (Max) | Load Capacitance | Frequency Tolerance | Product Type | Screening Level | Output Format | Output Level | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-3225SMV-080-GP-TR ECS Inc. | 42 |
| Datasheet | 12 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | MultiVolt™ ECS-3225SMV | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 1.62V~3.63V | 8MHz | ±5ppm | CMOS | - | - | Enable/Disable | Crystal | 10mA | - | - | 10μA | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | ||
![]() ECS-3225SMV-320-GP-TR ECS Inc. | 26 |
| Datasheet | 12 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | MultiVolt™ ECS-3225SMV | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 1.62V~3.63V | 32MHz | ±5ppm | CMOS | - | - | Enable/Disable | Crystal | 10mA | - | - | 10μA | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | ||
![]() ECS-2520SMV-333.3-FP-TR ECS Inc. | 32 |
| Datasheet | 12 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | MultiVolt™ECS-2520SMV | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) | 1.62V~3.63V | 33.333MHz | ±10ppm | HCMOS | - | - | Enable/Disable | Crystal | 10mA | - | - | 10μA | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | - | ROHS3 Compliant | ||
![]() ECS-2520SMV-200-FP-TR ECS Inc. | 32 |
| Datasheet | 12 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | MultiVolt™ECS-2520SMV | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) | 1.62V~3.63V | 20MHz | ±10ppm | HCMOS | - | - | Enable/Disable | Crystal | 10mA | - | - | 10μA | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | - | ROHS3 Compliant | ||
![]() ECS-3225MVQ-120-BP-TR ECS Inc International | 22 |
| - | - | - | MINI-CSMD | - | EAR99 | - | ±3 | ±50 | 8542.39.00.01 | 15 | 3.63 | - | 105 | 55 | 1.7 | - | -40 | Surface Mount | - | 3.63(V) | 1.7(V) | 1.8/2.5/3.3 | -40C to 105C | - | - | - | - | 1 | 3.2 | 2.5 | 4 | 2.5(mm) | No | No | 12 | - | Mini-CSMD | Automotive | - | - | 1.8|2.5|3.3 | - | - | - | Industrial grade | - | Tape and Reel | - | - | - | - | - | Crystal Oscillator | - | - | 12(MHz) | ±50(ppm) | - | 4 | - | - | - | - | - | 55(%) | - | 15(pF) | - | - | Industrial | - | HCMOS | 3.2(mm) | - | - | - | - | 1(mm) | RoHS Compliant | ||
![]() ECS-TXO-20CSMV-320-EY-TR ECS Inc International | 1013 |
| - | - | - | - | 32 | EAR99 | ±1ppm/(1st) Year | - | - | 8542.31.00.01 | 10 | 3.465 | - | 85 | - | 1.7 | - | -30 | Surface Mount | - | - | - | - | - | - | - | - | 32 | 0.8(Max) | 2 | 1.6 | 4 | - | - | - | - | - | CSMD | - | - | - | 1.8|2.5|3.3 | -145@10KHz | - | 32 | - | - | Tape and Reel | - | - | - | - | - | Temperature Compensated Crystal Oscillator (TCXO) | - | - | - | ±2.5ppm | - | 4 | - | - | - | - | - | - | - | - | ±2ppm | - | - | - | Clipped Sinewave | - | - | - | - | - | - | RoHS Compliant | ||
![]() ECS-3225MVQ-500-CN-TR ECS Inc International | 333 |
| - | - | - | MINI-CSMD | - | EAR99 | - | - | ±25 | 8542.39.00.01 | 15 | 3.6 | + 85 C | 85 | 55 | 1.7 | - 40 C | -40 | Surface Mount | - | 3.6(V) | 1.7(V) | 1.8/2.5/3.3 | -40C to 85C | - | - | - | - | 1 | 3.2 | 2.5 | 4 | 2.5(mm) | No | No | 50 | - | Mini-CSMD | Extended | 3.6 V | 1.71 V | 1.8|2.5|3.3 | - | - | - | Industrial grade | - | Tape and Reel | 3225MVQ | - | - | - | - | Crystal Oscillator | - | - | 50(MHz) | ±25(ppm) | - | 4 | SMD/SMT | - | - | - | - | 55(%) | - | 15(pF) | - | Standard Oscillators | Industrial | CMOS | HCMOS | 3.2(mm) | 1 mm | - | 3.2 mm | 2.5 mm | 1(mm) | RoHS Compliant | ||
![]() ECS-3225MVQ-1000-CN-TR ECS Inc International | 1106 |
| - | - | - | MINI-CSMD | - | EAR99 | - | ±3 | ±25 | 8542.31.00.01 | 15 | 3.63 | + 85 C | 85 | 55 | 1.7 | - 40 C | -40 | Surface Mount | - | 3.6(V) | 1.7(V) | 1.8/2.5/3.3 | -40C to 85C | - | - | - | - | 1 | 3.2 | 2.5 | 4 | 2.5(mm) | No | No | 100 | - | Mini-CSMD | Automotive | 3.6 V | 1.71 V | 1.8|2.5|3.3 | - | - | - | Industrial grade | - | Tape and Reel | 3225MVQ | - | - | - | - | Crystal Oscillator | - | - | 100(MHz) | ±25(ppm) | - | 4 | SMD/SMT | - | - | - | - | 55(%) | - | 15(pF) | - | Standard Oscillators | Industrial | CMOS | HCMOS | 3.2(mm) | 1 mm | - | 3.2 mm | 2.5 mm | 1(mm) | RoHS Compliant | ||
![]() ECS-TXO-3225-130-N-TR ECS Inc International | 249 |
| - | - | - | SMD | 13 | EAR99 | ±1ppm/Year | - | - | 8542.39.00.01 | 15 | 3.465 | - | 85 | 60 | 3.135 | - | -40 | Surface Mount | Surface Mount | 3.465(V) | 3.135(V) | 3.3 | - | 85C | -40C | 13(MHz) | 13 | 1(Max) | 3.2 | 2.5 | 4 | 2.5(mm) | No | No | - | - | SMD | - | - | - | 3.3 | -135(Max)@1KHz | 13 | 13 | Industrial grade | - | Tape and Reel | - | - | - | - | - | Temperature Compensated Crystal Oscillator (TCXO) | - | - | - | ±2.5ppm | - | 4 | - | - | - | - | - | 60(%) | - | 15(pF) | ±1.5ppm | - | INDUSTRIALC | - | HCMOS | 3.2(mm) | - | - | - | - | 1(mm) | RoHS Compliant | ||
![]() ECS-2520SMV-110.5-GP-TR ECS Inc International | 34 |
| - | - | - | 2.5 mm x 2 mm | - | EAR99 | - | - | ±5 | 8541.60.00.50 | 15 | 3.63 | + 105 C | 105 | 55 | 1.62 | - 40 C | -40 | Surface Mount | - | - | - | - | - | - | - | - | - | 0.8 | 2.5 | 2 | 4 | - | - | - | 11.0592 | - | Mini-CSMD | Extended | 3.63 V | 1.62 V | 1.8|2.5|3.3 | - | - | - | - | - | Tape and Reel | ECS-2520SMV | - | - | - | - | Crystal Oscillator | - | - | 11.0592 MHz | 5 PPM | - | 4 | SMD/SMT | - | - | - | 2 V | - | - | 15 pF | - | Standard Oscillators | - | CMOS | HCMOS | - | 1 mm | - | 2.5 mm | 2 mm | - | RoHS Compliant | ||
![]() ECS-3225MVQ-240-CN-TR ECS Inc International | 622 |
| - | - | - | MINI-CSMD | - | EAR99 | - | - | ±25 | 8542.39.00.01 | 15 | 3.6 | + 85 C | 85 | 55 | 1.7 | - 40 C | -40 | Surface Mount | - | 3.6(V) | 1.7(V) | 1.8/2.5/3.3 | -40C to 85C | - | - | - | - | 1 | 3.2 | 2.5 | 4 | 2.5(mm) | No | No | 24 | - | Mini-CSMD | Extended | 3.6 V | 1.71 V | 3.3|2.5|1.8 | - | - | - | Industrial grade | - | Tape and Reel | 3225MVQ | - | - | - | - | Crystal Oscillator | - | - | 24(MHz) | ±25(ppm) | - | 4 | SMD/SMT | - | - | - | - | 55(%) | - | 15(pF) | - | Standard Oscillators | Industrial | CMOS | HCMOS | 3.2(mm) | 1 mm | - | 3.2 mm | 2.5 mm | 1(mm) | RoHS Compliant | ||
![]() ECS-3953M-810-B-TR ECS Inc International | In Stock | - | - | - | - | - | - | EAR99 | - | - | ±50 | - | 15 | 3.6 | - | 70 | 60 | 3 | - | -10 | Surface Mount | - | - | - | - | - | - | - | - | - | 1.7(Max) | 7 | 5 | 4 | - | - | - | 81 | - | Mini-CSMD | - | - | - | 3.3 | - | - | - | - | - | Tape and Reel | - | - | - | - | - | Crystal Oscillator | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | ||
![]() ECS-3953C-050-TR ECS Inc International | In Stock | - | - | - | - | - | - | EAR99 | - | - | ±100 | 8542.39.00.01 | 15 | 3.6 | - | 70 | 60 | 3 | - | 0 | Surface Mount | - | - | - | - | - | - | - | - | - | 1.6 | 7 | 5 | 4 | - | - | - | 5 | SMD | Mini-CSMD | - | - | - | 3.3 | - | - | - | - | - | Tape and Reel | - | - | - | - | - | Crystal Oscillator | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | Yes with exemptions | ||
![]() ECS-2520MV-480-BM-TR ECS Inc International | In Stock | - | - | - | - | - | - | EAR99 | - | - | ±50 | - | 15 | 3.6 | - | 70 | 55 | 1.6 | - | -20 | Surface Mount | - | - | - | - | - | - | - | - | - | 0.8 | 2.5 | 2 | 4 | - | - | - | 48 | - | Mini-CSMD | - | - | - | 1.8|3.3|2.5 | - | - | - | - | - | Tape and Reel | - | - | - | - | - | Crystal Oscillator | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | ||
![]() ECS-3225MVQ-480-BP-TR ECS Inc International | 268 |
| - | - | - | MINI-CSMD | - | EAR99 | - | - | ±50 | 8542.31.00.01 | 15 | 3.6 | + 105 C | 105 | 55 | 1.7 | - 40 C | -40 | Surface Mount | - | 3.6(V) | 1.7(V) | 1.8/2.5/3.3 | -40C to 105C | - | - | - | - | 1 | 3.2 | 2.5 | 4 | 2.5(mm) | No | No | 48 | - | Mini-CSMD | Extended | 3.6 V | 1.71 V | 3.3|2.5|1.8 | - | - | - | Industrial grade | - | Tape and Reel | 3225MVQ | - | - | - | - | Crystal Oscillator | - | - | 48(MHz) | ±50(ppm) | - | 4 | SMD/SMT | - | - | - | - | 55(%) | - | 15(pF) | - | Standard Oscillators | Industrial | CMOS | HCMOS | 3.2(mm) | 1 mm | - | 3.2 mm | 2.5 mm | 1(mm) | RoHS Compliant | ||
![]() ECS-2520SMV-333.3-GP-TR ECS Inc International | 18 |
| - | - | - | 2.5 mm x 2 mm | - | EAR99 | - | - | ±5 | 8541.60.00.60 | 15 | 3.63 | + 105 C | 105 | 55 | 1.62 | - 40 C | -40 | Surface Mount | - | - | - | - | - | - | - | - | - | 0.8 | 2.5 | 2 | 4 | - | - | - | 33.333 | - | Mini-CSMD | Extended | 3.63 V | 1.62 V | 1.8|2.5|3.3 | - | - | - | - | - | Tape and Reel | ECS-2520SMV | - | - | - | - | Crystal Oscillator | - | - | 33.333 MHz | 5 PPM | - | 4 | SMD/SMT | - | - | - | 2 V | - | - | 15 pF | - | Standard Oscillators | - | CMOS | HCMOS | - | 1 mm | - | 2.5 mm | 2 mm | - | RoHS Compliant | ||
![]() ECS-3225MVQ-240-BP-TR ECS Inc International | 1721 |
| - | - | - | - | - | EAR99 | - | - | ±50 | 8542.39.00.01 | 15 | 3.6 | - | 105 | 55 | 1.7 | - | -40 | Surface Mount | - | - | - | - | - | - | - | - | - | 1 | 3.2 | 2.5 | 4 | - | - | - | 24 | - | Mini-CSMD | Extended | - | - | 1.8|2.5|3.3 | - | - | - | - | - | Tape and Reel | - | - | - | - | - | Crystal Oscillator | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | RoHS Compliant | ||
![]() ECS-2520MVQ-1000-BN-TR ECS Inc International | 1822 | - | - | - | - | MINI-CSMD | - | EAR99 | - | - | ±50 | 8542.39.00.01 | 15 | 3.6 | + 85 C | 85 | 55 | 1.7 | - 40 C | -40 | Surface Mount | - | 3.6(V) | 1.7(V) | 1.8/2.5/3.3 | -40C to 85C | - | - | - | - | 0.8 | 2.5 | 2 | 4 | 2(mm) | No | No | 100 | - | Mini-CSMD | Extended | 3.6 V | 1.6 V | 1.8|2.5|3.3 | - | - | - | Industrial grade | - | Tape and Reel | - | - | - | Active | - | Crystal Oscillator | - | - | 100(MHz) | ±50(ppm) | - | 4 | SMD/SMT | - | - | - | 2 V | 55(%) | - | 15(pF) | - | Standard Oscillators | INDUSTRIALC | HCMOS | HCMOS | 2.5(mm) | 0.8 mm | - | 2.5 mm | 2 mm | 0.8(mm) | RoHS Compliant | ||
![]() ECS-3225MVQ-500-BP-TR ECS Inc International | 620 |
| - | - | - | MINI-CSMD | - | EAR99 | - | - | ±50 | 8542.39.00.01 | 15 | 3.6 | + 105 C | 105 | 55 | 1.7 | - 40 C | -40 | Surface Mount | - | 3.6(V) | 1.7(V) | 1.8/2.5/3.3 | -40C to 105C | - | - | - | - | 1 | 3.2 | 2.5 | 4 | 2.5(mm) | No | No | 50 | - | Mini-CSMD | Extended | 3.6 V | 1.71 V | 1.8|2.5|3.3 | - | - | - | Industrial grade | - | Tape and Reel | 3225MVQ | - | - | - | - | Crystal Oscillator | - | - | 50(MHz) | ±50(ppm) | - | 4 | SMD/SMT | - | - | - | - | 55(%) | - | 15(pF) | - | Standard Oscillators | Industrial | CMOS | HCMOS | 3.2(mm) | 1 mm | - | 3.2 mm | 2.5 mm | 1(mm) | RoHS Compliant | ||
![]() ECS-2520MVQ-160-CN-TR ECS Inc International | 3329 |
| - | - | - | MINI-CSMD | - | EAR99 | - | - | ±25 | 8542.39.00.01 | 15 | 3.6 | + 85 C | 85 | 55 | 1.7 | - 40 C | -40 | Surface Mount | - | 3.6(V) | 1.6(V) | 1.8/2.5/3.3 | -40C to 85C | - | - | - | - | 0.8 | 2.5 | 2 | 4 | 2(mm) | No | No | 16 | - | Mini-CSMD | Extended | 3.6 V | 1.6 V | 1.8|2.5|3.3 | - | - | - | Industrial grade | - | Tape and Reel | - | - | - | - | - | Crystal Oscillator | - | - | 16(MHz) | ±25(ppm) | - | 4 | SMD/SMT | - | - | - | 2 V | 55(%) | - | 15(pF) | - | Standard Oscillators | INDUSTRIALC | HCMOS | HCMOS | 2.5(mm) | 0.8 mm | - | 2.5 mm | 2 mm | 0.8(mm) | RoHS Compliant |