- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Lead Pitch | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Output Format | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-2520S33-250-EN-TR ECS Inc. | 72 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | - | - | 3.3V | 3.3V | - | 25MHz | ±15ppm | HCMOS | - | Enable/Disable | Crystal | 7mA | - | - | 2.5mm x 2.0mm x 0.9mm | 25MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-2033-073-BN ECS Inc. | 1208 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; DISABLE FUNCTION; TAPE AND REEL | 3.3V | 3.3V | - | 7.3728MHz | ±50ppm | CMOS | - | Enable/Disable | Crystal | - | Not Qualified | - | 2.5mm x 2.0mm x 0.9mm | 7.3728MHz | - | 10ns | 10ns | 45/55% | 3.3V | 10μA | - | 7mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-2033-036-AU ECS Inc. | 591 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2010 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | - | 3.6864MHz | ±100ppm | CMOS | - | Enable/Disable | Crystal | - | Not Qualified | - | - | 3.6864MHz | 3.3V | - | - | - | - | 10μA | 15pF | 7mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-3961-500-AU-TR ECS Inc. | 877 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | ECS-3961 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | - | 5V | 5V | - | 50MHz | ±100ppm | HCMOS | - | Enable/Disable | Crystal | - | Not Qualified | - | - | 50MHz | 5V | - | - | - | 5V | - | 15pF | 40mA | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-3961-160-AU-TR ECS Inc. | 363 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2012 | ECS-3961 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | - | 5V | 5V | - | 16MHz | ±100ppm | HCMOS | - | Enable/Disable | Crystal | - | Not Qualified | - | - | 16MHz | 5V | - | - | - | 5V | - | 15pF | 20mA | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-8FMX-073-TR ECS Inc. | 552 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | ECS-8FX | 0.551Lx0.341W 14.00mmx8.65mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 5V | - | - | 7.3728MHz | ±200ppm | CMOS, TTL | - | Enable/Disable | Crystal | - | - | - | - | - | 5V | - | - | - | - | - | 50pF | 23mA | 0.01% | - | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-3953M-120-AU-TR ECS Inc. | 540 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2007 | ECS-3953M-AU | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | - | 12MHz | ±100ppm | HCMOS | - | Enable/Disable | Crystal | - | Not Qualified | - | 7.0mm x 5.0mm x 1.7mm | 12MHz | 3.3V | 10ns | 10ns | 40/60% | - | - | 15pF | 16mA | - | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-2033-060-BN ECS Inc. | 1558 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; DISABLE FUNCTION; TAPE AND REEL | 3.3V | 3.3V | - | 6MHz | ±50ppm | CMOS | - | Enable/Disable | Crystal | - | Not Qualified | - | 2.5mm x 2.0mm x 0.9mm | 6MHz | - | 10ns | 10ns | 45/55% | 3.3V | 10μA | - | 7mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-2520S25-250-FN-TR ECS Inc. | 16 | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | - | - | 2.5V | 2.5V | - | 25MHz | ±10ppm | HCMOS | - | Enable/Disable | Crystal | 7mA | - | - | 2.5mm x 2.0mm x 0.9mm | 25MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-3951M-120-AU ECS Inc. International | In Stock | - | - | - | Standard | - | 7 mm x 5 mm | - | - | 60 % | 1000 | + 125 C | - 55 C | - | Details | 5.5 V | 4.5 V | - | - | - | MouseReel | - | ECS-3951M-AU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mA | 12 MHz | 100 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 pF | - | - | HCMOS | 1.7 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() ECS-2100AX-8.0MHZ ECS Inc. International | In Stock | - | - | - | - | - | Half Size | - | - | - | 40 | + 70 C | 0 C | Through Hole | Details | 5.5 V | 4.5 V | 0.000069 oz | - | - | - | - | ECS-2100X | - | - | - | - | - | - | Radial | - | - | 70 °C | 0 °C | - | - | - | 25 mA | 8 MHz | 100 PPM | - | Radial | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | 50 pF | - | - | HCMOS, TTL | 5.4 mm | - | 13.2 mm | 13.2 mm | - | - | - | ||
![]() ECS-2100AX-2.0MHZ ECS Inc. International | In Stock | - | - | - | - | - | Half Size | - | - | - | 40 | + 70 C | 0 C | Through Hole | Details | 5.5 V | 4.5 V | 0.000069 oz | - | - | - | - | ECS-2100X | - | - | - | - | - | - | Radial | - | - | 70 °C | 0 °C | - | - | - | 25 mA | 2 MHz | 100 PPM | - | Radial | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | 50 pF | - | - | HCMOS, TTL | 5.4 mm | - | 13.2 mm | 13.2 mm | - | - | - | ||
![]() ECS-2100AX-3.6864MHZ ECS Inc. International | In Stock | - | - | - | - | - | Half Size | - | - | - | 40 | + 70 C | 0 C | Through Hole | Details | 5.5 V | 4.5 V | - | - | - | - | - | ECS-2100X | - | - | - | - | - | - | Radial | - | - | 70 °C | 0 °C | - | - | - | 25 mA | 3.6864 MHz | 100 PPM | - | Radial | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | 50 pF | - | - | HCMOS, TTL | 5.4 mm | - | 13.2 mm | 13.2 mm | - | - | - | ||
![]() ECS-2100AX-1.2288MHZ ECS Inc. International | In Stock | - | - | - | - | - | Half Size | - | - | - | 40 | + 70 C | 0 C | Through Hole | Details | 5.5 V | 4.5 V | 0.000069 oz | - | - | - | - | ECS-2100X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mA | 1.2288 MHz | 100 PPM | - | Radial | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | 50 pF | - | - | HCMOS, TTL | 5.4 mm | - | 13.2 mm | 13.2 mm | - | - | - | ||
![]() ECS-2100AX-10.0MHZ ECS Inc. International | In Stock | - | - | - | - | - | Half Size | - | - | - | 1 | + 70 C | 0 C | Through Hole | Details | 5.5 V | 4.5 V | 0.000069 oz | - | - | - | - | ECS-2100X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mA | 10 MHz | 100 PPM | - | Radial | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | 50 pF | - | - | HCMOS, TTL | 5.4 mm | - | 13.2 mm | 13.2 mm | - | - | - | ||
![]() ECOC-2522-38.880-3FC ECS Inc. | 20 |
| Datasheet | 17 Weeks | - | Surface Mount | 6-SMD, No Lead, 5 Leads | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~50°C | Tray | - | ECOC-2522 | 1.000Lx0.870W 25.40mmx22.10mm | - | - | Active | 1 (Unlimited) | - | - | OCXO | - | - | - | - | 3.3V | - | - | 38.88MHz | ±5ppb | CMOS | - | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.488 12.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-2520Q-18-480-DP-TR ECS Inc. | 45 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~105°C | Tape & Reel (TR) | 2016 | ECS-2520Q | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | - | - | 1.8V | - | - | 48MHz | ±30ppm | HCMOS | - | Enable/Disable | Crystal | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-1618-260-BN-TR ECS Inc. | 45 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | ECS-1618 | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | - | 1.8V | 1.8V | - | 26MHz | ±50ppm | CMOS | - | Enable/Disable | Crystal | - | - | 500μm | 2.0mm x 1.6mm x 0.9mm | 26MHz | 1.8V | 10ns | 10ns | - | - | 10μA | 15pF | 3mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-3963-480A ECS Inc. | 42 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2005 | ECS-3963 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 3.3V | - | - | 48MHz | ±100ppm | HCMOS | - | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-100AX-035 ECS Inc. | 870 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 2005 | ECS-100X | 0.821Lx0.520W 20.86mmx13.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5V | - | - | 3.579545MHz | ±100ppm | TTL | - | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 15mA | 0.01% | - | 5.08mm | 0.200 5.08mm | - | - | ROHS3 Compliant | Lead Free | - |