- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Lead Pitch | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Height | Height Seated (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-3963-500-AU-TR ECS Inc. | 4000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2012 | ECS-3963 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | 3.3V | 3.3V | - | 50MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | - | 50MHz | 3.3V | - | - | - | - | - | 30pF | 35mA | - | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | - | - | ||
![]() ECS-1633-060-BN-TR ECS Inc. | 9 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | ECS-1633 | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | 3.3V | - | - | 6MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | 500μm | - | - | 3.3V | - | - | - | - | 10μA | 15pF | 6mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() ECS-2520S33-100-FN-TR ECS Inc. | 579 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | 3.3V | 3.3V | - | 10MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | 2.5mm x 2.0mm x 0.9mm | 10MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECS-2520S18-240-FN-TR ECS Inc. | 586 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | 1.8V | 1.8V | - | 24MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | 2.5mm x 2.0mm x 0.9mm | 24MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECS-2520S33-500-FN-TR ECS Inc. | 21 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2002 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | 3.3V | 3.3V | - | 50MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | 2.5mm x 2.0mm x 0.9mm | 50MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECS-2100A-147.4 ECS Inc. | 46 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | 0°C~70°C | Bulk | - | ECS-2100 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | Radial | XO (Standard) | - | - | 5V | - | - | 14.7456MHz | ±100ppm | HCMOS, TTL | - | Crystal | - | - | - | - | - | 5V | - | - | - | - | - | 50pF | 25mA | 0.01% | 5.4102mm | 0.213 5.40mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-3951M-200-AU-TR ECS Inc. | 798 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | ECS-3951M-AU | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TR | 5V | 5V | - | 20MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 7.0mm x 5.0mm x 1.7mm | 20MHz | 5V | 10ns | 10ns | 60/40% | 5V | - | 30pF | 25mA | - | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | - | - | ||
![]() ECS-2520Q-33-480-DP-TR ECS Inc. | 1522 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~105°C | Tape & Reel (TR) | 2016 | ECS-2520Q | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | 3.3V | - | - | 48MHz | ±30ppm | HCMOS | Enable/Disable | Crystal | 8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-2520S33-160-FN-TR ECS Inc. | 521 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | 3.3V | 3.3V | - | 16MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | 2.5mm x 2.0mm x 0.9mm | 16MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECS-2333-400-BN-TR ECS Inc. | 442 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Cut Tape (CT) | 2008 | ECS-2333 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | 3.3V | 3.3V | - | 40MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 1mm | 3.2mm x 2.5mm x 1.0mm | 40MHz | 3.3V | 10ns | 10ns | 45/55% | - | 10μA | 15pF | 13mA | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECS-3525-320-B-TR ECS Inc. | 45 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2006 | ECS-3525 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) | - | 2.5V | 2.5V | - | 32MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | - | 32MHz | - | - | - | - | 2.5V | - | 30pF | 8mA | 0.005% | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-2033-130-BN ECS Inc. | 1237 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; DISABLE FUNCTION; TAPE AND REEL | 3.3V | 3.3V | - | 13MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 2.5mm x 2.0mm x 0.9mm | 13MHz | - | 10ns | 10ns | 45/55% | 3.3V | 10μA | - | 7mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() ECS-8FMX-221-TR ECS Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | ECS-8FX | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | 5V | - | unknown | 22.1184MHz | ±200ppm | CMOS, TTL | Enable/Disable | Crystal | - | - | 3.81mm | - | - | 5V | - | - | - | - | - | 50pF | 23mA | - | 4.699mm | 0.185 4.70mm | ROHS3 Compliant | - | - | ||
![]() ECX-P37BN-212.500 ECS Inc. | 32 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | 212.5MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | - | - | 7.0mm x 5.0mm x 1.7mm | 212.5MHz | - | 0.25ns | 0.25ns | 48/52% | - | 16mA | - | 50mA | - | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | - | - | ||
![]() ECOC-2522-38.880-5GC ECS Inc. | 2138 |
| Datasheet | 17 Weeks | - | Surface Mount | 6-SMD, No Lead, 5 Leads | - | - | - | -20°C~70°C | Tray | - | ECOC-2522 | 1.000Lx0.870W 25.40mmx22.10mm | - | - | Active | 1 (Unlimited) | - | - | OCXO | - | - | 5V | - | - | 38.88MHz | ±10ppb | CMOS | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.488 12.40mm | ROHS3 Compliant | - | - | ||
![]() ECOC-2522-38.880-3HS ECS Inc. | 2406 |
| Datasheet | 17 Weeks | - | Surface Mount | 6-SMD, No Lead, 5 Leads | - | - | - | -40°C~75°C | Tray | - | ECOC-2522 | 1.000Lx0.870W 25.40mmx22.10mm | - | - | Active | 1 (Unlimited) | - | - | OCXO | - | - | 3.3V | - | - | 38.88MHz | ±30ppb | Sine Wave | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.488 12.40mm | ROHS3 Compliant | - | - | ||
![]() ECS-2520S30-400-EN-TR ECS Inc. | 48 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | 3V | 3V | - | 40MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | 2.5mm x 2.0mm x 0.9mm | 40MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECS-2520S25-160-EN-TR ECS Inc. | 48 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | 2.5V | 2.5V | - | 16MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | 2.5mm x 2.0mm x 0.9mm | 16MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECS-2200B-060 ECS Inc. | 12 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | 0°C~70°C | Bulk | 1999 | ECS-2200 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 5V | - | - | 6MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.005% | 5.4102mm | 0.213 5.40mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-TXO-2520-33-120-AN-TR ECS Inc. | 2510 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | ECS-TXO-2520 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | TCXO | - | - | 3.3V | - | - | 12MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | 4.8mA | - | - | - | - | - | - | - | - | - | 10μA | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | - |