- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Packaging | Series | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECX-H37AM-16.384 ECS International | In Stock | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | ECX-H | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | ||
![]() ECS-2520MV-480-BL-TR ECS Inc. International | 35335 |
| - | 2.5 mm x 2 mm | 55 % | 3000 | - | + 70 C | - 10 C | - | Details | 3.6 V | 1.6 V | MulitVolt | Cut Tape | ECS-2520MV | 12 mA | 48 MHz | 50 PPM | SMD/SMT | 2 V | 15 pF | - | HCMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVLC-400-BN-TR ECS Inc. International | 2351 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | - | + 85 C | - 40 C | - | Details | 3.6 V | 1.6 V | MulitVolt | Cut Tape | ECS-2520MVLC | 12 mA | 40 MHz | 50 PPM | SMD/SMT | 2 V | 15 pF | - | HCMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVLC-200-BN-TR ECS Inc. International | 2550 | - | - | 2.5 mm x 2 mm | 55 % | 1000 | - | + 85 C | - 40 C | - | Details | 3.6 V | 1.6 V | MulitVolt | Cut Tape | ECS-2520MVLC | 10 mA | 20 MHz | 50 PPM | SMD/SMT | 2 V | 15 pF | - | HCMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVLC-600-BN-TR ECS Inc. International | 819 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | - | + 85 C | - 40 C | - | Details | 3.6 V | 1.6 V | MulitVolt | Cut Tape | ECS-2520MVLC | 20 mA | 60 MHz | 50 PPM | SMD/SMT | 2 V | 15 pF | - | HCMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MV-120-BL-TR ECS Inc. International | 1397 | - | - | 2.5 mm x 2 mm | 55 % | 3000 | - | + 70 C | - 10 C | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | ECS-2520MV | 10 mA | 12 MHz | 50 PPM | SMD/SMT | 2 V | 15 pF | - | HCMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVLC-245.7-BN-TR ECS Inc. International | 1830 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | - | + 85 C | - 40 C | - | Details | 3.6 V | 1.6 V | MulitVolt | Cut Tape | ECS-2520MVLC | 10 mA | 24.576 MHz | 50 PPM | SMD/SMT | 2 V | 15 pF | - | HCMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MV-160-BL-TR ECS Inc. International | 1718 |
| - | 2.5 mm x 2 mm | 55 % | 3000 | - | + 70 C | - 10 C | - | Details | 3.6 V | 1.6 V | MulitVolt | Cut Tape | ECS-2520MV | 10 mA | 16 MHz | 50 PPM | SMD/SMT | 2 V | 15 pF | - | HCMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-1000AN-049 ECS International | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECS-3953M-018-BN ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECS-300-18-5PX-F-CK ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECS-2520MVLC-040-BN-TR ECS International | 1903 |
| - | - | - | - | - | + 85 C | - 40 C | - | - | 3.6 V | 1.6 V | - | - | - | - | 4 MHz | 50 PPM | SMD/SMT | 2 V | 15 pF | Standard Oscillators | CMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECX-H35BM-25.000 ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ECX-H | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | ||
![]() ECS-100A-36.864 ECS Inc. International | In Stock | - | - | Full Size | - | - | - | + 70 C | 0 C | Through Hole | N | 5 V | 5 V | - | - | ECS-100 | - | 36.864 MHz | 100 PPM | Radial | 5 V | - | - | - | 5.08 mm | 20.86 mm | - | ||
![]() ECS-2520MVLC-080-CN-TR ECS Inc. International | 8417 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | - | + 85 C | - 40 C | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | - | - | 8 MHz | 25 PPM | SMD/SMT | 2 V | 15 pF | - | CMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVLC-500-CN-TR ECS Inc. International | 4706 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | - | + 85 C | - 40 C | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | - | - | 50 MHz | 25 PPM | SMD/SMT | 2 V | 15 pF | - | CMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-7050MV-1250-BN-TR ECS Inc. International | 1194 |
| - | SMD-4 | 55 % | 1000 | - | + 85 C | - 40 C | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | - | - | 125 MHz | 50 PPM | SMD/SMT | - | 15 pF | - | HCMOS | 1.7 mm | 7 mm | 5 mm | ||
![]() ECS-2520MVLC-320-CN-TR ECS Inc. International | 2362 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | - | + 85 C | - 40 C | - | Details | 3.6 V | 1.6 V | - | MouseReel | - | - | 32 MHz | 25 PPM | SMD/SMT | 2 V | 15 pF | - | CMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVLC-225.792-CN-TR ECS Inc. International | 285 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | - | + 85 C | - 40 C | - | Details | 3.6 V | 1.6 V | - | MouseReel | - | - | 22.5792 MHz | 25 PPM | SMD/SMT | 2 V | 15 pF | - | CMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-VC-TXO-35SM-168-B-TR ECS Inc. International | In Stock | - | - | - | - | 1000 | - | + 75 C | - 30 C | - | Details | 3.15 V | 3.15 V | - | Reel | VC-TXO-35SM | - | 16.8 MHz | 2.5 PPM | SMD/SMT | - | - | - | - | 1.5 mm | 5 mm | 3.2 mm |