- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Packaging | Series | Termination | Max Operating Temperature | Min Operating Temperature | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-2100A-28.322MHZ ECS Inc. International | In Stock | - | - | Half Size | 40 | + 70 C | 0 C | Through Hole | - | N | 5.5 V | 4.5 V | - | - | ECS-2100 | - | - | - | 46 mA | 28.322 MHz | 100 PPM | Radial | 5 V | 50 pF | HCMOS, TTL | 5.4 mm | 13.2 mm | 13.2 mm | ||
![]() ECS-2018-036-BN-TR ECS Inc. International | In Stock | - | - | 2.5 mm x 2 mm | 1000 | + 85 C | - 40 C | SMD/SMT | ECS-2018-036-BN | Details | 1.8 V | 1.8 V | - | Reel | ECS2018 | - | - | - | 2.5 mA | 3.6864 MHz | 50 PPM | SMD/SMT | 1.8 V | 15 pF | - | 0.9 mm | 2.5 mm | 2 mm | ||
![]() ECS-VC-TXO-35SM-128-B-TR ECS Inc. International | In Stock | - | - | - | 1000 | + 75 C | - 30 C | - | - | Details | 3.15 V | 3.15 V | - | Reel | VC-TXO-35SM | - | - | - | - | 12.8 MHz | 2.5 PPM | SMD/SMT | - | - | - | 1.5 mm | 5 mm | 3.2 mm | ||
![]() ECS-2100AX-3.579545MHZ ECS Inc. International | In Stock | - | - | Half Size | 40 | + 70 C | 0 C | Through Hole | - | Details | 5.5 V | 4.5 V | 0.000069 oz | - | ECS-2100X | Radial | 70 °C | 0 °C | 25 mA | 3.579545 MHz | 100 PPM | Radial | 5 V | 50 pF | HCMOS, TTL | 5.4 mm | 13.2 mm | 13.2 mm | ||
![]() ECS-2100A-14.7456MHZ ECS Inc. International | In Stock | - | - | Half Size | 120 | + 70 C | 0 C | Through Hole | - | N | 5 V | 5 V | - | - | ECS-2100 | - | - | - | 25 mA | 14.74 MHz | 100 PPM | Radial | 5 V | 50 pF | - | 5.4 mm | 13.2 mm | - | ||
![]() ECS-3525-1250-B-T-TR ECS Inc. International | In Stock | - | - | 5 mm x 3.2 mm | 1000 | - | - | SMD/SMT | - | Details | - | - | 0.001764 oz | Reel | ECS-3518/3525 | - | - | - | - | 125 MHz | - | - | - | - | - | - | 5 mm | 3.2 mm | ||
![]() ECS-2100AX-5.0688MHZ ECS Inc. International | In Stock | - | - | Half Size | 1000 | + 70 C | 0 C | Through Hole | - | Details | 5 V | 5 V | - | Tube | ECS-2100X | - | - | - | 25 mA | 5.0688 MHz | 100 PPM | Radial | 5 V | 50 pF | - | 5.4 mm | 13.2 mm | 13.2 mm | ||
![]() ECS-2100A-64.0MHZ ECS Inc. International | In Stock | - | - | Half Size | 40 | + 70 C | 0 C | Through Hole | - | N | 5 V | 5 V | - | - | ECS-2100 | - | - | - | 46 mA | 64 MHz | 100 PPM | Radial | 5 V | 50 pF | - | 5.4 mm | 13.2 mm | - | ||
![]() ECS-2100AX-48.0MHZ ECS Inc. International | In Stock | - | - | Half Size | 40 | + 70 C | 0 C | Through Hole | - | Details | 5.5 V | 4.5 V | - | - | ECS-2100X | Radial | 70 °C | 0 °C | 46 mA | 48 MHz | 100 PPM | Radial | 5 V | 50 pF | HCMOS, TTL | 5.4 mm | 13.2 mm | 13.2 mm | ||
![]() ECS-2100AX-1.0MHZ ECS Inc. International | In Stock | - | - | Half Size | 40 | + 70 C | 0 C | Through Hole | - | Details | 5.5 V | 4.5 V | 0.000069 oz | - | ECS-2100X | - | - | - | 25 mA | 1 MHz | 100 PPM | Radial | 5 V | 50 pF | HCMOS, TTL | 5.4 mm | 13.2 mm | 13.2 mm | ||
![]() ECXV-H37C2N-68.000 ECS Inc. International | In Stock | - | - | - | - | + 85 C | - 40 C | SMD/SMT | - | Details | 3.63 V | 2.97 V | - | Bulk | ECXV-H | - | - | - | - | 68 MHz | 25 PPM | SMD/SMT | 3.3 V | - | HCMOS | - | 7 mm | 5 mm | ||
![]() ECS-2100AX-14.7456MHZ ECS Inc. International | In Stock | - | - | Half Size | - | + 70 C | 0 C | Through Hole | - | Details | 5 V | 5 V | - | - | ECS-2100X | - | - | - | 25 mA | 14.7456 MHz | 100 PPM | Radial | 5 V | 50 pF | - | 5.4 mm | 13.2 mm | - | ||
![]() ECS-2100A-4.0MHZ ECS Inc. International | In Stock | - | - | Half Size | 40 | + 70 C | 0 C | Through Hole | - | N | 5 V | 5 V | - | - | ECS-2100 | - | - | - | 25 mA | 4 MHz | 100 PPM | Radial | 5 V | 50 pF | - | 5.4 mm | 13.2 mm | - | ||
![]() ECS-VC-TXO-35SM-192-B-TR ECS Inc. International | In Stock | - | - | - | 1000 | + 75 C | - 30 C | - | - | Details | 3.15 V | 3.15 V | - | Reel | VC-TXO-35SM | - | - | - | - | 19.2 MHz | 2.5 PPM | SMD/SMT | - | - | - | 1.5 mm | 5 mm | 3.2 mm | ||
![]() ECS-2100AX-19.6608MHZ ECS Inc. International | In Stock | - | - | Half Size | 40 | + 70 C | 0 C | Through Hole | - | Details | 5.5 V | 4.5 V | - | - | ECS-2100X | - | - | - | 25 mA | 19.6608 MHz | 100 PPM | Radial | 5 V | 50 pF | HCMOS, TTL | 5.4 mm | 13.2 mm | 13.2 mm | ||
![]() ECS-P55-20.000MHZ-BN ECS Inc. International | In Stock | - | - | 5 mm x 3.2 mm | - | + 85 C | - 40 C | SMD/SMT | ECS-P55-20.000-BN | Details | 5.5 V | 5.5 V | - | - | ECS-P53/P55 | SMD/SMT | 85 °C | -40 °C | 25 mA | 20 MHz | 50 PPM | SMD/SMT | 5.5 V | 15 pF | - | 1 mm | 5 mm | - | ||
![]() ECS-2100A-32.514MHZ ECS Inc. International | In Stock | - | - | Half Size | 40 | + 70 C | 0 C | Through Hole | - | N | 5 V | 5 V | - | - | ECS-2100 | - | - | - | 46 mA | 32.514 MHz | 100 PPM | Radial | 5 V | 50 pF | - | 5.4 mm | 13.2 mm | - | ||
![]() ECS-2100AX-16.0MHZ ECS Inc. International | In Stock | - | - | 13.2 mm x 13.2 mm | 40 | + 70 C | 0 C | Through Hole | - | Details | 5.5 V | 4.5 V | 0.000069 oz | - | ECS-2100X | Radial | 70 °C | 0 °C | 25 mA | 16 MHz | 100 PPM | Radial | 5 V | 50 pF | HCMOS, TTL | 5.4 mm | 13.2 mm | 13.2 mm | ||
![]() ECSP83-6.132MHZ-B ECS Inc. International | In Stock | - | - | DIP-8 | 10 | + 70 C | 0 C | SMD/SMT | - | N | 5.5 V | 5.5 V | - | - | ECSP83 | Radial | 70 °C | 0 °C | 28 mA | 6.132 MHz | 50 PPM | Radial | 5.5 V | 30 pF | - | 5.4 mm | 13.2 mm | - | ||
![]() ECS-100AX-28.322 ECS Inc. International | In Stock | - | - | Full Size | 25 | + 70 C | 0 C | Through Hole | - | Details | 5.25 V | 4.75 V | 0.000128 oz | - | ECS-100X | - | - | - | - | 28.322 MHz | 100 PPM | Radial | 5 V | - | TTL | 5.08 mm | 20.86 mm | 13.2 mm |