- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Packaging | Series | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Lead Spacing | Load Capacitance | Output Format | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-100A-36.864 ECS Inc. International | In Stock | - | - | Full Size | - | - | + 70 C | 0 C | Through Hole | N | 5 V | 5 V | - | - | ECS-100 | - | 36.864 MHz | 100 PPM | Radial | 5 V | - | - | - | - | 5.08 mm | 20.86 mm | - | ||
![]() ECS-VC-TXO-35SM-168-B-TR ECS Inc. International | In Stock | - | - | - | - | 1000 | + 75 C | - 30 C | - | Details | 3.15 V | 3.15 V | - | Reel | VC-TXO-35SM | - | 16.8 MHz | 2.5 PPM | SMD/SMT | - | - | - | - | - | 1.5 mm | 5 mm | 3.2 mm | ||
![]() ECS-7050MV-1250-BN-TR ECS Inc. International | 1194 |
| - | SMD-4 | 55 % | 1000 | + 85 C | - 40 C | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | - | - | 125 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | HCMOS | - | 1.7 mm | 7 mm | 5 mm | ||
![]() ECS-2520MVLC-163-BN-TR ECS Inc. International | 41 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | + 85 C | - 40 C | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | 2520MVLC | - | 16.384 MHz | 50 PPM | SMD/SMT | 2 V | - | 15 pF | CMOS | - | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVLC-073-BN-TR3 ECS Inc. International | 2988 |
| - | - | 55 % | 3000 | + 85 C | - 40 C | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | - | - | 7.3728 MHz | 50 PPM | SMD/SMT | 2 V | - | 15 pF | CMOS | - | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2333-500-BN-TR3 ECS Inc. International | 4667 |
| - | - | - | 3000 | + 85 C | - 40 C | SMD/SMT | Details | 3.63 V | 2.97 V | - | MouseReel | - | - | 50 MHz | 50 PPM | SMD/SMT | 3.3 V | - | 15 pF | HCMOS | - | - | 3.2 mm | 2.5 mm | ||
![]() ECS-2520MVLC-250-BN-TR3 ECS Inc. International | 7196 |
| - | - | 55 % | 3000 | + 85 C | - 40 C | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | - | - | 25 MHz | 50 PPM | SMD/SMT | 2 V | - | 15 pF | CMOS | - | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVLC-080-BN-TR3 ECS Inc. International | 4143 |
| - | - | 55 % | 3000 | + 85 C | - 40 C | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | - | - | 8 MHz | 50 PPM | SMD/SMT | 2 V | - | 15 pF | CMOS | - | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVLC-081.92-BN-TR3 ECS Inc. International | 112 |
| - | - | 55 % | 3000 | + 85 C | - 40 C | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | - | - | 8.192 MHz | 50 PPM | SMD/SMT | 2 V | - | 15 pF | CMOS | - | 0.8 mm | 2.5 mm | 2 mm | ||
![]() OECS-160-CDX-0813-TR ECS Inc. International | In Stock | - | - | - | - | 1000 | - | - | - | Details | - | - | - | Reel | CDX | - | 16 MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() ECS-TXO-2016MV-320-TR ECS Inc. International | 2143 |
| - | - | 55 % | 1000 | + 85 C | - | Solder Pad | Details | 3.6 V | 1.7 V | - | MouseReel | - | - | 32 MHz | 2 PPM | Solder Pad | - | - | 25 pF | CMOS | - | 0.8 mm | 2 mm | 1.6 mm | ||
![]() ECS-TXO-2016MV-250-TR ECS Inc. International | 219 |
| - | - | 55 % | 1000 | + 85 C | - | Solder Pad | Details | 3.6 V | 1.7 V | - | MouseReel | - | - | 25 MHz | 2 PPM | Solder Pad | - | - | 25 pF | CMOS | - | 0.8 mm | 2 mm | 1.6 mm | ||
![]() ECS-3215MV-327KE-BN-TR ECS Inc. International | 3032 |
| - | - | 60 % | 3000 | + 85 C | - 40 C | - | Details | 3.63 V | 1.62 V | - | MouseReel | - | 2.5 uA | 32.768 kHz | 50 PPM | Solder Pad | - | - | 30 pF | CMOS | - | 0.9 mm | 3.2 mm | 1.5 mm | ||
![]() ECS-TXO-2016MV-400-TR ECS Inc. International | 247 |
| - | - | 55 % | 1000 | + 85 C | - | Solder Pad | Details | 3.6 V | 1.7 V | - | MouseReel | - | - | 40 MHz | 2 PPM | Solder Pad | - | - | 25 pF | CMOS | - | 0.8 mm | 2 mm | 1.6 mm | ||
![]() ECS-TXO-2016MV-500-TR ECS Inc. International | 1492 |
| - | - | 55 % | 1000 | + 85 C | - | Solder Pad | Details | 3.6 V | 1.7 V | - | MouseReel | - | - | 50 MHz | 2 PPM | Solder Pad | - | - | 25 pF | CMOS | - | 0.8 mm | 2 mm | 1.6 mm | ||
![]() ECS-TXO-2016MV-200-TR ECS Inc. International | 152 |
| - | - | 55 % | 1000 | + 85 C | - | Solder Pad | Details | 3.6 V | 1.7 V | - | MouseReel | - | - | 20 MHz | 2 PPM | Solder Pad | - | - | 25 pF | CMOS | - | 0.8 mm | 2 mm | 1.6 mm | ||
![]() ECX-L33CN-100.000-TR ECS Inc. International | 504 |
| - | 6-SMD | 55 % | 1000 | + 85 C | - 40 C | Solder Pad | Details | 3.465 V | 3.135 V | - | MouseReel | - | 18 mA | 100 MHz | 25 PPM | Solder Pad | - | - | - | LVDS | Standard Oscillators | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() ECX-L37CN-100.000-TR ECS Inc. International | 1218 |
| - | 6-SMD | 55 % | 1000 | + 85 C | - 40 C | Solder Pad | Details | 3.465 V | 3.135 V | - | MouseReel | - | 18 mA | 100 MHz | 25 PPM | Solder Pad | - | - | - | LVDS | Standard Oscillators | 1.7 mm | 7 mm | 5 mm | ||
![]() ECX-L33CN-125.000-TR ECS Inc. International | 32 |
| - | 6-SMD | 55 % | 1000 | + 85 C | - 40 C | Solder Pad | Details | 3.465 V | 3.135 V | - | MouseReel | - | 20 mA | 125 MHz | 25 PPM | Solder Pad | - | - | - | LVDS | Standard Oscillators | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() ECX-L37CN-60.000 ECS Inc. International | 103 |
| - | 6-SMD | 55 % | 50 | + 85 C | - 40 C | Solder Pad | Details | 3.465 V | 3.135 V | - | - | - | 18 mA | 60 MHz | 25 PPM | Solder Pad | - | - | - | LVDS | Standard Oscillators | 1.7 mm | 7 mm | 5 mm |