- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Packaging | Series | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-2520MVLC-147.4-CN-TR ECS Inc. International | 1848 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | - | MouseReel | - | - | 14.7456 MHz | 25 PPM | SMD/SMT | 2 V | 15 pF | CMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECX2-LMV-5CN-100.000-TR ECS Inc. International | 989 |
| - | - | - | 500 | + 85 C | - 40 C | - | - | Details | 3.63 V | 2.375 V | - | MouseReel | - | - | 100 MHz | 25 PPM | SMD/SMT | - | - | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() ECS-2016MVQ-250-BS-TR ECS Inc. International | 1982 |
| - | - | 55 % | 1000 | + 125 C | - 40 C | - | AEC-Q200 | Details | 3.6 V | 1.6 V | MulitVolt | Cut Tape | ECS-2016MVQ | - | 25 MHz | 50 PPM | SMD/SMT | - | 15 pF | HCMOS | 0.85 mm | 2 mm | 1.6 mm | ||
![]() ECS-3225MVLC-500-BN-TR ECS Inc. International | 1739 |
| - | SMD-4 | - | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | - | 50 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | - | 1 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MVLC-120-BN-TR ECS Inc. International | 5741 |
| - | SMD-4 | - | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | - | 12 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | - | 1 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MVLC-240-CN-TR ECS Inc. International | 3366 |
| - | SMD-4 | - | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | - | 24 MHz | 25 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | - | 1 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MVLC-260-CN-TR ECS Inc. International | 5612 |
| - | SMD-4 | - | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | - | 26 MHz | 25 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | - | 1 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MVLC-250-CN-TR ECS Inc. International | 1475 |
| - | SMD-4 | - | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | - | 25 MHz | 25 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | - | 1 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MVLC-480-CN-TR ECS Inc. International | 54 |
| - | SMD-4 | - | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | - | 48 MHz | 25 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | - | 1 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MVLC-160-BN-TR ECS Inc. International | 5705 |
| - | SMD-4 | - | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | - | 16 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | - | 1 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MVLC-245.7-CN-TR ECS Inc. International | 3004 |
| - | SMD-4 | - | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | - | 24.576 MHz | 25 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | - | 1 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MVLC-260-BN-TR ECS Inc. International | 2140 |
| - | SMD-4 | - | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | - | 26 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | - | 1 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MVLC-110.5-CN-TR ECS Inc. International | 145 |
| - | SMD-4 | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | - | 11.0592 MHz | 25 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | - | 1 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MV-040-BN-TR3 ECS Inc. International | 5136 |
| - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 3 mA | 4 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MV-320-BN-TR3 ECS Inc. International | 6013 |
| - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 4 mA | 32 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MV-250-CN-TR3 ECS Inc. International | 899 | - | - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 4 mA | 25 MHz | 25 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-2016MV-160-BN-TR3 ECS Inc. International | 3247 |
| - | - | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | MulitVolt | Cut Tape | ECS-2016MV | - | 16 MHz | 25 PPM | SMD/SMT | - | 15 pF | HCMOS | 0.85 mm | 2 mm | 1.6 mm | ||
![]() ECS-2016MV-250-CN-TR3 ECS Inc. International | 3314 |
| - | - | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | MulitVolt | Cut Tape | ECS-2016MV | - | 25 MHz | 25 PPM | SMD/SMT | - | 15 pF | HCMOS | 0.85 mm | 2 mm | 1.6 mm | ||
![]() ECXV-H37C2N-68.000 ECS Inc. International | In Stock | - | - | - | - | - | + 85 C | - 40 C | SMD/SMT | - | Details | 3.63 V | 2.97 V | - | Bulk | ECXV-H | - | 68 MHz | 25 PPM | SMD/SMT | 3.3 V | - | HCMOS | - | 7 mm | 5 mm | ||
![]() ECS-TXO32-S3-33-100-BN-TR ECS Inc. International | 957 |
| - | - | - | 1000 | + 85 C | - 40 C | - | - | Details | 3.465 V | 3.135 V | - | Cut Tape | ECS-TXO32-S3 | 3 mA | 10 MHz | 280 PPM | SMD/SMT | - | 10 pF | Clipped Sine Wave | 0.9 mm | 3.2 mm | 2.5 mm |