- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Packaging | Series | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-VC-TXO32-S3-33-100-BN-TR ECS Inc. International | 21 |
| - | - | - | 1000 | + 85 C | - 40 C | - | - | Details | 3.465 V | 3.135 V | - | Cut Tape | ECS-VC-TXO32-S3 | 3 mA | 10 MHz | 280 PPM | SMD/SMT | - | 10 pF | Clipped Sine Wave | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-100AX-350 ECS Inc. International | In Stock | - | - | Full Size | - | 25 | + 70 C | 0 C | Through Hole | ECS-100AX-35.0 | Details | 5.25 V | 4.75 V | - | - | ECS-100X | - | 35 MHz | 100 PPM | Radial | 5 V | - | TTL | 5.08 mm | 20.86 mm | 13.2 mm | ||
![]() ECS-100AX-162.5 ECS Inc. International | In Stock | - | - | Full Size | - | 25 | + 70 C | 0 C | Through Hole | ECS-100AX-16.257 | Details | 5 V | 5 V | - | - | ECS-100X | - | 16.257 MHz | 100 PPM | Radial | 5 V | - | - | 5.08 mm | 20.86 mm | - | ||
![]() ECS-TXO-2520MV-100-AY-TR ECS Inc. International | 12 |
| - | - | - | 1000 | + 85 C | - 30 C | SMD/SMT | - | Details | 3.6 V | 1.7 V | MulitVolt | MouseReel | ECS-TXO-2520MV | 6 mA | 10 MHz | 2.5 PPM | Solder Pad | - | 15 pF | CMOS | 0.9 mm | 2.5 mm | 2 mm | ||
![]() ECS-TXO-2520MV-500-AN-TR ECS Inc. International | 991 | - | - | - | - | 1000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.7 V | MulitVolt | MouseReel | ECS-TXO-2520MV | 6 mA | 50 MHz | 2.5 PPM | SMD/SMT | - | 15 pF | CMOS | 0.9 mm | 2.5 mm | 2 mm | ||
![]() ECS-TXO-2520MV-250-AY-TR ECS Inc. International | 8 |
| - | - | - | 1000 | + 85 C | - 30 C | SMD/SMT | - | Details | 3.6 V | 1.7 V | MulitVolt | MouseReel | ECS-TXO-2520MV | 6 mA | 25 MHz | 2.5 PPM | Solder Pad | - | 15 pF | CMOS | 0.9 mm | 2.5 mm | 2 mm | ||
![]() ECS-TXO-2520MV-400-AY-TR ECS Inc. International | 65 |
| - | - | - | 1000 | + 85 C | - 30 C | SMD/SMT | - | Details | 3.6 V | 1.7 V | MulitVolt | MouseReel | ECS-TXO-2520MV | 6 mA | 40 MHz | 2.5 PPM | Solder Pad | - | 15 pF | CMOS | 0.9 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVLC-271.2-BN-TR ECS Inc. International | 6038 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | 2520MVLC | - | 27.12 MHz | 50 PPM | SMD/SMT | 2 V | 15 pF | CMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVLC-192-BN-TR ECS Inc. International | 812 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | 2520MVLC | - | 19.2 MHz | 50 PPM | SMD/SMT | 2 V | 15 pF | CMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVQ-250-BS-TR ECS Inc. International | 1131 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | + 125 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | 2520MVQ | - | 25 MHz | 50 PPM | SMD/SMT | 2 V | 15 pF | HCMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVLC-100-BN-TR ECS Inc. International | 892 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | 2520MVLC | - | 10 MHz | 50 PPM | SMD/SMT | 2 V | 15 pF | CMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVLC-122.8-BN-TR ECS Inc. International | 318 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | 2520MVLC | - | 12.288 MHz | 50 PPM | SMD/SMT | 2 V | 15 pF | CMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECX2-LMV-3CN-125.000-TR ECS Inc. International | 2018 |
| - | - | - | 500 | + 85 C | - 40 C | - | - | Details | 3.63 V | 2.375 V | - | Cut Tape | - | - | 125 MHz | 25 PPM | SMD/SMT | - | - | LVDS | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() ECX2-LMV-7CN-156.250-TR ECS Inc. International | 2100 |
| - | 7 mm x 5 mm x 1.5 mm | - | 500 | + 85 C | - 40 C | - | - | Details | 3.63 V | 2.375 V | - | Cut Tape | - | 24 mA | 156.25 MHz | 25 PPM | SMD/SMT | - | - | LVDS | 1.5 mm | 7 mm | 5 mm | ||
![]() ECS-7050MV-010-BN-TR ECS Inc. International | 850 | - | - | 7 mm x 5 mm | 55 % | 1000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | ECS-7050MV | - | 1 MHz | 50 PPM | SMD/SMT | - | 15 pF | CMOS | 1.7 mm | 7 mm | 5 mm | ||
![]() ECS-7050MV-245.7-BN-TR ECS Inc. International | 2518 |
| - | 7 mm x 5 mm | 55 % | 1000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | ECS-7050MV | - | 24.57 MHz | 50 PPM | SMD/SMT | - | 15 pF | CMOS | 1.7 mm | 7 mm | 5 mm | ||
![]() ECS-3225MV-320-CN-TR3 ECS Inc. International | 4301 |
| - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 4 mA | 32 MHz | 25 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | 15 pF | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3951M-120-TR ECS Inc. International | 1027 |
| - | 7 mm x 5 mm | 60 % | 1000 | + 70 C | - 10 C | - | - | Details | 5.5 V | 4.5 V | - | MouseReel | - | 20 mA | 12 MHz | 40 PPM | SMD/SMT | - | 30 pF | HCMOS | 1.7 mm | 7 mm | 5 mm | ||
![]() ECS-7050MV-1000-BN-TR ECS Inc. International | 935 |
| - | 7 mm x 5 mm | 55 % | 1000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | ECS-7050MV | - | 100 MHz | 50 PPM | SMD/SMT | - | 15 pF | CMOS | 1.7 mm | 7 mm | 5 mm | ||
![]() ECS-7050MV-240-BN-TR ECS Inc. International | 629 |
| - | 7 mm x 5 mm | 55 % | 1000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | ECS-7050MV | - | 24 MHz | 50 PPM | SMD/SMT | - | 15 pF | CMOS | 1.7 mm | 7 mm | 5 mm |