- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Packaging | Series | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Lead Spacing | Load Capacitance | Output Format | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OECS-160-CDX-0813-TR ECS Inc. International | In Stock | - | - | - | - | 1000 | - | - | - | Details | - | - | - | Reel | CDX | - | 16 MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() ECS-TXO-2016MV-320-TR ECS Inc. International | 2143 |
| - | - | 55 % | 1000 | + 85 C | - | Solder Pad | Details | 3.6 V | 1.7 V | - | MouseReel | - | - | 32 MHz | 2 PPM | Solder Pad | - | - | 25 pF | CMOS | - | 0.8 mm | 2 mm | 1.6 mm | ||
![]() ECS-TXO-2016MV-250-TR ECS Inc. International | 219 |
| - | - | 55 % | 1000 | + 85 C | - | Solder Pad | Details | 3.6 V | 1.7 V | - | MouseReel | - | - | 25 MHz | 2 PPM | Solder Pad | - | - | 25 pF | CMOS | - | 0.8 mm | 2 mm | 1.6 mm | ||
![]() ECS-3215MV-327KE-BN-TR ECS Inc. International | 3032 |
| - | - | 60 % | 3000 | + 85 C | - 40 C | - | Details | 3.63 V | 1.62 V | - | MouseReel | - | 2.5 uA | 32.768 kHz | 50 PPM | Solder Pad | - | - | 30 pF | CMOS | - | 0.9 mm | 3.2 mm | 1.5 mm | ||
![]() ECS-TXO-2016MV-400-TR ECS Inc. International | 247 |
| - | - | 55 % | 1000 | + 85 C | - | Solder Pad | Details | 3.6 V | 1.7 V | - | MouseReel | - | - | 40 MHz | 2 PPM | Solder Pad | - | - | 25 pF | CMOS | - | 0.8 mm | 2 mm | 1.6 mm | ||
![]() ECS-TXO-2016MV-500-TR ECS Inc. International | 1492 |
| - | - | 55 % | 1000 | + 85 C | - | Solder Pad | Details | 3.6 V | 1.7 V | - | MouseReel | - | - | 50 MHz | 2 PPM | Solder Pad | - | - | 25 pF | CMOS | - | 0.8 mm | 2 mm | 1.6 mm | ||
![]() ECS-TXO-2016MV-200-TR ECS Inc. International | 152 |
| - | - | 55 % | 1000 | + 85 C | - | Solder Pad | Details | 3.6 V | 1.7 V | - | MouseReel | - | - | 20 MHz | 2 PPM | Solder Pad | - | - | 25 pF | CMOS | - | 0.8 mm | 2 mm | 1.6 mm | ||
![]() ECX-L33CN-100.000-TR ECS Inc. International | 504 |
| - | 6-SMD | 55 % | 1000 | + 85 C | - 40 C | Solder Pad | Details | 3.465 V | 3.135 V | - | MouseReel | - | 18 mA | 100 MHz | 25 PPM | Solder Pad | - | - | - | LVDS | Standard Oscillators | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() ECX-L37CN-100.000-TR ECS Inc. International | 1218 |
| - | 6-SMD | 55 % | 1000 | + 85 C | - 40 C | Solder Pad | Details | 3.465 V | 3.135 V | - | MouseReel | - | 18 mA | 100 MHz | 25 PPM | Solder Pad | - | - | - | LVDS | Standard Oscillators | 1.7 mm | 7 mm | 5 mm | ||
![]() ECX-L33CN-125.000-TR ECS Inc. International | 32 |
| - | 6-SMD | 55 % | 1000 | + 85 C | - 40 C | Solder Pad | Details | 3.465 V | 3.135 V | - | MouseReel | - | 20 mA | 125 MHz | 25 PPM | Solder Pad | - | - | - | LVDS | Standard Oscillators | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() ECX-L37CN-60.000 ECS Inc. International | 103 |
| - | 6-SMD | 55 % | 50 | + 85 C | - 40 C | Solder Pad | Details | 3.465 V | 3.135 V | - | - | - | 18 mA | 60 MHz | 25 PPM | Solder Pad | - | - | - | LVDS | Standard Oscillators | 1.7 mm | 7 mm | 5 mm | ||
![]() ECX-L37CN-250.000 ECS Inc. International | 63 |
| - | 6-SMD | 55 % | 50 | + 85 C | - 40 C | Solder Pad | Details | 3.465 V | 3.135 V | - | Strip | - | 20 mA | 250 MHz | 25 PPM | Solder Pad | - | - | - | LVDS | Standard Oscillators | 1.7 mm | 7 mm | 5 mm | ||
![]() ECS-2520MV-1000-BN-TR ECS Inc. International | 4872 |
| - | 2.5 mm x 2 mm x 0.8 mm | 55 % | 3000 | + 85 C | - 40 C | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | - | - | 100 MHz | 50 PPM | SMD/SMT | 2 V | - | 15 pF | CMOS | - | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-TXO-3225MV-260-TR ECS Inc. International | 1397 |
| - | - | - | 1000 | + 85 C | - 30 C | - | Details | 3.6 V | 1.7 V | MulitVolt | MouseReel | - | 6 mA | 26 MHz | 2.5 PPM | SMD/SMT | - | - | 15 pF | HCMOS | - | 1 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-TXO-3225MV-400-TR ECS Inc. International | 662 |
| - | - | - | 1000 | + 85 C | - 30 C | - | Details | 3.6 V | 1.7 V | MulitVolt | MouseReel | - | 6 mA | 40 MHz | 2.5 PPM | SMD/SMT | - | - | 15 pF | HCMOS | - | 1 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-2520MV-160-DN-TR ECS Inc. International | 9928 |
| - | 2.5 mm x 2 mm x 0.8 mm | 55 % | 3000 | + 85 C | - 40 C | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | - | - | 16 MHz | 20 PPM | SMD/SMT | 2 V | - | 15 pF | CMOS | - | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVLC-073-BN-TR3 ECS Inc. International | 2988 |
| - | - | 55 % | 3000 | + 85 C | - 40 C | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | - | - | 7.3728 MHz | 50 PPM | SMD/SMT | 2 V | - | 15 pF | CMOS | - | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2333-500-BN-TR3 ECS Inc. International | 4667 |
| - | - | - | 3000 | + 85 C | - 40 C | SMD/SMT | Details | 3.63 V | 2.97 V | - | MouseReel | - | - | 50 MHz | 50 PPM | SMD/SMT | 3.3 V | - | 15 pF | HCMOS | - | - | 3.2 mm | 2.5 mm | ||
![]() ECS-2520MVLC-250-BN-TR3 ECS Inc. International | 7196 |
| - | - | 55 % | 3000 | + 85 C | - 40 C | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | - | - | 25 MHz | 50 PPM | SMD/SMT | 2 V | - | 15 pF | CMOS | - | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVLC-080-BN-TR3 ECS Inc. International | 4143 |
| - | - | 55 % | 3000 | + 85 C | - 40 C | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | - | - | 8 MHz | 50 PPM | SMD/SMT | 2 V | - | 15 pF | CMOS | - | 0.8 mm | 2.5 mm | 2 mm |