- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Control Voltage-Max | Control Voltage-Min | Absolute Pull Range (APR) | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-3963-250-AU-TR ECS Inc. | 378 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2012 | ECS-3963 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | 3.3V | 25MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 25MHz | 3.3V | - | - | - | - | - | 30pF | 10mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECXV-L37C2N-1090.000 ECS Inc. | 40 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tray | - | ECSpressCON™ ECXV-L | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | - | 1.09GHz | ±25ppm | LVDS | Enable/Disable | Crystal | 28mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±90ppm | - | 0.067 1.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-8FM-480-TR ECS Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | ECS-8F | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | - | 5V | - | 48MHz | ±200ppm | CMOS, TTL | Enable/Disable | Crystal | 35mA | - | - | - | - | - | - | - | - | - | - | 35mA | 0.01% | - | - | - | 4.699mm | 0.185 4.70mm | 13.9954mm | 8.6614mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() VC-TXO-35SM-128-B-TR ECS Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -30°C~75°C | Tape & Reel (TR) | 2005 | VC-TXO-35SM | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | - | - | VCTCXO | - | - | - | - | 3V | - | 12.8MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | 1.5mA | 0.00025% | - | - | - | 1.4986mm | 0.059 1.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-2520S33-240-FN-TR ECS Inc. | 1177 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | - | - | 3.3V | 3.3V | 24MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 2.5mm x 2.0mm x 0.9mm | 24MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-2033-400-BN ECS Inc. | 215 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; DISABLE FUNCTION; TAPE AND REEL | 3.3V | 3.3V | 40MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | 2.5mm x 2.0mm x 0.9mm | 40MHz | - | 10ns | 10ns | 45/55% | 3.3V | 10μA | - | 13mA | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECX-P37BN-250.000 ECS Inc. | 32 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | Industrial grade | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 250MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.7mm | 250MHz | - | 0.25ns | 0.25ns | 48/52% | - | 16mA | - | 50mA | - | - | - | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-2100A-162.5 ECS Inc. | 37 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | 0°C~70°C | Bulk | - | ECS-2100 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5V | - | 16.257MHz | ±100ppm | HCMOS, TTL | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.01% | - | - | - | 5.4102mm | 0.213 5.40mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-2520Q-18-270-DP-TR ECS Inc. | 411 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~105°C | Tape & Reel (TR) | 2016 | ECS-2520Q | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 1.8V | - | 27MHz | ±30ppm | HCMOS | Enable/Disable | Crystal | 3mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECXV-P37C2N-737.280 ECS Inc. | 40 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tray | - | ECSpressCON™ ECXV-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 737.28MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 68mA | - | 7.0mm x 5.0mm x 1.7mm | 737.28MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | - | - | 3V | 0.3V | ±90ppm | - | 0.067 1.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-2200B-250 ECS Inc. | 21 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | 0°C~70°C | Bulk | 1999 | ECS-2200 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5V | - | 25MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.005% | - | - | - | 5.4102mm | 0.213 5.40mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-2520S18-120-FN-TR ECS Inc. | 21 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | - | - | 1.8V | 1.8V | 12MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 2.5mm x 2.0mm x 0.9mm | 12MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECX-L32BN-33.333 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-L | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | 33.333MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 18mA | - | - | - | - | - | - | - | - | - | - | 18mA | - | - | - | - | 990.6μm | 0.039 1.00mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | - | ||
![]() ECX-P22BN-33.000 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 33MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 33MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | 48mA | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECX-P22CM-1244.000 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 70°C | -20°C | - | 2.5V | - | 1244MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 68mA | - | - | - | - | - | - | - | - | - | - | 68mA | - | - | - | - | 990.6μm | 0.039 1.00mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | - | ||
![]() ECX-L22CM-212.500 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-L | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 212.5MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 212.5MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | - | 20mA | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECX-L23CM-500.000 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-L | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 500MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | 3.2mm x 2.5mm x 0.9mm | 500MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | - | 22mA | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECX-P22BN-25.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 25MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 25MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | 48mA | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECX-P22BN-1244.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 1244MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 1244MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | 68mA | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECX-P22CM-11.0592 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 11.0592MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 11.0592MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | 48mA | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - |