- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Lead Pitch | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Control Voltage-Max | Control Voltage-Min | Absolute Pull Range (APR) | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECX-H22BN-50.000 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | - | 50MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | - | 2.5mm x 2.0mm x 1.0mm | 50MHz | - | 1.5ns | 1.5ns | 48/52% | - | - | - | 40mA | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-L22BN-66.666 ECS Inc. | 18 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-L | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | - | 66.666MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | - | - | 2.5mm x 2.0mm x 1.0mm | 66.666MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | - | 18mA | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3951M-200-B-TR ECS Inc. | 661 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -10°C~70°C | Tape & Reel (TR) | 2001 | ECS-3951M | 0.295Lx0.197W 7.50mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 70°C | -10°C | - | 5V | - | - | 20MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 20mA | - | - | - | - | - | - | - | - | - | - | - | 20mA | 0.005% | - | - | - | 1.7526mm | 0.069 1.75mm | 7.493mm | 5.0038mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-8FMX-250-TR ECS Inc. | 694 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | ECS-8FX | 0.551Lx0.341W 14.00mmx8.65mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 5V | - | unknown | 25MHz | ±200ppm | CMOS, TTL | Enable/Disable | Crystal | - | - | 3.81mm | - | - | 5V | - | - | - | - | - | 50pF | 23mA | 0.01% | - | - | - | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-2018-400-BN ECS Inc. | 8 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | ECS-2018 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | - | TRI-STATE; TAPE AND REEL | 1.8V | 1.8V | - | 40MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | - | 2.5mm x 2.0mm x 0.9mm | 40MHz | - | 10ns | 10ns | 45/55% | - | 10μA | - | 3mA | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2333-100-BN-TR ECS Inc. | 545 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Cut Tape (CT) | 2008 | ECS-2333 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | - | - | 10MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 1mm | - | - | 3.3V | - | - | - | - | 10μA | 15pF | 7mA | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() VC-TXO-23SM-200-B ECS Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -30°C~75°C | Tape & Reel (TR) | 2008 | VC-TXO-23SM | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | 4 | - | VCTCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 3V | 3V | - | 20MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | - | Not Qualified | - | 3.2mm x 2.5mm x 0.9mm | 20MHz | - | - | - | - | 3V | - | - | 1.5mA | - | 2.5V | 0.5V | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S33-260-FN-TR ECS Inc. | 30 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | - | 26MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | 3.2mm x 2.5mm x 0.9mm | 26MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3963-270-AU-TR ECS Inc. | 899 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2012 | ECS-3963 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | 3.3V | - | 27MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | - | 27MHz | 3.3V | - | - | - | - | - | 30pF | 10mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-8FMX-500-TR ECS Inc. | 45 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | ECS-8FX | 0.551Lx0.341W 14.00mmx8.65mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Silver (Ag) | - | - | - | 5V | 5V | - | 50MHz | ±200ppm | CMOS, TTL | Enable/Disable | Crystal | - | - | - | 14.0mm x 9.8mm x 4.7mm | 50MHz | 5V | 7ns | 7ns | 60/40% | - | - | 50pF | 35mA | 0.01% | - | - | - | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-3953M-320-AU-TR ECS Inc. | 26 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2007 | ECS-3953M-AU | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | - | 32MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 7.0mm x 5.0mm x 1.7mm | 32MHz | 3.3V | 10ns | 10ns | 40/60% | - | - | 15pF | 16mA | - | - | - | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-100AX-147.4 ECS Inc. | 908 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | Commercial grade | 0°C~70°C | Bulk | - | ECS-100X | 0.821Lx0.520W 20.86mmx13.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5V | - | - | 14.7456MHz | ±100ppm | TTL | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 30mA | 0.01% | - | - | - | 5.08mm | 0.200 5.08mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-TXO-5032-122.8-TR ECS Inc. | 4997 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -30°C~85°C | Cut Tape (CT) | - | ECS-TXO-5032 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | TCXO | - | - | - | TR | 3.3V | 3.3V | - | 12.288MHz | ±2.5ppm | HCMOS | - | Crystal | - | - | - | 5.0mm x 3.2mm x 1.5mm | 12.288MHz | - | 10ns | 10ns | 40/60% | - | - | - | 6mA | - | - | - | - | 1.4986mm | 0.059 1.50mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3518-100-B-TR ECS Inc. | 8 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | ECS-3518 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V | 1.8V | - | 10MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | - | 10MHz | 1.8V | - | - | - | - | - | 30pF | 7mA | 0.005% | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-2018-120-BN ECS Inc. | 21 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | ECS-2018 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | - | TRI-STATE; TAPE AND REEL | 1.8V | 1.8V | - | 12MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | - | 2.5mm x 2.0mm x 0.9mm | 12MHz | - | 10ns | 10ns | 45/55% | - | 10μA | - | 2.5mA | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-8FMX-270-TR ECS Inc. | 827 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | ECS-8FX | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 5V | - | - | 27MHz | ±200ppm | CMOS, TTL | Enable/Disable | Crystal | - | - | 3.81mm | - | - | 5V | - | - | - | - | - | 50pF | 23mA | - | - | - | - | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3951M-100-BN-TR ECS Inc. | 908 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | ECS-3951M-BN | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 5V | 5V | - | 10MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 7.0mm x 5.0mm x 1.7mm | 10MHz | 5V | 15ns | 15ns | 40/60% | 5V | - | 30pF | 20mA | 0.005% | - | - | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-3953M-040-B-TR ECS Inc. | 45 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2001 | ECS-3953M | 0.295Lx0.197W 7.50mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 3.3V | - | - | 4MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 15mA | 0.005% | - | - | - | 1.7526mm | 0.069 1.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECXV-L37C2N-1046.000 ECS Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tray | - | ECSpressCON™ ECXV-L | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | - | - | 1.046GHz | ±25ppm | LVDS | Enable/Disable | Crystal | 28mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±90ppm | - | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-TXO-2520-33-200-AN-TR ECS Inc. | 932 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | ECS-TXO-2520 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | - | 20MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | 4.8mA | - | - | 2.5mm x 2.0mm x 0.9mm | 20MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - |